-
Supplier: IES2000
Description: Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Filler: Aramid Fiber
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Norplex-Micarta
Description: NP509FB is composed of a fine-weave woven glass fabric and an electrical grade of melamine resin. Featuring high arc resistance and structural strength, this very hard machining grade also offers flame and arc resistance and excellent electrical properties. The product is suitable for
- Filler: Fiber Glass
- Type: Molding Resin, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
-
Supplier: Georgia-Pacific Corporation
Description: Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP® and RESI-LAM® resins for this market. In FRP applications with fire safety concerns or
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 5018 phenolic resin is used in conjunction with GP® 4839 catalyst, for the manufacture of Fiber-Reinforced Polymer (FRP) parts. Specifically developed for hand layup and filament winding, the system is also suitable for other FRP processes. By varying the amount of the catalyst mixture in
- Viscosity: 800 to 1,400 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2. The product is formulated to provide low smoke generation, flame resistance and strength as well as
- Viscosity: 400 to 800 cP
- Industry: Aerospace, Military / Government (MIL-SPEC)
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2 and Military Specification 64156B. The product is formulated to provide low smoke generation, flame
- Viscosity: 300 to 800 cP
- Industry: Aerospace, Military / Government (MIL-SPEC)
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Mallard Creek Polymers, Inc.
Description: elongation at elevated temperatures. Typical crosslinkers for industrial mat applications such as melamine formaldehydes are compatible with the hybrid emulsion and further increases the resistance to elongation at elevated temperatures. Markets Utilized In Nonwoven/Textile Featured
- Function: Binding Agent
- Applications: Fibers / Textiles
-
Supplier: Lydall Performance Materials
Description: Cryo-lite® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450°F (-268°C) to
- Overall Thickness: 1 inch
- Overall Width / OD: 72 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: -450 to 450 F
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 1.25 NRC
- Thickness: 8 inch
- Width: 12 inch
- Height: 12 inch
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac A39 is a 100% solids, two-component, solvent-free, formulated epoxy adhesive in paste form specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced
- Substrate Compatibility: Plastic
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 3 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ sound absorbing baffles are the effective solution to your acoustic problems. Made from Melamine foam, they are fiber-free, Class 1 fire-rated and designed to hang from ceilings in open spaces to reduce reverberation and prevent noise build up that interferes with speech
- Thickness: 3 inch
- Width: 24 inch
- Height: 48 inch
- Description: Baffle
-
Supplier: ASTM International
Description: a composite of Method 6441 of Federal Test Method Standard No. 311 and Method B5 of the American Leather Chemists Association. Note 2-Melamine, if present in bonded leather, could give an artificially high value for the calculation of protein fiber. 1.2 The values stated in SI units
-
Supplier: ASTM International
Description: a composite of Method 6441 of Federal Test Method Standard No. 311 and Method B5 of the American Leather Chemists Association. Note 2: Melamine, if present in bonded leather, could give an artificially high value for the calculation of protein fiber. 1.2 The values stated in SI units
-
Supplier: Mersen
Description: currents due motor starting. Mersen uses the best materials : fuse elements are in pure silver, caps are in silver-plated brass and body is in melamine fiber glass. As defined in the IEC 60644 the coefficient K is 0.51. Features High speed switching Voltage drive Low inductance module
- Voltage Rating: 12,000 volts
- Current Rating: 430 amps
- Rated Breaking Capacity: 60,000 amps
- Fuse Material: Glass
-
Supplier: Cole-Parmer
Description: SS heating element. Baked-on melamine finish on galvanized steel bath exterior. Over-current protection fuse and empty-boiling preventative safety devices. Stirrers feature a powerful rare-earth magnet with smooth speed control to a maximum speed of 1500 rpm. Easy-to-clean design, the main
- Volume: 12 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: SS heating element. Baked-on melamine finish on galvanized steel bath exterior. Over-current protection fuse and empty-boiling preventative safety devices. Stirrers feature a powerful rare-earth magnet with smooth speed control to a maximum speed of 1500 rpm. Easy-to-clean design, the main
- Frequency Range: 60 Hz
- Volume: 8 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: SS heating element. Baked-on melamine finish on galvanized steel bath exterior. Over-current protection fuse and empty-boiling preventative safety devices. Stirrers feature a powerful rare-earth magnet with smooth speed control to a maximum speed of 1500 rpm. Easy-to-clean design, the main
- Volume: 3.8 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
Water Baths - TBS181SB - Bath for Bath/Magnetic Stirrer Systems, 3.8 L, 120 VAC/60 Hz -- GO-02918-01Supplier: Cole-Parmer
Description: SS heating element. Baked-on melamine finish on galvanized steel bath exterior. Over-current protection fuse and empty-boiling preventative safety devices. Stirrers feature a powerful rare-earth magnet with smooth speed control to a maximum speed of 1500 rpm. Easy-to-clean design, the main
- Frequency Range: 60 Hz
- Volume: 3.8 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
Supplier: Norplex-Micarta
Description: NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in low humidity conditions. It also offers high physical strength and excellent arc resistance, while
- Use Temperature: 284 F
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 10 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 34,000 to 44,000 psi
-
Supplier: Norplex-Micarta
Description: RM505 (NEMA G-5) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a melamine resin system. RM505 complies with the requirements of MIL-I-24768/8, Type GMG and is designed for high electrical and mechanical strength, along with
- Use Temperature: 248 to 284 F
- Water Absorption: 0.7 %
- Tensile Strength (Break): 32,300 psi
- Industry: Electronics, General Industrial
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac M-611 is a 100% -solids, two-component, solvent-free, formulated epoxy adhesive in paste form specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced
- Substrate Compatibility: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.
More Information Top
-
Federal Register > Tuesday, January 6, 1998 > [63 FR 449] Rules and Regulations Under the Textile Fiber Products Identification Act
50% melamine fiber .
-
Fibers, Specialty Organic
64 Melamine Fibers .................................................................................................................................
-
Melamine formaldehyde/polyvinyl alcohol composite fiber: Structure and properties manipulated by hydroxymethylation degree
… thermosetting resin, MF resin is usually stiff and brittle after being cured, and is always used as coating, adhesive, finishing agent, etc.5–8 To expand the application of MF resin and fully use its favorable nonflammability, melamine fiber , which has excellent flame …
-
NIST Manuscript Publication Search
Publication Citation: Protective performance of environmentally stressed fabrics containing melamine fiber blends .
-
NIST Manuscript Publication Search
Publication Citation: Accelerated Weathering of Firefighter Protective Clothing Containing Melamine Fiber Blends .
Indicates content that may require registration and/or purchase.