Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Merit Sensor Systems
Description: measurement of pressure. Capabilities We design and manufacture piezoresistive pressure sensors (a type of MEMS) that measure pressure from 0 to 15,000 psi in sensing environments from -40 to 150 °C. Our sensors are available in absolute, gage,
- Materials: Ceramic, Glass, Silicon
- Services: Design / Engineering, Production
- Features: East Asia / Pacific Only, North America, South Asia Only
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 5000 offers wet/wet differential pressure measurement of both liquids and gases compatible with stainless steel, but without the use of fluid-filled cavities. This eliminates the risk of system contamination and at the same time offers all of the benefits associated with AST's
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a
- Working Pressure Range: 0.3 to 15 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 41 to 122 F
- Measurement Type: Absolute, Gauge
-
-
Supplier: Sitron
Description: SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent encapsulation
- Working Pressure Range: 0.145036839357197 to 5,801.47357428788 psi
- Accuracy: 0.075 to 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: Unamplified, highperformance pressure sensor mbar version on request 0.5% accuracy on request
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 5,801.508 psi
- Vacuum Range: 300,113.9031999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The 10 Series pressure switch is designed for light industrial applications as well as for OEM equipment. A compact, cylindrical design and choice of electrical terminations make the 10 Series simple to install and operate. OEMs can choose from standard models with a variety of options or
- Working Pressure Range: 4 to 7,500 psi
- Operating Temperature: -40 to 180 F
- Deadband: 1 to 950 psi
- Features: Double Throw, Single Pole
-
Supplier: ifm efector inc.
Description: Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible numerical display With long-term stability thanks to high overload protection From May 1st 2025, products produced in EU and Singapore have an import
- Working Pressure Range: 0 to 1,450.377 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 14.50377 to 1,448.918025178398 psi
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons
- Working Pressure Range: 0.07251885 to 1.45086032 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.069618096 to 1.45036839357197 psi
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analog output and user-friendly communication via IO-Link Learn
- Working Pressure Range: 0.182 to 3.626 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: TE Connectivity
Description: 12 - 27mV/V Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style :
- Working Pressure Range: 30 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Female
- Working Pressure Range: 0 to 2,000 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate and stable pressure measurements in demanding applications
- Working Pressure Range: 5,000 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The Infineon XENSIV KP300 is a pressure sensor used for side crash detection in passenger cars. It is assembled in a door module within the car's side door and provides an output proportional to the pressure change inside the sensitive air volume (∆p/p0). The relative
- Working Pressure Range: 45.5 to 15.95405232929167 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: P51-15-G-UB-I36-5V-000-000 15PSIG, 5V, 1/8 NPT
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345890-MPXV12GW6U Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MPXV12 Termination Style: Gull Wing Package: Tray Applications: Board Mount Standard Package: 40 Output Type: Wheatstone Bridge Output: 0 mV ~ 55 mV (3V) Accuracy:
- Working Pressure Range: 1.45 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Clippard
Description: transducer. CPS Pressure Sensor Benefits: Standalone or use in conjunction with Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic applications Multiple electrical connection options Customizable pressure ranges and
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers with an
- Measurement Type: Absolute
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Our silicon differential pressure sensors are based on a piezoresistive silicon sensor element. A filling oil transfers the pressure from a stainless steel membrane to a resistance measuring bridge. The differential pressure-dependent change of the bridge output voltage is measured and further (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
that are used to properly package the resulting biopharmaceuticals. Combining superior physics, high reliability and unparalleled flexibility, RedySmart stands apart from competitive offerings. The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
: Airflow measurement at the compressor based on the XENSIV™ DPS368 barometric pressure sensor Current measurement at the fan and (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
perform reliably in electrically noisy settings while handling huge amounts of data with greater precision. You can no longer rely on 100-year-old quartz technology to handle the massive automotive transformation in progress. Automotive pressure sensors and accelerometers were one of the early (read more)
Browse Oscillators Datasheets for SiTime Corporation -
: Airflow measurement at the compressor based on the XENSIV™ DPS368 barometric pressure sensor Current measurement at the fan and (read more)
Browse Datasheets for Infineon Technologies AG -
systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These products are marketed under the product brands TDK, EPCOS, InvenSense, Micronas, Tronics and TDK-Lambda. TDK focuses on demanding markets (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
capacitors, and magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, aluminium electrolytic and film capacitors, and magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These products are marketed under the product brands TDK (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
MEMS Capacitive vs Piezoresistive Pressure Sensors - What are Their Differences?
industry, automation, hydraulics, as well as aeronautics. The majority of the pressure sensors currently installed in the field are based on MEMS technology and utilize either piezoresistive or capacitive measurement principle. In this article, we will be discussing their main differences and we
-
The Differences Between Capacitive & Piezoresistive Pressure Sensors
The majority of the pressure sensors currently installed in the field are based on MEMS technology and utilize either piezoresistive or capacitive measurement principle. In this article, we will be discussing their main differences and we will be highlighting the advantages of each. The term
More Information Top
-
International Conference for Innovation in Biomedical Engineering and Life Sciences
Optimization of CNT Based MEMS Piezoresistive Pressure Sensor for Intracranial Pressure Monitoring . . . . . . . . .
-
Physics of Semiconductor Devices
Sensitivity of MEMS based piezoresistive pressure sensor is highly influenced by the thickness of the diaphragm, its area and also by the placement of the piezoresistors on the diaphragm [3].
-
Proceedings of the 3rd International Conference on Frontiers of Intelligent Computing: Theory and Applications (FICTA) 2014
The present paper peruses MEMS based piezoresistive pressure sensor and its fabrication techniques.
-
Multi-Scales Behaviour of Materials
Fabrication of CNT Based MEMS Piezoresistive Pressure Sensors Using DEP Nanoassembly.
-
Analog ASIC for improved temperature drift compensation of a high sensitive porous silicon pressure sensor
She has received Ph.D. degree in Development of High performance nanocrysta- line silicon- based MEMS pi- ezoresistive pressure sensor in 2007 from Jadavpur University, Kolkata, India.
-
A carbon nanotube sensor for wall shear stress measurement
IEEE Trans Nanotechnol 3(3):395–403 Fung CKM, Zhang MQH, Dong Z, Li WJ (2005) Fabrication of CNT- based MEMS piezoresistive pressure sensors using DEP nano- assembly.
-
Electromechanical transducers based on single-walled carbon nanotubes
[32] C. K. M. Fung, M.Q.H. Zhang, Z. Dong and W.J. Li, Fabrication of SWNT- Based MEMS Piezoresistive Pressure Sensors Using DEP Nanoassembly, in the Proceedings of the 5th IEEE Conference on Nanotech- nology, Nagoya, Japan, July (2005).
-
A new simple and fast thermally-solvent assisted method to bond PMMA–PMMA in micro-fluidics devices
…4] Fung C K M et al 2005 A PMMA-based micro pressure sensor chip using carbon nanotubes as sensing elements 18th IEEE Int. Conf. on Micro Electro Mechanical Systems (MEMS) [5] Fung C K M et al 2005 Fabrication of CNT- based MEMS piezoresistive pressure sensors using DEP nanoassembly .
-
A Si-Glass based pressure sensor with a single piezoresistive element for harsh environment applications
A Si-Glass based MEMS piezoresistive pressure sensor is designed for harsh environment applications, such as vibration, shock and environment conditions with humidity, alkalescence or acidity, electrostatic particles and so on.
-
Piezoresistive pressure sensor using vertically aligned carbon-nanotube forests
…nanotube-based pressure sensors’, Nano Lett., 2006, 6, (2), pp. 233–237 6 Zhang, M.Q.H., Fung, C.K.M., Chow, G.C.T., Li, W.J., and Leong, P.: ‘Parylene-C embedded CNT- based MEMS piezoresistive pressure sensors using DEP nanoassembly’.
Indicates content that may require registration and/or purchase.