-
Supplier: BinMaster, Inc.
Description: The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are ideal for
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Description: F-YEL-20 - 20' 16 AWG F-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 5 AMP @ 240 VAC Normally Closed - Narrow Angle E-YEL-20 - 20' 16 AWG E-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 6 AMP @ 240 VAC Normally Closed - Wide Angle
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
-
Supplier: King Engineering Corporation
Description: display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled manometers. It even
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Radwell International
Description: MERCURY SWITCH, REPLACEMENT, LEVEL CONTROL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: GF Piping Systems
Description: The cable of the level switch is absolutely waterproof and PVC insulated. Different control tasks such as liquid level monitoring and pump control can be realized. It is mercury-free contact and suitable for level switching of drinking water, raw water or polluted liquids
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: MECHANICAL TILT LEVEL SENSOR, SERIES M, NON-MERCURY SWITCH, IMPACT AND CORROSION RESISTANT, N.O/N.C, SPDT, SEALED CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 20 amps
-
Supplier: Radwell International
Description: WATER LEVEL CONTROL, CAST IRON CHAMBER, 9-64 (3-WIRE) SPDT MERCURY SWITCH, SINGLE STAGE, AUTOMATIC RESET, BRASS TRIM, NEMA 1, 120 / 240 VAC, 1/8 HP, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids Mechanical Switch (Mercury-Free) Polypropylene Float Construction Maximum Temperature to 140°F Maximum Pressure to 45 PSIG KOBOLD Series NSM float switches enable liquid levels to be monitored easily and cost effectively. Filling levels
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Mechanical Switch (Mercury-Free) Rugged Polypropylene Construction Maximum Temperature to 140 °F Maximum Pressure to 30 PSIG KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively. Filling
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Reed Switch (Mercury-Free) Stainless Steel Wetted Construction Maximum Temperature to 302°F Maximum Pressure to 220 PSIG KOBOLD Series NSE float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 302 to 32 F
- Media Type: Liquid
-
Supplier: Clark Solutions
Description: through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Gefran
Description: • Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration signal 80% FSO internally generated • Completely interchangeable with all existing products • Protection
- Working Pressure Range: 250 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Signal Output: HART® Protocol
-
Supplier: OMEGA Engineering, Inc.
Description: The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600 is
- Maximum Operating Pressure: 75 psi
- Features: Controller Functions, Electromechanical Switch, Single Pole, Double Throw (SPDT)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Embedded Data Systems
Description: a high accuracy barometric pressure sensor and temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and barometric pressure levels at
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Other, Pressure Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: system. The EDS Environmental Sensor Line, OW-ENV, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and/or light in indoor environments. The wall mount sensor features high accuracy temperature, humidity, and barometric pressure
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Other
-
Description: The Twin Float pump switch consists of two floats, each float contains a mercury switch. One of the two floats contain a heavy-duty relay, which enables the floats to function in series. The relay eliminates pump chatter in turbulent conditions. The unit is well suited for narrow and deep
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Uehling Instrument Company
Description: Dual Engineering Unit Calibrated Scales 10 Inch 100 LED Column Full Range Display of Partial Input Signals EASY Recalibration via Dipswitches On-Board Sensor Excitation Accepts External mA or VDC Input Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Air Bubbler
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Display: Analog Meter or Indicator
-
Supplier: Pepperl+Fuchs SE
Description: mercury (Hg) change-over contact
-
Supplier: Gefran
Description: The ME Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400°C (°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Electro-Sensors, Inc.
Description: switches are welded steel probes commonly used with the SCU-200 Control Unit to create a system used to sense the presence or absence of any bulk material. Typical applications include: high or low bin level alarms, detection of transfer chute plug-up, control of material depth in crusher
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
Supplier: Embedded Data Systems
Description: humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity, barometric pressure, and light
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Humidity Sensor, Light Sensor, Other, Pressure Sensor, Temperature Sensor
-
Supplier: NEC Display Solutions
Description: swivel) enhances your viewing comfort DisplayPort provides enhanced display connectivity and performance ECO ModeTM function and ambient light sensor help save power, reduce heat and extend the life of the display by manually or automatically dimming the brightness level 25,000:1
- Diagonal Screen Size: 23 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 170 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Visual Sound, Inc.
Description: height-adjust, pivot, tilt & swivel) enhances your viewing comfort DisplayPort provides enhanced display connectivity and performance ECO ModeTM function and ambient light sensor help save power, reduce heat and extend the life of the display by manually or automatically dimming the
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 80% recharge point. When mixed with enough air, hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) of hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion is eliminated by
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer, Detector, Monitor
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Take your environmental initiatives to the next level with the 22" NEC MultiSync EA222WMe, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The EA222WMe features an LED-backlit panel that provides the same
- Features: Flat Panel Monitor, LCD Display
-
Supplier: ASTM International
Description: 1.1 This test method covers a protocol for the determination of the photoelectrochemical oxygen demand of freshwater sources for drinking water treatment plants and treated drinking water in the range of 0.7 mg/L to 20 mg/L. Higher levels may be determined by sample dilution. 1.2
Find Suppliers by Category Top
Conduct Research Top
-
Mercury Fill Sensors
gage. The strain gage then converts the pressure stresses to a low level millivolt signal, which can be further conditioned to yet another signal type. For several reasons, the best sensor design is to have the strain gage as close as possible to the process fluid. However, the high temperature
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
The term tilt sensor is often used to identify a large variety of devices that measure, indicate, or otherwise provide a signal of some type when tilted from (or to) a level position, using gravity as a reference. While a number of these devices are indeed tilt sensors, others are not. To determine
More Information Top
-
Design, Development and Testing of Underwater Vehicles: ITB Experience
Orientation sensor 2 MLDA( Mercury Level Detector Array) for roll and pitch angle 1 SMM (Silicone Micro Machine) Gyro from Futaba (GY-240) with AVCS(Angular vector control system) for yaw angle Depth sensor .
-
Comparative evaluation of diffusion coefficients for gases and vapors of organic substances through polyethylene membranes determined by absorption and desorpt...
The mercury level in the manostat sensor (13) was adjusted by openinga tap (9)and connectinga mercury bulb with atmosphere or vacuum through a tap (11)to contact mercury with a platinum wire.
-
A Digital Technique for Measurement of Differential Pressure and Flow
As mentioned earlier, the liquid above the mercury level in the primary sensor must be a conducting liquid.
-
Preliminary technical data summary No. 3 for the Defense Waste Processing Facility
Suitable high level and low l e v e l mercury sensors , monitoring the level of mercury c o l l e c t i o n sump, w i l l control t h e operation of t h e pump.
-
Bench-scale Kinetics Study of Mercury Reactions in FGD Liquors
This sensor responds to oxidized mercury levels concentrations from 1 nM to about 10 μM and is relatively insensitive to much higher 100 μM concentrations of other divalent metal ions such .
-
A novel polymer chemodosimeter for the detection of mercury ions: Synthesis and fluorescence “turn‐on” responses of fluorene‐based conjugated polymer with reac...
As far as we know, our polymer chemodosimeter shows lower detection limit of mer- cury ions far beyond the level of most other mercury ions sensors as reported in previous literatures.
-
Design and implementation of high 'G' control law for an unmanned aircraft
The erection mechanism of a vertical gyro is based on Mercury level bubble/ Electrolytic level sensors .
-
Sleep efficiency during sleep studies: results of a prospective study comparing home‐based and in‐hospital polysomnography
Tracheal sounds were recorded via a microphone, and body position by a built-in position sensor ( mercury gauge) with four different levels .
-
Applied Mechatronics
Creating a flame detector, a white-line detector, IR sensors , and a mercury - level switch, and selecting and interfacing a compass.
-
Sleep apnea syndrome in a young cosmopolite urban adult population: risk factors for disease severity
Tracheal sounds were recorded via a microphone and body position was assessed using a built-in position sensor ( mercury gauge) with four different levels .
Indicates content that may require registration and/or purchase.