-
Supplier: Cole-Parmer
Description: • Gauge is ideal for both field and laboratory applications • Measures vacuum from 0 to 12000 microns in seven user-selectable units—microns, psi, inches of mercury (in Hg), Torr, milliTorr, millibars, and Pascals The multi-line LCD features a bar graph that indicates the
- Display Type: Digital
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Pumping Speed: 2.64830508474576 CFM
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other, Vacuum Gauge
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Pumping Speed: 0.8121468926553664 CFM
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other, Vacuum Gauge
-
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Pumping Speed: 0.706214689265536 CFM
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other, Vacuum Gauge
-
Supplier: Vooner FloGard LLC
Description: Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
- Pumping Speed: 2.64830508474576 CFM
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other, Vacuum Gauge
-
Supplier: Cole-Parmer
Description: • Produce up to 25" Hg vacuum or test for pressure leaks • Pumps are sealed and self-lubricated for a long, maintenance-free life • Vacuum gauge is graduated in both centimeters and inches of mercury • Built-in trigger enables you to release vacuum without
- Features: Other
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: excellent long term stability Pressure units mbar, Torr, hPa Automatic switch off or continuous operation Vacuum connection by small flange, G1/4 female thread or screw in hose nozzle Typical Applications Check and setup of vacuum plants Operational control and documentation at
- Vacuum Range: 1.0000000000010354 to 1,200 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Features: Center Back, Gauge, Other, Vacuum
-
Supplier: Cole-Parmer
Description: • Replace mercury manometers for monitoring vacuum systems •
0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second Replace toxic mercury manomaters with these vacuum gauges! Use for monitoring laboratory or - Display Type: Digital
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm.
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Vacuum Gauges and Instruments - Vacuum Research Pirani Sensor, 1 to 1200 mTorr, NW-16 -- GO-68808-38Supplier: Cole-Parmer
Description: the Pirani-type gauge tube enhances stability, as does the unique temperature compensation network. Diaphragm sensor gauges 68808-42 to -46 read vacuum from 1 to 1500 Torr. This compact gauge features a pure silicon diaphragm that can measure liquid or gas pressure as
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Radwell International
Description: SEALED VACUUM GAUGE TUBE, 4MICRONS, MERCURY, RANGE 0-1000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Mercury lbs. 2 295 Fluid lbs. .5 Fl. Oz. 2 Weight lbs. 12 Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure of 400 PSI This manometer is of very rigid construction designed primarily for high line pressure
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Visible calibrated dial On/off indication (except hermetically sealed snap switch models) Adjustable or fixed deadband SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch External switch setpoint adjustments Minimum deadband is obtainable
- Pressure Measurement: Gauge
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm.
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Transcat, Inc.
Description: sealed snap action or hermetically sealed mercury switch. External switch setpoint adjustments. Minimum deadband is obtainable at any point in the range. Pressure Ranges of full vacuum to 8000 psig. UL listed, CSA approved. Many models FM approved. General purpose, weatherproof or
- Pressure Measurement: Gauge
-
Supplier: Gilson Company, Inc.
Description: MA-170 Digital Manometer is a safe, accurate and environmentally friendly alternative for measuring vacuum levels. The gauge is mercury-free and uses an absolute pressure transducer to give instant digital display of applied vacuum from 0-1,000mm Hg. Resolution is 0.1mm.
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Transcat, Inc.
Description: hermetically sealed mercury switch. Product Highlights Visible calibrated dial On/off indication (except hermetically sealed snap switch models) Adjustable or fixed deadband SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch External switch setpoint
- Pressure Measurement: Gauge
-
Supplier: Terra Universal, Inc.
Description: water gauge Includes six manual valves with 3/8” (10 mm) compression fittings Readings from the transfer chamber pressure gauge from 0 to -29 inches of mercury Transfer chamber high vacuum sleeve and interior interlocking shelf included. Labconco's Precise Controlled
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: OMEGA Engineering, Inc.
Description: fittings and hose. Kits with ranges of 500 psi or below include a pneumatic hand pump capable of generating 0 to 500 psi pressure or 0 to 28 inches of mercury vacuum. For ranges of 1000 psi or higher, a 0 to 10,000 psi hydraulic pump is included. The DPG4000 takes the concept of a test
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: CECOR
Description: The CECOR CE10 60/60 and 100/100 gallon are the smallest single-phase electric combination units. The CE10 offers a deep vacuum, generating a suction lift of 17″ of Hg (mercury) or 231″ (6 meters) water. Deep vacuum sucks up sump contents in minutes – contents flow through the
-
Supplier: CECOR
Description: have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump filtered
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning
-
Supplier: CECOR
Description: factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank.
Find Suppliers by Category Top
More Information Top
-
VACUUM PROBLEMS AND TECHNIQUES
MERCURY VACUUM GAUGE INDICATING VACUUM GAUGE ION GAUGE HOT-WIRE VACUUM GAUGE NORMALLY CLOSED VALVE VACUUM VALVE $-IN. INSTRUMENT AND AIR INLET VACUUM VALVE .
-
Vapor pressure and activity of components of melts formed by manganese chloride and chlorides of alkaline-earth metals
The rarefaction produced was measured with a U-shaped sealed mercury vacuum gage connected to the setup directly after the buffer vessel.
-
Neuropeptide Protocols
The pressure is measured by an open-end mercury vacuum gauge (G) and a McLeod manometer (M).
-
Calibration and check of vacuum leaks by the accumulation method
A first-class master compression mercury vacuum gauge 13 (of 0.5-3"102 Pa measuring range) and a control vacuum gauge VT-3 ii are connected to the chamber.
-
A New Vapor Deposition Method to Form Composite Anodes for Solid Oxide Fuel Cells
Both chambers were evacuated separately by two mechanical pumps, and the vacuum inside the chambers was monitored with a mercury vacuum gauge .
-
Slit devolatilization of polymers
The pressure in the flash tank is measured by a mercury vacuum gauge with readings within 1 torr (0.133 kPa).
-
New Method of Testing Vacuum Gauges
The range of measurements of the first-category reference hydrostatic-pressure mercury vacuum gauge used in it is 1–102 Pa.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89592/13994476.pdf?sequence=1
A McLeod mercury vacuum gage was used to measure .
-
Diffusion welding of heaters made of molybdenum disilicide
… 5) quartz tube (vacuum chamber); 6) inductor (from high-frequency current generator); q) packing ring; 8) spring; 9) lid of vacuum chamber (open); 10) air-inlet valve; 11) clamp; 12) vacuum pump VN-1; 13) mercury vacuum gage ; 14) con- necting rod …
Indicates content that may require registration and/or purchase.