-
Supplier: Radwell International
Description: AIR FILTER, NON-PLEATED, MERV 5, 20% EFFICIENCY, 3-10 MICRON, FIBERGLASS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: AIR FILTER, NON-PLEATED, 14 INCH WIDE, 25 INCH LENGTH, MERV 5, FIBERGLASS, 20% EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: HVACQuick.com
Description: 20x20x1 (19.5 x 19.5 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 1 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne
-
-
Supplier: HVACQuick.com
Description: 20x20x1 (19.5 x 19.5 Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 1 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and
-
Supplier: HVACQuick.com
Description: 20x20x1 (19.5 x 19.5 Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 1 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps
-
Supplier: HVACQuick.com
Description: 20x20x1 (19.5 x 19.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria,
-
Supplier: Honeywell International, Inc.
Description: MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM INCLUDES MERV 11 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM
- Length: 20 inch
- Height: 20 inch
- Width / Ring Size: 4 inch
- Features: Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 4″ Refillable Adsorption Module containing 20 lbs. of ZK6 Adsorption Media & MERV 10 Pleated Filter for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 4 inch
- Construction: Filter Mat
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 4″ Refillable Adsorption Module containing 20 lbs. of DCL Activated Carbon & MERV 10 Pleated Filter for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 4 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Envirco
Description: access for replaceable low cost MERV 8 20”x20”x1” pre-filters (2x4 has two pre-filters, 2x2 has one pre-filter) Aluminum filter diffuser screen on RSR filter Highest quality, reliable, high efficiency motorized impeller assembly includes a PSC motor
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
-
Supplier: Envirco
Description: direct connection to the air conditioning supply. Fluorescent Light: Provides illumination with minimal airflow disruption Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.) Finish: Powder coat painted or stainless steel. MERV 8 G4
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Clean Air Products
Description: 7800 FPM (39.62 m/s) Average Nozzle Velocity 1900 CFM (0.9 m3/s) Average (1) 24x24x11.5, 99.97% HEPA Filter (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (1) 2-1/2 Inch Diameter Sprinkler Sleeve Programmable Microprocessor PLC with 0-30 second adjustable run time and
- Door Width: 84 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: m/s) Average Nozzle Velocity 1900 CFM (0.9 m3/s) Average (1) 24x24x11.5, 99.97% HEPA Filter (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (1) 2-1/2 Inch Diameter Sprinkler Sleeve Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10 second
- Door Width: 36 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 116 inch
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Sentry Air Systems, Inc.
Description: chromium Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to
- Airflow: 455 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 7,500 to 17,500 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
Find Suppliers by Category Top
Featured Products Top
-
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
) This is the plastic or metal shell that holds the carbon. It's engineered to: Direct the flow of water or air through the carbon media. Fit standard sizes (like 10-inch or 20-inch cartridge filter housing for water, or specific slots in air purifiers). Have the (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Air Handling Units (AHUs) — Pre-filters and intermediate filters in multi-stage systems Why Choose Harbory Filtration’s Medium (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
, sleet, and ice and most importantly UV radiation. UL Type 3 can offer the solution. Expanding past the UL Type 12 Filter Fan range, 7F.20, 7F.21 and 7F.02, Finder introduces the new UL Type 3R fan versions. Available in 5 different sizes and a wide range of directional (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Finder S.p.A. con unico socio -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
Capillary Flow Porometry for Air Filter Characterization
However, this method does not address Ultra Low Penetration Air (ULPA) filters ( MERV 17 - 20 ) or HEPA filters.
-
http://www.dhs.gov/xlibrary/assets/st/bips10_highperformancedesign.pdf
The increase in the P++ energy target value is assumed to be significant (e.g., 10 – 20%). l Particulate air filters (e.g., MERV 17 - 20 , HEPA) for the make- up air stream to critical zones are in compliance with page …
-
Grainger.com
• Minipleat Air Filter, Without Gasket, Nominal Filter Size 20x20x12, Nominal Height 20 In., Nominal Width 20 In., Nominal Depth 12 In., Filter Efficiency 95 Percent, MERV 14, Air Flow 500 cfm, Initial Resistance 0.50 In. WC, Final Resistance 1.5 …
-
Grainger.com
• Minipleat Air Filter, Without Gasket, Nominal Filter Size 18x20x2, Nominal Height 18 In., Nominal Width 20 In., Nominal Depth 2 In., Filter Efficiency 95 Percent, MERV 14, Air Flow 492 fpm, Initial Resistance 0.35 In. WC, Final Resistance 1 In …
-
Pleated Air Filters - Grainger Industrial Supply
• Minipleat Air Filter, Without Gasket, Nominal Filter Size 20x20x12, Nominal Height 20 In., Nominal Width 20 In., Nominal Depth 12 In., Filter Efficiency 95 Percent, MERV 14, Air Flow 500 cfm, Initial Resistance 0.50 In. WC, Final Resistance 1.5 …
-
AIR HANDLER products - Grainger Industrial Supply
• Minipleat Air Filter, Without Gasket, Nominal Filter Size 20x20x12, Nominal Height 20 In., Nominal Width 20 In., Nominal Depth 12 In., Filter Efficiency 95 Percent, MERV 14, Air Flow 500 cfm, Initial Resistance 0.50 In. WC, Final Resistance 1.5 …
-
Grainger.com
• Air Cleaner Housing, Air Flow (CFM) 2000, MERV 11, Filter Efficiency ( Percent) 65, Filter Rating (Microns) .03, Height (In.) 20 , Width (In.) 25, Depth (In.) 5 .
-
Grainger.com
• Air Cleaner Housing, Air Flow (CFM) 2000, MERV 11, Filter Efficiency ( Percent) 65, Filter Rating (Microns) .03, Height (In.) 20 , Width (In.) 25, Depth (In.) 5 .
-
Grainger.com
• Air Cleaner Housing, Air Flow (CFM) 2000, MERV 11, Filter Efficiency ( Percent) 65, Filter Rating (Microns) .03, Height (In.) 20 , Width (In.) 25, Depth (In.) 5 .
Indicates content that may require registration and/or purchase.