-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER, 22 X 29 X 2 INCH, TRI-PLEAT, MERV 9 EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: HVACQuick.com
Description: 9.75x23.75x1 (Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 1 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and
-
Supplier: HVACQuick.com
Description: 9.75x23.75x1 (Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 1 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps
-
-
Supplier: HVACQuick.com
Description: 9.75x23.75x1 (Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 1 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne
-
Supplier: HVACQuick.com
Description: 9.75x23.75x4 (Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 4 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while
- Efficiency: 45 to 95 %
- Ply: 1-ply
- Construction: Filter Mat
- Features: Other, Pleated, Replaceable Filter Media
-
Supplier: Honeywell International, Inc.
Description: MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM INCLUDES MERV 11 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3
- Length: 20 inch
- Height: 20 inch
- Width / Ring Size: 4 inch
- Features: Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 15 Rigid Cell Filter & 2″ Refillable Adsorption Module which contains 9.8 lbs. of SU Activated Carbon for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 15 Rigid Cell Filter & 2″ Refillable Adsorption Module which contains 9.8 lbs. of PA Activated Carbon for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Clean Air Products
Description: 7800 FPM (39.62 m/s) Average Nozzle Velocity 1900 CFM (0.9 m3/s) Average (1) 24x24x11.5, 99.97% HEPA Filter (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (1) 2-1/2 Inch Diameter Sprinkler Sleeve Programmable Microprocessor PLC with 0-30 second adjustable run
- Door Width: 84 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Camfil Power Systems
Description: filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16)
- Length: 11.4960692 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 158 F
-
Supplier: Clean Air Products
Description: m/s) Average Nozzle Velocity 1900 CFM (0.9 m3/s) Average (1) 24x24x11.5, 99.97% HEPA Filter (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (1) 2-1/2 Inch Diameter Sprinkler Sleeve Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10
- Door Width: 36 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 116 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: Sanding Dust Made Simple The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements,
- Airflow: 5,000 SCFM
- Collector Type: Downdraft Table
- Process: Dry
- Features: Dust Collection System, HEPA / ULPA Filters
Find Suppliers by Category Top
Featured Products Top
-
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
Medium Efficiency Range — M5, M6, F7, F8 (EN 779) / MERV 9–14 High Dust (read more)
Browse Filter Media Datasheets for Harbory Filtration -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
lubrication applications Selected minimum lubrication applications with 470-700 CFM air volume >F9 separation efficiently (filtration) with optional HEPA filter Long service life Quiet operation Easy filter replacement without tools Energy efficient (read more)
Browse Mist Collectors Datasheets for Camfil -
The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast a flexible modular design, available in standard sizes of 4×3, 4×6, and (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries
More Information Top
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: COMPONENTS—FANS, COILS, FILTERS, AND HUMIDIFIERS
Medium-efficiency air filters including MERV 9 , 10, 11 and 12 are used to remove dusts of size 1 to 3 μm such as welding fumes, Legionella bacteria and coal dusts.
-
06.29.06 -- HIV-1 Viral Antigen Yields Improved Through New Manufacturing Process
Air filtered by a MERV 9 rated filter can have 1.5 times as many 3-10 micron particles and 5 times as many 1-3 micron particles as air filtered by an Ultra-Web MERV 13 rated filter.
-
http://www.dhs.gov/xlibrary/assets/st/bips10_highperformancedesign.pdf
Enclosure integrity and make-up air particulate air filters (i.e., MERV 9 - 13) are to be in compliance with ASHRAE Standard 90.1-2010.
-
The Role of Filtration in Maintaining Clean Heat Exchanger Coils
9 ) Equipment with high MERV upstream filters will provide significantly better air quality.
-
Data Center Economizer Contamination and Humidity Study
ASHRAE recommends modest Class II, 40% level, filters (equivalent to a MERV 9 filter rating) in data centers that use minimal outside air .
-
CR4 - Thread: 16 MERV House Air Filters
• #1 "Re: 16 MERV house air filters " by lyn on 06/06/2010 9 :21 AM (score 3 .
-
Reducing indoor residential exposures to outdoor pollutants
In the context of designing a new system, or renovating an old one, putting in MERV 9 -12 filtration should be considered, but almost any forced air system has the capacity to use improved filtration.
Indicates content that may require registration and/or purchase.