Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hitachi High-Tech America
Description: The OE750 and the NEW OE720 are ground-breaking OES metals analyzers. They cover the complete spectrum of elements in metal* with low detection limits and state-of-the-art multi-CMOS technology. Tightening of industry regulations, complex supply chains and increased use of scrap
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid, Trace Elements
- Sample Form: Solid Samples
- Features: Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: distribution and total concentration are displayed in real time on the computer screen. The impact of furnace preparation, alloying practice, feedstock mix, settling time, and similar parameters on melt cleanliness, are easily determined. The effects of routine casting practices (metal level
- Elements Analyzed: Metal / Metalloid
- Sample Form: Solid Samples
-
Supplier: Hitachi High-Tech America
Description: Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid
- Sample Form: Solid Samples
- Features: Specialty / Other
-
-
Supplier: TSI Incorporated
Description: TSI began developing LIBS metals analysis sensors and products in 2008. Since then, our engineers have introduced both desktop and handheld metals analysis tools, the ChemReveal® and ChemLite™ product lines. Both products have met with widespread success in metals production and
- Instrument Technology: Optical / Laser
-
Supplier: TSI Incorporated
Description: ChemLite™ Plus Metals Analyzer measures aluminum, magnesium, titanium, iron, copper and nickel in as little as 1 second. This latest model of ChemLite analyzer features greater sensitivity and more accurate readings, with improved limits of detection. The Green Gun incorporates
- Instrument Technology: Optical / Laser
-
Supplier: Hitachi High-Tech America
Description: SpArcfire is a modern operating software with a state-of-art user interface available across Hitachi High-Tech’s spark optical emission spectrometer (OES) product range. The software is designed to meet the needs of metallurgical experts whilst being intuitive enough to be operated by inexperienced
- Use: Professional
- Source Code: Proprietary
-
Supplier: Evident Scientific
Description: The DELTA Line Rugged, High Performance Handheld XRF See and feel the DELTA difference. Our analyzers are compact and robust from probe to trigger to display, with sophisticated XRF technology that's better, faster, and more responsive. From initial boot-up to the final result, the DELTA is
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Oxford XRF Analyzers for Positive Material Identification Safe and easy to use, these portable handheld Oxford XRF analyzers provide non destructive testing and lab quality results in seconds. Test liquids, soils, powders, alloys, metals, plastics and more. Now able to handle
-
Supplier: Panametrics
Description: Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural gas storage, transmission and custody transfer, carbon dioxide for enhanced
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point
- Electrical Outputs: Analog Current
-
Supplier: Linseis Inc.
Description: The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all TMA
- Temperature Range: -150 to 1,500 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
-
Supplier: ValueTronics International, Inc.
Description: The TTC-2000 is an analyzer from Acterna. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ABB Measurement & Analytics
Description: This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment. The
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: ABB Measurement & Analytics
Description: dryer to automatically remove and eliminate effects due to changing moisture in the sample gas flow and a metal oxide scrubber to automatically provide a chemical zero periodically to eliminate the need for “zero gas”. As with all LGR analyzers, the Nitrogen Dioxide Analyzer may
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: ValueTronics International, Inc.
Description: The FIREBERD MC6000 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for
-
Supplier: Linseis Inc.
Description: The design of the TMA PT1600 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to performing a variety of Thermomechanical experiments, on an array of sample shapes and sizes, over a wide temperature range, to meet all TMA needs.
- Temperature Range: 20 to 1,600 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
-
Supplier: LECO Corporation
Description: LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion
- Elements Analyzed: Carbon (C), Sulfur (S)
- Analysis Method / Detection Technology: Dry Combustion Analysis, Infrared Detector (IR Cell)
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Minerals / Ores, Refractory / Ceramic Material
-
Supplier: ABB Measurement & Analytics
Description: liquid metal to flow through the porous filter disc. Building a database allows to determine the variation of metal cleanliness found at a specific location. The database is used as a comparison or reference, thus providing a footprint of the process. The results for metal
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Metal / Metalloid
-
Supplier: Hach
Description: The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias measurements are
- ISE Range: 0.1 to 10 ppm
- Features and Functionality: Built-in or Self-calibration
- User Controls: Digital Front Panel
- Features: Measures pH
-
Supplier: Siemens EDA
Description: program available for deployment and customization Support for Mentor Embedded Linux, other Linux, Nucleus, other RTOS, and bare metal. Technology Options Sourcery Analyzer is available in the following Mentor Embedded technologies: Software insight and performance analysis
-
Supplier: Micromeritics
Description: as well as after a period of use. The ChemiSorb HTP is a fully-automated high-throughput chemisorption analyzer that determines the percent metal dispersion, active metal surface area, size of active particles, and surface acidity of catalyst materials. A major advantage of this
- Measurement Type: Composition, Size
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Features: Other, Specialty / Other
-
Supplier: Quantachrome Instruments
Description: This analyzer is unrivalled in catalyst characterization capability: one moment it’s a rapid surface area and pore size analyzer, the next it is measuring active metal area and dispersion, and even temperature programmed analyses. The mass spectrometer option is truly unique and
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Measurement Type: Size
-
Supplier: Micromeritics
Description: The MA-1040 Magnetic Analyzer detects and measures low levels of metallic iron content in sample materials. Whether it be ultra high-purity glass used in the manufacture of fiber optics or plastic used to produce insulation for electrical wires, knowing the concentration of metallic iron in
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Hitachi High-Tech America
Description: The new EA1400 benchtop XRF analyzer has speed, accuracy and versatility at its core. With an ultra-sensitive SDD detector, large sample chamber and optimized X-ray detector arrangement, it can be used for a range of applications and is ideal for RoHS regulatory screening. Rapid RoHS analysis
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid
- Features: Other, Specialty / Other
- Sample Form: Solid Samples
-
Supplier: Xenemetrix Ltd.
Description: X-PMA Precious Metals EDXRF Spectrometer fast, accurate, easy to use XRF is a non-destructive analytical technique that can rapidly and easily identify and determine the presence of various elements such as gold, platinum, silver and other precious metals present in solid, powdered and
- Remote Interface: Application Software Included, Computer Interface
- Detector Window: Be Window
- Special Features: Cooled Detector
- User Interface: Digital Front Panel
-
Supplier: Bacharach, Inc.
Description: sturdy metal gas and draft connectors, rugged construction, simple operation and quick, cost-effective maintenance, the PCA®3 is the workhorse of the industry. *Note: The PCA®3 calculates CO2 value based upon other measured values during the combustion process. It does not measure CO2
- Operating Temperature: 32 to 212 F
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Sulfur Dioxide (SO2)
- Display: Digital
-
Supplier: Evident Scientific
Description: DELTA Classic Combining a SiPIN detector with a 4W optimized gold (Au) or tantalum (Ta) X-ray tube, our DELTA Classic is a high tech, flexible analyzer for typical XRF analysis for measuring titanium (Ti) through Sb. The DELTA Classic model for Alloys & Metals Analysis is referred to
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Micromeritics
Description: The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Process Sensing Technologies USA
Description: Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines Michell’s
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: Fairbanks Scales, Inc.
Description: The IM 9500 uses industry standard near-infrared transmission to analyze samples, but innovates with use of Single Block Optics.The monochromator is machined from a single block of metal, with a rigidity of structure not available in other instruments. This makes the IM 9500 instrument more
- Variables Measured: Moisture Content
-
Supplier: Haida International Equipment Co., Ltd.
Description: The X-ray fluorescence spectrometer is a high-end product in the X-ray Rohs Analyzer series. Rohs Analyzer can meet the EU RoHS standards, electronic products pollution management measures, halogen-free testing and other related instructions testing requirements and precious
- Response Time: 120 seconds
- Detection Limit: 1 ppm
- Remote Interface: Application Software Included
- Special Features: Cooled Detector, Microscope
-
Supplier: Evident Scientific
Description: performance; our advanced 3-beam (kV-mA-filter settings) method and the latest in detector technology - an innovative, large area Silicon Drift Detector (SDD), used and tested extensively in high-end laboratory based instrumentation. Use it as your primary XRF analyzer, your lab XRF back up,
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: KRÜSS Scientific
Description: The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don’t require a high degree of
- Test Media: Adhesives / Coatings, Ceramics / Glass, Metals, Polymers (Plastics, Elastomers), Pulp / Paper, Wood / Wood Product
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: Emerson Automation Solutions – Rosemount
Description: SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor. REAGENT BASED; measures true total chlorine FIVE GALLONS OF REAGENT lasts two months LOW SAMPLE FLOW (about 15 mL/min) means little waste NO METAL WETTED PARTS; ideal for seawater The Model TCL is a sample conditioning
- Response Time: 420 seconds
- Operating Temperature Range: 32 to 131 F
- Sample Type: Aqueous
- Electrode Type: Chlorine (Cl2)
-
Supplier: Micromeritics
Description: Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: KRÜSS Scientific
Description: In the Flexible Liquid configuration, the MSA Mobile Surface Analyzer carries out automated contact angle measurements between freely selectable liquids on solid samples. The focus lies on non-destructive analysis with formulations such as inks, coatings, or adhesives, to evaluate their
- Test Media: Adhesives / Coatings, Ceramics / Glass, Metals, Polymers (Plastics, Elastomers), Pulp / Paper, Wood / Wood Product
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
Find Suppliers by Category Top
Featured Products Top
-
Check 2000 Series of portable ferrous analyzers offer accuracy and convenience for total ferrous measurement of in-service lubricating oil and grease. Fast and easy to use samples are analyzed in less than 30 seconds. Small sample volumes of just 1 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Traditionally, photometric methods are used to determine the concentration of a specific metal in a process stream. However, metal interferences in photometric methods pose significant challenges, leading to inaccurate readings of target analytes. Online X-ray fluorescence (XRF) is a powerful (read more)
Browse Elemental Analyzers Datasheets for Metrohm USA, Inc. -
heavy metals Good electrode performance, long life,stable and reliable, easy to maintain Low cost of use, low cost of actual consumables, less consumption, safe and non-toxic High detection accuracy, optimized algorithm design, detection accuracy better than 1ppb (read more)
Browse Water Quality Testing Instruments Datasheets for Electro Optical Components, Inc. -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of Mexico reached out to a reliability services provider in Louisiana to seek a solution to improving their oil analysis program. The major challenge was to select a portable, solvent free oil testing device that could measure abnormal metals, viscosity, oil chemistry, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
spectrometer that meets military shock and vibration and environmental test standards. The analyzer can be placed in the toughest remote locations around the globe, while still maintaining the laboratory grade accuracy and sensitivity needed for aerospace engine test requirements. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, also known as open pit, mining which is common for some of the major ores, to underground mining, which is common in different areas of the world. Mines extracting precious metals such as gold, lead, silver, coal, iron, etc. have interest in on-site oil analysis because those metals can show (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
four automated MicroLab tests provide a complete look at equipment and oil condition. Mechanical condition parameters indicate potential equipment failure: - Wear metal analysis - Contamination (glycol, dirt, water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
check for those common contaminants, along with tests to determine oil viscosity, and wear metals. Infrared spectroscopy Infrared Spectroscopy is a great technique for detecting organic contaminants, water, and oil degradation products in a used oil sample. One measurement gives a (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Moisture Analyzer Assists Liquid Metal Battery Maker
Edgetech Instruments provides Ambri, a manufacturer of innovative liquid metal batteries located in Marlborough MA, with the PPM 1 Trace Moisture Analyzer from their facility in neighboring Hudson, MA. The PPM 1 sensor utilizes a proprietary P205 (phosphorous pentoxide) technology to provide
-
Importance of Having an Oxygen Analyzer in your Metal 3D Printing Process
Why it is important to have an oxygen analyzer in your metal 3D printing process?
-
Portable Trace Oxygen Analyzer Measures Weld Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
-
Portable Trace Oxygen Analyzer Measures Welding Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
-
3 Ways the Rock-solid Handheld X-MET XRF Analyzer Delivers Rapid ROI
Meeting regulations, controlling quality, sorting scrap, conducting safety inspection, verifying precious metals, screening soil for contamination ...even conducting archaeometry and detecting art fakes. The list of objectives our star handheld XRF analyzer helps organizations meet is pretty long.
-
Wear Metal Analysis on Polyolester Base Aviation Turbine Oil - Developing a Calibration on the Spectroil Analyzer for Improved Response
Synthetic Polyol Ester fluids are the fluids of choice to lubricate aircraft gas turbine engines used in commercial and military service requiring MIL-PRF-23699F-STD level performance. It also is used for aircraft-type gas turbine engines in industrial or marine service applications.
-
Edgetech Instruments Inc. Moisture Analyzers Assist Innovative Liquid Metal Battery Maker Ambri Inc.
Ambri Inc. is developing an electricity storage solution that will change the way electric grids are operated worldwide.
-
5 Reasons Why Our Customers Choose Hitachi Stationary OES Analyzers
Metal manufacturers across the globe rely on Optical emission spectrometry (OES) in production control throughout the melting process. The exact chemical composition or the melt recipe of the alloy being manufactured needs to be checked throughout the process to ensure the quality of the finished
More Information Top
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/2597/PhD%20Final%20version%2c%20Ligang%20Dao.docx?sequence=1
The spade was used to mix and compress the exposed soil, and its metal concentrations were analyzed in situ using an Innov-X Alpha Series 6500 portable XRF metal analyzer .
-
Microanalyzer for biomonitoring lead (Pb) in blood and urine
In response to the growing need for a metal analyzer capable of on-site, real-time monitoring of trace toxic metals in individuals, we developed a portable microanalyzer based on flow-injection/stripping voltammetry (ASV), and vali- dated the system using rat blood …
-
Radioactive scrap metal (RSM) inventory & tracking system and prototype RSM field survey
The SS were easily identified by a portable x-ray fluorescence (XRF) metal analyzer whereas most of the remaining items fell into categories of questionablereadings, rusted carbon steel, and mixed metals.
-
Annual Meeting Technical Program
Designed for stability, reliability, and perfor· mances, ARL Models 2460 and 3460 Metals Analyzers provide cost effective analysis and turn·key operations.
-
Spatial and temporal variations in copper speciation in San Diego Bay
dependently set up to measure hydrocarbon and chlorophyll fluorescence, an automated trace met- al analyzer (TMA), and an RD Instruments Work- horse acoustic doppler current profiler.
-
Identification and mapping of heavy metal pollution in soils of a sports ground in Galway City, Ireland, using a portable XRF analyser and GIS
Modern field-portable X-ray fluorescence (PXRF) metal analysers enable researchers to determine in- situ metal concentrations both rapidly and easily, and is therefore an ideal approach for the assessment of metal-contaminated soil (Kalnicky and Singhvi 2001).
-
Analytical Breakdown of Micro Inclusions in Aluminum and its Relevant Alloys by Applying Standard Inclusion Analysis
Advantages of Thermo Scientific™ ARL iSpark™ Series Metals Analyzer .
-
Application of the Thermo Scientific ARL iSpark Metal Analyzers to Understand the Micro Inclusions in Steel
Application of the Thermo Scientific ARL iSpark Metal Analyzers to Understand the Micro Inclusions in Steel .
Indicates content that may require registration and/or purchase.