-
Supplier: Pelonis Technologies, Inc.
Description: RoHS compliant metal axial fan impellers. Sizes from 260mm (10.2") to 800mm (31.5"). All metal construction. Custom sizes available.
- Thickness: 17.7 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,120X120X38MM,230VAC METAL IMPELLER
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,92X92X38MM,115VAC METAL IMPELLER, HI TEMP
-
-
Supplier: Mechatronics Fan Group
Description: Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; metal
- Maximum Air Flow: 255 SCFM
- Maximum Static Pressure: 0.5 in H2O
- Maximum Sound Level: 61 dbA
- Operating Current: 0.25 to 0.51 amps
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis of the
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Chicago Blower Corporation
Description: multitude of standard models, custom Chicago fans can be fabricated to meet unique requirements, including alternate plastic resin formulations and exotic metal high-pressure impellers.
- Air Flow Rate: 68,000 SCFM
- Static Pressure: 409.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
-
Supplier: Mechatronics Fan Group
Description: Size: (225 X 225 x 80 mm) 8.86 x 8.86 x 3.15 inches Features: metal frame and impeller; Class F insulation; -20°C ~ 70°C operating temperature range; high-temp bearing lubricant Operating Voltage (VAC): 115 or 230 Bearing Option: motor quality ball bearings Motor: capacitor start
- Maximum Air Flow: 625 SCFM
- Maximum Static Pressure: 0.81 in H2O
- Maximum Sound Level: 61 dbA
- Operating Current: 0.37 to 0.88 amps
-
Supplier: Allied Electronics, Inc.
Description: Intake Over Struts Rotational Direction CW Looking at Rotor Metal Fan Housing Fiberglass Reinforced Plastic PA Impeller Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm or 24 AWG, TR 64, 12.2 In. (310 mm) Leads
-
Supplier: Allied Electronics, Inc.
Description: Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin
-
Supplier: Allied Electronics, Inc.
Description: Features: DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Air Exhaust Over Struts, Rotational Direction CCW Looking at Rotor Metal Fan Housing and
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body
- Maximum Air Flow: 81.8 to 100 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 48 watts
- Casing / Enclosure Dimension: 6.9291376 inch
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 76,000 h metal
- Maximum Air Flow: 219.5 to 254.8 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 95 watts
- Casing / Enclosure Dimension: 11.4566991 inch
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 56,000 h metal
- Maximum Air Flow: 172.5 to 195.4 SCFM
- Motor Voltage: 115 volts
- Nominal Power: 81 watts
- Casing / Enclosure Dimension: 9.1732333 inch
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 5,500 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 4,650 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 3,400 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 2,900 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: State Safety & Compliance
Description: "For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller Metal Connection Terminal Block, 18AWG Motor Capacitor drive, impedance and thermally protected
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller Metal Connection Terminal Block, 18AWG Motor Capacitor drive, impedance and thermally protected
-
Supplier: Allegro Industries
Description: For very large confined spaces this large, 16"axial blower delivers high output for drawing or pushing air. The durable and tough metal housing holds a 6 blade impeller. It is designed for easy stacking for multiple blower use.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 23 5/8”l x 12 3/4”h -Motorized impeller type blower with (1) 100w, 110V, 1.0 FLA motor & electronic speed control
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module Unit (Roomside Replacable housing) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -Motorized impeller type blower with (1) 160W, 110V, 1.8 FLA motor & electronic speed control
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, including airflow data, power requirements, and sound data. The Rosenberg and Ecofit product lines include radial fans with backward curved or forward curved motorized impellers, large axial fans, small (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction. The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
principle: converting rotational energy into airflow and pressure. The process begins when a motor drives an impeller (wheel), causing its blades to rotate. This rotation draws air axially into the center of the impeller. From Impeller to Volute: Converting Velocity to Pressure As air (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
UOM - Each -- 9515" title="16" Axial Blowers - Standard > UOM - Each -- 9515"/>