Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: This specification covers two types of metal polishes in the form of a liquid or a paste.

  • Description: This specification covers a metal polish in the form of a liquid or paste.

  • Description: This specification covers a polishing compound for aircraft metals in the form of a liquid or paste.

  • Description: important variables in producing highly decorative metal finishes. Leonhardt provides both robotic polishing and hand buffing of metal components, ensuring chrome plating and other metal finishing processes produce the color and/or shine that is intended for decorative

    • Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance

  • Description: Peridot offers electro-polishing for stainless steel and titanium. We are also capable of tumble-burnishing, hand buffing/polishing and centrifugal high speed finishing.

    • Industry Served: Aerospace, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
    • Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Research & Development

  • Description: Many production parts manufactured for our customers at Protomatic require polished finishes, especially those for medical applications. We can polish with magnetic rotary systems or with high speed buffing brushes on both internal and external surfaces.

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping
    • Materials: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory)
    • Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing

  • Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Chemically Accelerated / Isotropic (ISF), Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory)
    • Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, On-site / Field Work, Process Selection / Design Assistance, Refinishing, Research & Development

  • Supplier: Jergens, Inc.

    Description: Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Steel Finish: Polished

    • Knob Type: Ball Knob
    • Features: Choice of Colors and/or Finishes, Other
    • Knob Material: Metal

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Steel / Metal Mills
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
    • Features: Midwest US Only, North America, United States Only

  • Description: Ra0.02um after polishing, and within Ra0.4-Ra0.6 under general polishing state; We can add arcs, grooves, threads and other structures internally; Contact us for more information on structure or accuracy. All tolerances can be improved upon depending on the size, shape & geometry of

    • Thermal Conductivity: 2.5 to 3 W/m-K
    • Coeff. of Thermal Expansion (CTE): 11 µm/m-C
    • Features: Specialty Ceramic
    • Specialty Ceramic Type: Zirconia

  • Description: The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials

    • Power: 20 HP
    • AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC
    • Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing

  • Description: The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP16 can lap or polish a wide range of materials to

    • Power: 11 HP
    • AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC
    • Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing

  • Description: This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to metals or to other metallized ceramics by means of brazing or soldering. Included in

  • Description: This specification covers requirements for powdered refractory metal coatings produced with or without additives. These coatings are applied to ceramic bodies in order to join ceramic bodies to metals or to other metallized ceramics by means of brazing or soldering. Included in

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: MIG and TIG welding Spot welding Hardware insertion Heat treating Turning Tapping Grinding Polishing Assembly Stamping Sheet Metal Fabrication and Custom Metal Applications Hendrick’s flexibility, experience and capabilities allow us to produce a variety of components — from

    • Services: Assembly, Design Assistance, Production, Prototype, Short Run
    • Capabilities: Bending / Forming, CNC Fabrication, Hardware / Fasteners, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
    • Materials: Ferrous Metals, Nonferrous Metals
    • Features: Midwest US Only, North America, Northeast US Only, United States Only

  • Description: MIG and TIG welding Spot welding Hardware insertion Heat treating Turning Tapping Grinding Polishing Assembly Stamping Sheet Metal Fabrication and Custom Metal Applications Hendrick’s flexibility, experience and capabilities allow us to produce a variety of components — from

    • Processes: Assembly, Coating, Cutting, Finishing, Specialty / Other
    • Applications: Building Materials, Sheet / Film, Wire Cloth / Screen
    • Materials: Metal
    • Features: Midwest US Only, North America, Northeast US Only, United States Only

  • Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: This specification covers the materials commercially known as gold bronze, pale gold bronze, and rich gold bronze powders. The gold bronze powder shall be made from new ingot metals, shall consist of fine polished flakes containing the prescribed percentage of fatty or oily matter

  • Description: applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether

    • Temperature: -454 to 1,472 F
    • Pressure: 0 to 36,259.20983929925 psi
    • Outside Diameter: 0.5118113 to 177.16545 inch
    • Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Piping and Valves, Vacuum Application

  • Description: Hendrick Manufacturing Perforated Metal Processes Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and

    • Hole Size: 0.02 to 6 inch
    • Applications: Agricultural, Building and Construction, Fluid Filtration, Industrial Safety, Material Handling, Screening, Sieve / Bulk Material Classification
    • Metal: Copper / Brass / Bronze, Stainless Steel, Steel
    • Hole Shape: Decorative, Diamond, Hexagonal, Round, Slotted / Rectangular, Square, Triangular

  • Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Turning
    • Materials: Aluminum, Brass
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: JETSEAL, Inc.

    Description: JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in

    • Temperature: -320 to 1,400 F
    • Pressure: 60,000 psi
    • Outside Diameter: 0.024 to 20.34 inch
    • Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application

  • Description: sealing of ceramic and metal is a special process method, namely metallization method: first, firmly adhere a layer of metal film on the ceramic surface, so as to realize the welding of ceramic and metal. In addition, the special glass solder can directly realize the welding of

    • Material Type: Alumina / Aluminum Oxide
    • Applications: Electrical / HV Parts

  • Description: Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F Standards Molydisulfide

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Stripping / Coating Removal, Ultrasonic Cleaning
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Wood
    • Industry Served: Automotive, Castings / Cast Metal, Energy / Utilities, Machine Tools, Military Specification, OEM / Industrial, Steel / Metal Mills

  • Description: PA&E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Electropolishing, Pressure / Spray Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Description: We can buff and polish to meet your surface finish requirements

    • Industry Served: Aerospace, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Honing / Superfinishing, Peening, Sanding / Grinding
    • Additional Services / Processes: New / OEM Parts, Refinishing

  • Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder

    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Electropolishing, Sanding / Grinding
    • Features: East Asia / Pacific Only, North America, Northwest US Only, United States Only
    • Additional Services / Processes: New / OEM Parts

  • Description: metal is free from porosity. Slag is easily and completely removed without secondary film which means less cleaning, grinding and polishing time. This electrode has good out-of-position characteristics. All-State® 308L was developed for welding 304L. This electrode deposits a maximum

    • Tensile Strength (UTS): 95,000 psi
    • Elongation: 50 %
    • Joining Process / Product Form: Solid Wire
    • Welding Filler Types: Steel - Stainless

  • Description: This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. The coarse and fine aggregates shall consist of hard, tough, durable pieces of steel slag, and shall be processed, as necessary, by crushing or screening, or both, and

  • Supplier: CRC Chrome

    Description: CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts Increase Life of New Parts Corrosion Protection Abrasion Resistance Excellent Release Properties on

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Mirror Finishing
    • Features: North America, Northeast US Only, United States Only

  • Description: finish of a metal such as stainless steel, nickel, aluminum and hastelloy, leaving a smoother and more reflective surface. The benefit of electropolishing is that it delivers a smoother, more reflective surface that reduces product adhesion and improves surface cleanability. Perhaps more

    • Industry Served: Aerospace, Chemical / Material Processing, Food & Beverage, Marine, Military Specification, Oil & Gas, Pipes / Piping
    • Materials: Aluminum, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Electropolishing
    • Features: North America, Southern US Only, United States Only

  • Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL,

    • Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Peening, Sanding / Grinding
    • Additional Services / Processes: Corrosion Inhibitors, Refinishing, Research & Development

  • Description: are based on his original research. Today, ChemArt utilizes that same critical understanding of the imaging process and entrepreneurial spirit to manufacture critical metal parts with the PCM process. Typical products created from the PCM process are delivered to a vast number of industries

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Electropolishing, Mirror Finishing
    • Additional Services / Processes: New / OEM Parts, Process Selection / Design Assistance, Refinishing, Research & Development


Conduct Research Top

  • Metal Polishing in a World of 3D Printed Parts
    Some Considerations for Custom Metal Polishing Long before 3D printing arrived on the scene
  • Polishing Metal Parts for 3D Printed Medical Devices
    The development of 3D printing technology has had nothing short of a revolutionary impact on the medical device industry, opening up unlimited new possibilities in product design and mass customization. However, there is an interesting twist - the need for polishing metal parts - in some
  • Vibratory Polishing vs. Electropolishing
    As companies examine ways to enhance their metal parts, they will be able to choose from a variety of metal finishing treatments, including vibratory polishing and electropolishing. Each process utilizes different methods to polish parts. They also provide varying results. Wondering whether you
  • Polishing and deburring: Robots simply do it better!
    What do metal castings, products made from composite materials, and brake disc blanks have in common? When all of the above items are machined, any sharp edges, burrs, fraying or chips produced during the manufacturing process need to have the edges smoothed and chips removed in a deburring process
  • The Big Three in Metal Marking - Applications for Etching, Polishing and Annealing (.pdf)
    Today nearly every industry has a need for permanent metal marking. Whether it's marking tools with serial numbers, medical devices with logos or even producing architectural signage that calls for a sleek look on metal surfaces, businesses are in need of metal marking solutions. The FiberMark
  • Composites & Metals: Complementary 3D Printing
    Complex parts can be manufactured more efficiently via metal 3D printing - while all parts require design for manufacturing, metal 3D printing opens the door for more streamlined and optimized metal parts.Traditional metal fabrication processes like tapping, polishing, or machining go hand in hand
  • Metal Finishing to Prevent Corrosion of Precision Parts
    a smooth surface finish - which is often measured by Ra or RMS, two distinct but related terms - we at Metal Cutting Corporation are highly experienced in polishing or lapping to reach specified degrees of smoothness. Similarly, for parts that need to "mate" with each other and therefore require
  • Challenges in Infrared Imaging: Low Emissivities of Hot Gases, Metals, and Metallic Cavities
    . First, hot gases are studied, which - depending on the so called optical depth - may have e-values well below 0.01. Second, polished metals are important in practical work. Using the same specimen, e-changes occur when shifting from SW to LW camera systems. In order to better deal
  • Canadian Library Wows with Intricate Metal Composite and Glass Facade Enhanced with Lumiflon FEVE
    a coating system that is hyper-durable and long-lasting in the face of UV radiation and other elemental deterrents without sacrificing a polished appearance.
  • Electropolishing Improves Lead Screw Surface Quality
    An electrochemical process which polishes a metal surface by removing a microscopic amount of material from the work piece. This process prepares metals for plating, anodizing or conversion coating and improves surfaces for use in sterilization.
  • Removal of Chemically Emulsified Oil
    This treatment sequence requires a reaction tank and a pH adjustment tank. The salts and polymers that break the emulsions are added to the tank by means of metering pumps and mixed with mechanical mixers, or injected in line prior to the tank and the pump, using the pump as the mixer. Metals can
  • Silicon Nitride Ceramic Weld Location Pins for use in Resistance Welding
    Innovacera manufactures Silicon Nitride (Si3N4) Ceramic weld location and control pins for use in resistance welding. These are used in the metal forming industry to allow precise welding of nuts to sheet metal. Due to ceramic's high hardness and durability, metal can't compete
  • Semi F19-0185 and Quality Assurance for the Semiconductor Industry: Electropolishing Makes the Grade
    Among the most demanding surface finish requirements of any industry, the specifications, standards and quality assurance processes that cover components used by the semiconductor industry impose metal finishing criteria that leave nothing to chance. Stainless steel tubing and other components
  • Manual Laser Micro-Welding Systems are an Alternative to Traditional GTA Welding!
    technologies is the use of manual laser micro-welding systems as an alternative to traditional microscope GTA welding. Laser is an acronym for "Light Amplification by the Stimulated Emission of Radiation." This technology produces a sharply focused beam of hot light that melts a very small area of metal

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • PARTICULATE EMISSION ABATEMENT FOR KRAKOW BOILERHOUSES
    The process of upgrading the manufacturing process involved a major collaborative effort that included the following tasks: (1) development of modular designs using CAD/CAM techniques, (2) technology transfer adapted to Polish metal sizes and specifications , (3) developing fixtures to standardize component parts …
  • Heavy metals contamination in road dust in Delhi city, India
    While comparing with heavy metal limits specified by the Polish legislation for resi- dential areas, the values in this study exceeded the per- mitted limit, except for Ni and Zn.