Products/Services for Metal Tank Mercury Arc Rectifiers
-
Rectifiers - (420 companies)Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal with a net value greater than zero volts, a process otherwise known as rectification. The essential... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Storage Tanks and Process Tanks - (1652 companies)...excellent corrosion resistant properties. In some cases, fiberglass is used along with the plastic in the body material of the tank. Galvanized steel is cold rolled steel that has been surface treated with a layer of zinc. Stainless steel is a type of metal... -
Capacitors - (1510 companies)...disconnection from source; works like a temporary battery. Charged devices, flashbulbs, volatile memory, automotive. Power conditioning. Smooths rectifier output by passing AC power and storing DC, providing "clean" power. Power supplies, automotive... -
Arc and Resistance Welding Equipment - (246 companies)Arc Welding (FCAW), Gas Metal Arc Welding (GMAW), Multi-process, Orbital / Tube Arc Welding, Plasma arc welding, Flash welding, Projection welding, Resistance seam welding, Spot welding, Shielded Metal Arc Welding (SMAW), stud arc welding, Submerged...
-
Power Rectifiers - (257 companies)Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power...
-
Transformers - (2124 companies)...the coils are separated by a medium such as air, water, or metal. The primary coil is typically connected to an alternating current (AC) power supply. When voltage is applied to the primary coil, it creates an electromagnetic field and induces a voltage...
-
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
-
Silicon Controlled Rectifiers (SCR) - (194 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Spray Tanks and Cups - (49 companies)...and polyurethanes. Metal spray tanks and spray cups are made of forged aluminum, stainless steel, or galvanized steel. They are often galvanized or polished electrostatically. Plastic spray tanks and spray cups are made of high-density density polyethylene, acetal...
Product News
-
BinMaster, Inc.
Mercury-Free Tilt Switch by BinMaster BinMaster's BM-TSM tilt switch mounts on the top of a bin. It activates an alarm when material rises and tilts the switching mechanism 15 or more. The shaft of the tilt switch is custom-made in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot. (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Golden Collar Technology Co., Ltd .
ptfe lined tank PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency. Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more) -
Electro Optical Components, Inc.
Versatile Precision Micro Arc Welding Machine With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of industries. The Lampert Fine Welding Principle. The welding process with Lampert precision welding machines is largely automatic, which allows the welding process to be carried out very easily and reproducibly. After the operator has made the basic settings on the welding machine... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
Nexperia B.V.
Schottky rectifiers in CFP Ideal for automotive, industrial, consumer and computing applications, our Schottky rectifier portfolio in CFP (Clip Flat Power) packages meets the challenging demands of efficient and space-saving designs. Clipbonded FlatPower (CFP) packages with high power capabilities offer a true alternative to SMA / SMB / SMC, with better thermal performance, on a given footprint. (read more)Browse Diodes Datasheets for Nexperia B.V. -
FCL Components America
Maximize Miniaturization with Arc Extinguishing Ever since Tesla and Edison crossed their 'AC / DC sabres ', flipping a switch of a power circuit introduced a shocking risk: arcing. Arcing, both inventors learned later, is caused when the potential difference (measured in volts) between poles causes the air between them to heat up so extremely that it turns into a plasma. In other ominous words: the insulator becomes a conductor. When switching the power on, this added conductivity is not the biggest deal. You want electrons to move from one... (read more)Browse Solid State Relays Datasheets for FCL Components America -
Inductotherm Group
Consarc® Vacuum Arc Remelting Inductotherm Group companies manufacture Consarc (R) Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls with a robust custom design to optimize ease operation and reproducibility. These furnaces maintain optimum melting conditions with their automated system control. In using the automated system control... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
MP Metal Products
Arc-shaped 16-gauge cold rolled steel channel 16-gauge (~1.5 mm thick) strikes a balance between formability and strength. Cold rolled for tighter tolerances, better surface finish, and added strength from work hardening. Ideal for both structural and decorative applications. O-109. O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
Hamilton Company
Arc Wi 2G Sensor Adapter The Arc TM Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Nexperia B.V.
Nexperia's Power Rectifier Webinar Series You are invited to the second session of Nexperia 's Power Rectifier Webinar Series on June 14th, 10:00AM CET and 5:00PM CET, where Nexperia will explain the importance of the power rectifier in switching applications, like a DCDC converter. Nexperia will help you to understand how essential the reverse recovery effect in switching applications is and how rectifier are contributing to the power losses. Therefore, Nexperia will demonstrate and characterize different rectifier, like Planar... (read more)Browse Diodes Datasheets for Nexperia B.V.
-
Railroad Electrification Energy Conversion and Transmission Costs
Metal - tank mercury - arc rectifiers are provided for conversion.
-
The mercury-arc rectifier and supply to electric railways
In Europe, metal - tank , mercury - arc rectifier sub- stations were used in Switzerland as early as 1915, but they were ofonly 240 k W capacity.
-
Improvements in Mercury Arc Rectifiers
Since iron is the only inexpensive metal that does Since the pressure at which this pump starts is well not react with mercury, metal tank mercury arc below the maximum back pressure against which the rectifiers are constructed of steel; this, together…
-
Variable frequency drives-technology and applications
Several significant inventions in pre-power semiconductor era are: Graetz's diode bridge rectifier (1897), Hewitt's glass-bulb rectifier (1900), Schaefer's metal - tank rectifier (1911), Alexanderson's mercury - arc inverter (1922), Hull's thyratron tube (1926), and Slepian's ignitron tube (1933).
-
Electronics in Industry
This war application of industrial electronics and such others as the tank mercury - arc rectifier , automatic con- trols, X-ray examination of metals , and induction heat- ing will be covered in detail in later sessions of this conference.
-
dc Power Transmission: Mercury-Arc to Thyristor HVdc Valves [History]
Due to continuing improvements, by the mid 1930s, mercury - arc recti- fiers were available in many designs, broadly classified under two catego- ries: 1) sealed glass envelope for small- er ratings and 2) steel tanks with metal cooling jackets and vacuum pumps…
-
Application of electron tubes in industry
) : The authors point out that in order that a mercury arc rectifier may be capable of operating as an inverter, it is essential that the anodes have a short deionization time. .... Large size metal tank rectifiers equipped with control grids, and having an estimated deionization time of 250 microseconds or less, have been in operation for a number of years.
-
Ratings of industrial electronic tubes
) : The authors point out that in order that a mercury arc rectifier may be capable of operating as an inverter, it is essential that the anodes have a short deionization time. .... Large size metal tank rectifiers equipped with control grids, and having an estimated deionization time of 250 microseconds or less, have been in operation for a number of years.
-
The “ignitron” type of inverter
) : The authors point out that in order that a mercury arc rectifier may be capable of operating as an inverter, it is essential that the anodes have a short deionization time. .... Large size metal tank rectifiers equipped with control grids, and having an estimated deionization time of 250 microseconds or less, have been in operation for a number of years.
-
Power electronics-a technology review
The history of power electronics began with the introduction of the glass bulb mercury arc rectifier in 1900. .... Gradually, metal tank rectifiers, grid-controlled rectifiers, ignitrons, phanotrons, and thyratrons were introduced.
Indicates content that may require registration and/or purchase.