Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Made from PFA resin, the fluoropolymer with the lowest metal ion content, these test tubes are excellent for trace metal analysis. They are inert, noncontaminating and transparent for easy viewing of contents. They withstand temperature extremes. Repeatedly sterilizable
- Volume: 25 cc
-
Supplier: Accuris
Description: Methods for tensile testing of metals Part 4. Steel tubes
-
Supplier: Cole-Parmer
Description: • Low metal ion content, chemically inert and noncontaminating New test tubes are ideal for trace metal/ICP analysis and applications requiring excellent chemical resistance. PFA has the lowest metal ion content and widest temperature range of any fluoropolymer
- Volume: 50 cc
- Features: Other
-
-
Supplier: Cole-Parmer
Description: • Low metal ion content, chemically inert and noncontaminating New test tubes are ideal for trace metal/ICP analysis and applications requiring excellent chemical resistance. PFA has the lowest metal ion content and widest temperature range of any fluoropolymer
- Volume: 25 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: • Low metal ion content, chemically inert and noncontaminating New test tubes are ideal for trace metal/ICP analysis and applications requiring excellent chemical resistance. PFA has the lowest metal ion content and widest temperature range of any fluoropolymer
- Volume: 20 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: • Low metal ion content, chemically inert and noncontaminating New test tubes are ideal for trace metal/ICP analysis and applications requiring excellent chemical resistance. PFA has the lowest metal ion content and widest temperature range of any fluoropolymer
- Volume: 10 cc
- Features: Other
-
Supplier: HF scientific
Description: accuracy and ease of use and is designed for use with HF scientific heavy metal sensors. Through the use of DNA sensors, a reaction that fluoresces in the presence of a target contaminate substance, such as lead, is measured to determine the concentration of the target heavy metal and
- User Interface: Digital Front Panel
- Display: Digital Readout
- Detector Type: Photomultiplier Tube
- General Features: Portable
-
Supplier: CSA Group
Description: ISO 7539-7:2005 covers procedures for conducting slow strain rate tests for investigating susceptibility of a metal to stress corrosion cracking, including hydrogen-induced failure. The term "metal" as used in this part of ISO 7539 includes alloys. Slow strain rate tests
-
Description: ISO 7539-7:2005 covers procedures for conducting slow strain rate tests for investigating susceptibility of a metal to stress corrosion cracking, including hydrogen-induced failure. The term "metal" as used in this part of ISO 7539 includes alloys. Slow strain rate tests
-
Supplier: Accuris
Description: Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners AMENDMENT 1
-
Supplier: Accuris
Description: Gas cylinders - Design, construction and testing of refillable composite gas cylinders and tubes Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
-
Supplier: Accuris
Description: Gas cylinders \x96 Design, construction and testing of refillable composite gas cylinders and tubes \x96 Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
-
Supplier: diaago
Description: biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure
- Volume: 5 cc
-
Supplier: diaago
Description: biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure
- Volume: 0.5 cc
-
Supplier: diaago
Description: biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure
- Volume: 1 cc
-
Supplier: diaago
Description: biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic substances. 5 packs of 100 (500 tubes total). Features DIN EN ISO 11137 Compliant Sterilization Processes Biological, chemical, heavy metals, BSE/TSE, RNase, DNase, and Cytotoxic free High Pressure
- Volume: 2 cc
-
Description: a fully wrapped tube with a load sharing metal liner and composite reinforcement on both the cylindrical portion and the dome ends. Type 4 - a fully wrapped tube with a non-load sharing liner and composite reinforcement on both the cylindrical portion and the dome ends. The Type
-
Supplier: CSA Group
Description: a fully wrapped tube with a load sharing metal liner and composite reinforcement on both the cylindrical portion and the dome ends. Type 4 - a fully wrapped tube with a non-load sharing liner and composite reinforcement on both the cylindrical portion and the dome ends. The Type
-
Supplier: ASTM International
Description: the thermoelements, permanently enclosed and sealed in a loose fitting metal or ceramic tube. 1.2.4 Type 3-Swaged assemblies in which a refractory insulating powder is compressed around the thermoelements and encased in a thin-walled tube or sheath made of a high melting point
-
Supplier: CSA Group
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner
-
Description: ISO 11119-1:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-1:2012 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for detecting discontinuities in metal pipe and tubing during a volumetric examination using ultrasonic methods. Specific techniques of the ultrasonic method to which this practice applies include pulse-reflection techniques, both contact and non-contact
-
Supplier: CSA Group
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal
-
Description: ISO 11119-2:2012 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. ISO 11119-2:2012 applies to type 3 fully wrapped cylinders or tubes with a load-sharing metal
-
Supplier: ASTM International
Description: ceramics) as the bonding material between the end-plug and the tube. This test method describes the test capabilities and limitations, the test apparatus, test specimen geometries and preparation methods, test procedures (modes, rates, mounting, alignment,
-
Description: three metal electrodes hermetically sealed so that gas mixture and pressure are under control. They are designed to protect apparatus or personnel, or both, from high transient voltages. This standard contains a series of test criteria, test methods and test circuits for
-
Supplier: Taylor Precision Products LP
Description: Features Dishwasher test thermometer in refillable metal case. Temperature range 0°F to 220°F. Mercury filled. Tube in open face armor case made of metal. Individually packaged. Refill tube model 21461-1J sold separately.
-
Supplier: ASTM International
Description: structural properties of the door panel design. 1.2 The static tests are valid for the unit size tested or for smaller units of analogous construction. Extrapolation of test results for units larger than the test specimen are not permitted. 1.3 This standard test method
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and
- Outer Diameter (OD): 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and
- Outer Diameter (OD): 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Beacon Adhesives, Inc.
Description: Glass, Metal & More is a premium permanent glue that’s great for jewelry making, home DIYs and outdoor projects. Glass, Metal & More permanently bonds glass, metal, plastic, mosaic tiles, jewelry, mesh & more. Directions: Use in a well-ventilated area. Surfaces must be clean &
- Substrate Compatibility: Metal
- Features: Other
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and
- Outer Diameter (OD): 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Supplier: Acoustical Solutions, Inc.
Description: it into the opening. SSP Firestop Putty is soft and pliable, even at low temperatures! To reduce waste SSP Firestop Putty tubes are packed in tough, resealable containers that are equally at home in the contractor truck or toolbox.
- Industry: Building / Construction, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Maryland Brush Company, Inc.
Description: Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and
- Outer Diameter (OD): 2 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal
-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance, but
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples (read more)
Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Compression Tube Fittings Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Great Ceramic’s Silicon Carbide Tube is a high-performance ceramic component engineered for use in extremely harsh environments where traditional metals or alumina ceramics fail. Manufactured from high (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Thermal testing has proven that natural convection cooling is not adequate for today’s smaller, high power density enclosures. Heat dissipation by forced convection (fan cooling) is the most frequently used method of cooling. Forced air-cooling systems can provide heat transfer rates (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
High End Process Monitoring for Metal Forming and Sheet Metal Forming X7 The X7 is an in-process monitoring system for metal forming processes such as cold, warm and (read more)
Browse Process Monitors Datasheets for Marposs Corp -
used in one image intensifier tube. Each metalized ceramic ring serves not only as a part of the electrode conductive path, but also as a mechanical positioning and vacuum holding function. The rings are often precisely bonded through brazing or metal support structures to form a cylindrical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Nondestructive Testing of Nonferrous Tubes, In Particular Copper Tubes
Tubes made of nonferrous metals are manufactured for an extremely wide variety of applications and must consequently meet the applicable requirements. Proof must be furnished that the requirements are met. Some of these requirements relate to testing for leaks and freedom from surface damage
-
Tension Testing of Metallic Materials (ASTM E8)
ASTM E 8 describes tension testing methods to determine yield strength, yield point elongation, tensile strength, elongation and reduction of area of metal products. It applies to metallic materials in any form, including: sheet, plate, wire, rod, bar, pipe and tube. For each of these specimen
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
The sparks and papers were flying at IEMD in cool and crisp San Francisco, as presenters addressed process technology, strained silicon, high-k, MRAMs, and even test tube transistors. Canadian startup aims chips at PCs, raises US$8.3 million Teradici Corp. a fabless semiconductor company that says
More Information Top
-
Liposomes
The sample and standard tubes are placed in a metal test tube rack.
-
Simplified gravimetric determination of total fat in food composites after chloroform-methanol extraction
No. 05-566-55, Fisher Scientific, Pittsburgh, PA), one per sample, were labeled with sample numbers, placed in a metal test tube rack, and heated in a drying oven at 101 ± 2°C for 30 min.
-
Development of a small-channel nucleate-boiling heat transfer correlation
Initial efforts to correlate small-channel-boiling data obtained at Argonne National Laboratory from nontransparent electrically heated metal tube tests appear promising.
Indicates content that may require registration and/or purchase.