-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G28 is a portable, handheld gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milliGauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis electromagnetic sensor (X, Y, Z direction).
- Number of Axes: 3
- Sensing Accuracy: 10 ±% Full Scale
- Resolution: 0.1 to 10 µG
- Output: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG191 Gauss Meter represents the latest design in magnetic measuring equipment, allowing measurements up to 2000 mG to 200 micro-tesla with a basic accuracy of 2.5% plus 6-digit. The HHG191 is capable of measuring the electromagnetic field radiation intensity that is produced from
- Number of Axes: 1
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 2.5 ±% Full Scale
- Resolution: 0.1 µG
-
Supplier: AlphaLab, Inc.
Description: An improvement on the flux gate magnetometer, the DC Milligauss Meter measures magnetic fields (technically "flux density") up to several times the strength of the Earth field. It has a resolution of 0.01 milligauss (1nanotesla) and a range of +/-2000 milligauss (200 microteslas). The
- Number of Axes: 3
- Flux Density Measurement: -1,999,900,000.0000002 to 1,999,900,000.0000002 microgauss
- Resolution: 10 µG
- Device Type: Gaussmeter (Tesla Meter)
-
-
Supplier: AlphaLab, Inc.
Description: body. As a result, it "sees" much more than any other electromagnetic pollution meter. [en français]Depending on where the knob is set, the meter detects either frequency- weighted magnetic fields (two separate scales), or frequency-weighted electric fields in the ELF and VLF range. It
- Number of Axes: 1
- Flux Density Measurement: 0 to 100,000.00000000001 microgauss
- Sensing Accuracy: 20 ±% Full Scale
- Resolution: 200 µG
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic field
- Number of Axes: 1
- Sensing Accuracy: 5 ±% Full Scale
- Resolution: 0.01 to 0.1 µG
- Output: Digital
-
Supplier: AlphaLab, Inc.
Description: The Air Shipment Milligauss Meter has been designed so that one person alone can be the tester, and do repackaging, if necessary, without moving from the area. The remote sensor, shown on the right side, is connected through a 15-foot cable to the control box (left). This control box is
- Number of Axes: 1
- Flux Density Measurement: -1,999,900 to 1,999,900 microgauss
- Sensing Accuracy: 2 ±% Full Scale
- Resolution: 10 µG
-
Supplier: AlphaLab, Inc.
Description: The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals with both a tone and the movement of a needle-type gauge if either the electric or magnetic field
- Number of Axes: 1
- Flux Density Measurement: 0 to 1,000,000 microgauss
- Resolution: 5,000 µG
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic field meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable magnetic field
- Magnetic Field Range: 0 to 30,000,000,000 microgauss
- Operating Temperature: 0 to 50 C
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: RS Components, Ltd.
Description: Eclipse Gauss Meter 2 Transverse Probe
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG1392 Gauss meter offers a quick and reliable instrument to measure electromagnetic fields (EMF) in the 200 to 2000 milli Gauss or 20 to 200 micro Tesla range. The HHG1392 can measure and store measurements for downloading into a PC via RS232 with included software or operate
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 3 ±% Full Scale
- Resolution: 0.1 µG
- Bandwidth: 0.3 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG1394 Gauss meter offers a quick and reliable instrument to measure electromagnetic fields in 3 axis in the 20 to 2000 milli Gauss range or 2 to 200 micro Tesla range. The HHG1394 can measure and store measurements for downloading into a PC with included RS232 software or operate
- Number of Axes: 3
- Flux Density Measurement: 20,000 to 2,000,000 microgauss
- Resolution: 10 µG
- Bandwidth: 2 kHz
-
Supplier: Master Magnetics, Inc.
Description: Gaussmeter with Transverse Probe + AC Adaptor, for testing & inspection
- Device Type: Gaussmeter (Tesla Meter)
- Form Factor: Handheld
- Measurement: Magnitude Measurement
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
-
Supplier: Tesla Motors
Description: Tesla Optimus, unveiled by Tesla Inc., is a humanoid robot designed to handle mundane, repetitive, or dangerous tasks. It stands approximately 1.73 meters tall and weighs about 57 kilograms. The robot is constructed from lightweight materials and is powered by the same type of
- Load Capacity: 20 kg
- Industry / Application: Assembly, Domestic Use, Inspection, Material Handling (e.g., Loading/Unloading, Palletizing), Packaging
- Features: Mobile
- Robot Type: Service Robot
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid foundation
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Perfect for measuring magnetic fields in a wide variety of applications, the new Lake Shore Cryotronics F71 and F41 teslameters with FP Series probes offer a new level of precision, convenience, and dependability. Features TruZero™ technology eliminates the need to re-zero probes Touchscreen
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Perfect for measuring magnetic fields in a wide variety of applications, the new Lake Shore Cryotronics F71 and F41 teslameters with FP Series probes offer a new level of precision, convenience, and dependability. Features TruZero™ technology eliminates the need to re-zero probes Touchscreen
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G28 is a portable, handheld electromagnetic field radiation detector or gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milligauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis electromagnetic sensor (X, Y, Z
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: InspectorTools
Description: electrical appliances and industrial devices Wide measuring ranges (3 ranges of µTesla or mGauss) The EMF tester is a cost effective, hand-held instrument designed and calibrated to measure electromagnetic field radiation at wide bandwidths from 30 Hz to 300 Hz Big digit LCD display Data hold
-
Description: fields independent of the power frequency, and DC power transmission, and the geomagnetic field. The magnitude ranges covered by this standard are 0,1 micro-Tesla to 200 mili-Tesla for AC (1 micro-Tesla to 10 Tesla for DC) for magnetic fields, and 1 V/m to 50 kV/m for
-
Supplier: CSA Group
Description: fields independent of the power frequency, and DC power transmission, and the geomagnetic field. The magnitude ranges covered by this standard are 0,1 micro-Tesla to 200 mili-Tesla for AC (1 micro-Tesla to 10 Tesla for DC) for magnetic fields, and 1 V/m to 50 kV/m for
Find Suppliers by Category Top
Featured Products Top
-
charging pad, consumes 5 to 10 watts. The overall system, built as a proof-of-concept, not an optimized design, transfers power with well above 70 percent efficiency. The charging pad, made with one ounce of copper wire, carried about 8A of current at 13.56 MHz. Nikolai Tesla envisioned (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
A TX-4 tesla meter for measuring constant, alternating, and pulsed fields over a wide range of magnitudes
Abstract—A new instrument—a magnetic-field meter ( tesla meter)—having universal capabilities for measuring constant, alternating, and pulsed magnetic fields over a wide range of magnitudes is pre- sented.
Indicates content that may require registration and/or purchase.