-
Description: For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine • Medical • Material handling • Construction equipment • Rescue equipment Features/Benefits: • Proven
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 725 to 1,450 psi
- Pump Housing Material: Aluminum, Cast Iron
- Features: Hand / Foot Pumps
-
Supplier: Wanner Engineering, Inc.
Description: complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering Solutions pumps in many different types of installations. They are ideal for low-flow, low-pressure requirements and will complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering Solutions
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: MOUVEX-Blackmer
Description: pumps can also be cleaned by hand thanks to their quick and easy opening. 3A and ATEX certified pump. Due to its small size and low weight, the S-series pumps are ideal for "baseframe" mountings.
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Utility Pumps
- Power Source: None, Pump Only
-
-
Supplier: Radwell International
Description: SUPERLUBE GREASE PUMP, SPRING LOADED PUMP, LID, RUBBER EDGED FOLLOWER PLATE, 3 METER HOSE, GREASE GUN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tinsley Precision Instruments
Description: Tinsley is able to supply hand-held and bench-top pressure pumps / generators for a wide range covering vacuum to 1600 bars or even more.
- Display Type: Analog Meter
-
Supplier: DRUM-MATES Inc.
Description: Drum Unloading System For Transferring Viscous Food Product The DM-55DUS is the ultimate solution for emptying the most viscous materials from 55 gallon drums or containers of any shape. When used in applications which no pump could alone handle, the system empties the containers quickly and
- Pump Type: Double Diaphragm Pumps, Drum Pumps
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty slurry
-
Supplier: OMEGA Engineering, Inc.
Description: Omega’s HPP Series precision calibration pumps are designed to provide long term reliability in harsh environments. Four models are available to cover ranges from vacuum up to 690 bar (10,000 psi). Pumps can be purchased separately or as a kit that includes a carrying case, tubing and
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Hand Held, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Time Mark Corporation
Description: be activated with the SPDT power loss relay. This relay is held open when power is applied. Pump outputs include duplex alternation as well as hand-off-auto switches. Pump run-time can be displayed for each pump with tenth of an hour resolution, up to 99,999. 9 hours. The
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Time Mark Corporation
Description: be activated with the SPDT power loss relay. This relay is held open when power is applied. Pump outputs include duplex alternation as well as hand-off-auto switches. Pump run-time can be displayed for each pump with tenth of an hour resolution, up to 99,999. 9 hours. The
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Mettler-Toledo Technologies GmbH
Description: this lightweight instrument fits neatly into your hand Easy sampling Comfortable measuring, using the joystick to control the automatic sampling pump, and avoid the added strain of manual sampling Result range limits Set up a range of acceptable limits for your products: results
- Temperature Range: 14 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Newport MKS
Description: The OMM-6810B-220V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety of measurement heads cover wavelength ranges from 400 to 1650 nm for power only or power
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The OMM-6810B-120V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety of measurement heads cover wavelength ranges from 400 to 1650 nm for power only or power
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The OMM-6810B-100V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety of measurement heads cover wavelength ranges from 400 to 1650 nm for power only or power
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The OMM-6810B-240V is the only power meter capable of measuring the optical power and wavelength of semiconductor lasers including short wavelength lasers, high power pumps, and fiber lasers. A variety of measurement heads cover wavelength ranges from 400 to 1650 nm for power only or power
- Optical Meter Type: Power Meter
-
Supplier: Caterpillar Oil & Gas
Description: Take-off Two-sided front housing Front, upper left-hand accessory drive Front, lower left-hand accessory drive Auxiliary drive shaft Auxiliary drive pulley Starting System Battery - 24V Battery rack
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: CO2Meter.com
Description: or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for
-
Supplier: Mettler-Toledo Technologies GmbH
Description: on the go With its ergonomic design, this lightweight instrument fits neatly into your hand Easy sampling Comfortable measuring, using the joystick to control the automatic sampling pump, and avoid the added strain of manual sampling Result range limits Set up a range of acceptable
- Temperature Range: 32 to 122 F
- Instrument Type: Density Instruments
-
Supplier: GasLab
Description: or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for
-
Supplier: SKF/Global
Description: Suitable for grease filling by filler pumps/grease pumps and also suitable for grease cartridges. Ergonomic design, flexible hose and possibility to mount the hose in both vertical and horizontal position make it ease to use.
- Operating Pressure: 4,350 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: SKF/North America
Description: Suitable for grease filling by filler pumps/grease pumps and also suitable for grease cartridges. Ergonomic design, flexible hose and possibility to mount the hose in both vertical and horizontal position make it ease to use.
- Operating Pressure: 4,350 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: Vaisala
Description: optional GM70 pump enables pump-aspirated sampling from difficult to access areas, such as incubators and chambers. Two sampling methods are available: the handle is for handheld diffusion sampling and the GM70 pump enables pump-aspirated sampling from locations difficult
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 14 to 158 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume, Trace
-
Supplier: Cole-Parmer
Description: Drum Safety Wand/Suction Tube Straightener prevents suction tubing from curling. The rigid construction keeps the foot valve at the bottom of the tank and provides a dry hand hold when transferring suction tubing to another drum. Covers bung hole to prevent contamination; constructed of
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering cylinders. A
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Eagle Eye Power Solutions, LLC
Description: environments. Completely sealed, pump spills do not enter the instrument. The design features a leak-proof housing for operation in industrial and field applications including battery testing for utilities and telecoms, food & beverage testing, quality control, biotechnology, and many more.
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld), Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Johnson Pump, An SPX Brand
Description: The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to
- Maximum Discharge Flow: 7.92 to 8.448 GPM
- Discharge Size: 1.4960638 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-10m Quick-test XT 10,000 psi hose, S..S. hose ends, 10 meters long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-1m Quick-test XT 10,000 psi hose, S.S. hose ends, 1 meter long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-5m Quick-test XT 10,000 psi hose, S..S. hose ends, 5 meters long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-2m Quick-test XT 10,000 psi hose, S..S. hose ends, 2 meters long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Time Mark Corporation
Description: The 403 Liquid Level Controller provides central control of duplex pumping systems. The Model 403 includes pump alternating, visual run-time meters, hand-off-auto control and alarm outputs. Four level-sense inputs interface with float switches, pressure switches, or other level sensing
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-15DP 15-Gallon Air-Operated Fluid Dispenser Features Unit holds 15 gallons of fluid and includes 3" heavy-duty casters Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for syntheic oils, ATF, gear oils and
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-5DP 5-Gal Fluid Dispenser Features Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for synthetic oils, ATF, gear oils and other fluids Completely portable units operate inside or outside of service bays and
-
Supplier: Asahi/America, Inc.
Description: Sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. Also available with an in-line clean out valve to flush accumulated solids out of the
- Valve Size: 0.5 to 4 inch
- Actuation: Manual / Hand
- Features: Other
- Primary Material: PVC
-
Supplier: ValueTronics International, Inc.
Description: With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values. The unique cleanout port
- Environmental Properties: Pressure / Vacuum, Temperature
Find Suppliers by Category Top
Featured Products Top
-
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Series VPA Filling & Metering Pump Watch>>>Introducing Plast-O-Matic Valves (read more)
Browse Instructional Seminars and Training Services Datasheets for Plast-O-Matic Valves, Inc. -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Compact Atomic-Absorption Graphite-Atomizer Spectrometer
of the random component of the measurement error is no more than 0.45 of the limit of the allowable relative meas- urement error, which makes up ,2–3%; the sample discharge per measurement is 5–100 ( hand metering pump — 20) µl; the …
-
Challenges of Power Engineering and Environment
Designed pressure and the volume of high-pressure hand metering pump (20) are 50MPa and 150cm3 , respectively.
-
Calculation model for interpretation of side channel machines
The target of the available work is already it with assistance of a set calculation model ffir in it side channel machines to determine the characteristic characteristics on the basis made and measured side channel pumps and - compressor through convergence the are …
-
Direct writing oscillograph
The pressure applied to the jack by hand pump is metered on a gauge.
-
industrial and research news
The pressure applied to the jack by hand pump is metered on a gauge.
-
A Water Treatment Must- Choosing the Correct Metering Pump (.pdf)
In a world where the best water-treatment facilities strive to optimize production schedules, efficiencies and energy costs, having the best chemical- metering pumps on hand makes meeting those goals much easier and safer.
-
Sustaining water supply through a phased community management approach: lessons from Ghana’s “oats” water supply scheme
These covered meter reading, hand pump management, site management, dispute resolution, and record keeping for water vendors.
-
Automated instrumentation to measure rock mass stresses in parallel-drilled holes
The instrument set for implementation of the parallel hole method involves a downhole strain gage (four- or eight-component device), a hydraulic meter and a hand pump with manometer and pressure meter with 40 MPa capacity as a loading device, and a …
-
Survey of water use behaviour in rural North Ghana
..established that 80% of the population of the Upper Regions . . . was within a walking distance of approximately 800 metres from a hand pump instead of 10 to 20 kilometres to a pol- luted source’ [151.
-
Keystone Ground Support offers lavatory servicing carts
Other standard features include lavatory servicing hose with open coupling for waste, flow meter and diaphragm hand pump .
Indicates content that may require registration and/or purchase.