Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: ABB LGR-ICOS Fast Methane Analyzer (FMA-907) provides continuous measurements methane (CH4) at speeds up to 20 Hz. The analyzer is simple to use, low power and rugged which makes it ideal for a wide variety of field studies that involve measurements of these greenhouse
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: in methane. The Analyzer provides sub parts-per-mil precision of δ13C in methane with a rapid response time. Because it does not require user intervention, this instrument also enables long-term methane isotope monitoring studies. Based on high-resolution direct
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Toxic Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Methane/Acetylene Analyzer is the world’s most advanced instrument for simultaneous measurements of methane, acetylene and water vapor. Quite simply, no other analyzer provides higher performance. Measurement of acetylene can be extremely useful in tracer studies of
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws
- Response Time: 15 seconds
- Operating Temperature: 40 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Gas Chromatographs - Sensor Gas Chromatograph - Hydrogen/Carbon Monoxide/Methane Analyzer -- SGHA-P2Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: ABB Measurement & Analytics
Description: LGR’s new ground-breaking Ultra-Portable Methane Analyzer (UMA) reports measurements of methane and water vapor simultaneously in a package that is compact and crushproof. Small enough to be carried on-board aircraft (TSA approved size) and requiring only 60 watts, the UMA
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
Supplier: Accuris
Description: Continuous analyzers for methane in emission gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and keypad of
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- Operating Humidity: 5 to 90 %
- Response Time: 1.000000000000002 seconds
- Measurement Type: %Volume, Signature or Spectra, Trace
-
Supplier: Fuji Electric Corp. of America
Description: Biogas composition multigas analyzers Multigas, continuous, and simultaneous measurement of 4 components including H2S CH4 – CO2 – O2 – H2S Unique measurement cell design reduces maintenance Reduced maintenance thanks to the unique design of the measuring cell Built-in paramagnetic or fuel
- Operating Temperature: 41 to 104 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable syngas analyzer Gasboard-3100P is a portable type analyzer used for syngas composition analysis. It is widely used in various applications such as biomass gasification, coal gasification, waste to energy, RDF, methane conversion, blast furnace top gas, coke gas, ENDO &
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Siemens Analytical Products
Description: The "Combi-Analyzer" ULTRAMAT/OXYMAT 6 combines the features of the ULTRAMAT 6 and OXYMAT 6 in one analyzer in a 19" rack design. Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is
- Operating Temperature: 41 to 113 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2)
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Process Sensing Technologies USA
Description: The XTP601 Oxygen Analyzer for safe or hazardous areas is a robust, linear and stable device that is used for measurements in gases such as biogas, methane, hydrogen, nitrogen or carbon dioxide. The analyzer meets the requirements of IEC61508 SIL2. A robust, linear and stable
- Operating Temperature: 41 to 131 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable natural gas analyzer Gasboard-3110P is a portable type analyzer and the best alternative of GC and MS that can be used for online measurement for natural gas composition and heating value second by second. It is widely used in various applications such as natural gas, coal bed
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: needed, it's an ideal solution for online real time gas analysis. Laser Raman Spectrometer Gas Analyzer LRGA-6000 is based on the principle of laser Raman scattering, which enhances, collects, processes and identifies the characteristic Raman scattering spectra of the gas to be measured and
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2), Water Vapor
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online biogas analyzer Gasboard-3200 is a rack type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S with high accuracy, stable performance, can be easily integrated with biogas analysis system, widely used in anaerobic digestion biogas, waste water
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Control Instruments Corp.
Description: Complete Stand-Alone Analyzer with built-in alarms & relays Multiple wavelengths detect broad range of solvents & gases without recalibration Response factors with minimum variation Superior Response Time; Less than 4 Seconds No add-ons, accessories, moving parts, or mirrors Immune to
- Number of Channels: 1
- Response Time: 4 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: Siemens Process Instrumentation
Description: ULTRAMAT 6 | for IR-active components The experts in IR-active components Most frequently used for sophisticated applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measurement quality. This is guaranteed by modern electronics, ease of operation, and a physical
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Linseis Inc.
Description: Boxes, etc guarantees the perfect setup for many pressure based applications. With the optional Water Vapor and gas control system, Sorption studies with different gases (water vapor, hydrogen, methane, carbon dioxide, etc) can be performed for example.
- Temperature Range: -150 to 1,600 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Fuji Electric Corp. of America
Description: Measurement of the concentration of 1 to 5 components The Fuji Electric extractive multigas analyser range consists of non-dispersive 5-gas infrared analyzers. They allow simultaneous and continuous measurement by extraction of 1 to 5 gases from: CO, CO2, NOx, SO2, CH4 and N2O by single or
- Response Time: 15 seconds
- Operating Temperature: 32 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Response Time: 10 seconds
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: BlueSens Gas Sensor GmbH
Description: methane sensors directly in the fermentation container means, none of the measurement data is lost and errors caused by gas leakage or other malfunctions are minimized. The combination of the methane sensors and the precision volumenometers results in a parallel gas metric flow
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits:
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Process Instrumentation
Description: an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous applications and
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Oxygen (O2), Sulfur Dioxide (SO2), Sulfur Hexafluoride (SF6), Toxic Gas
-
Supplier: Panametrics
Description: The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response,
- Response Time: 20 seconds
- Operating Temperature: -4 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Quantachrome Instruments
Description: High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Methane (CH4) / Natural Gas
- Mounting Type: Fixed
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously Ambient environments of up to 70°C (158°F) and gas temperatures of 190°C (374°F) Single and dual path options give ppb to %
- Operating Temperature: -4 to 158 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Response Time: 10 seconds
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Control Instruments Corp.
Description: The Model SNR704 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR704 to sample low oxygen
- Response Time: 1 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Linseis Inc.
Description: Boxes, etc guarantees the perfect setup for many pressure based applications. With the optional Water Vapor and gas control system, Sorption studies with different gases (water vapor, hydrogen, methane, carbon dioxide, etc) can be performed for example.
- Temperature Range: -150 to 1,600 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Process Sensing Technologies USA
Description: performance analyzer, designed specifically for the measurement of moisture in natural gas. This non-contact technology requires minimal maintenance, even in demanding applications such as changing methane concentrations or sour gas. The analyzer is fully hazardous area
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the X-STREAM
- Number of Channels: 5
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: LI-COR Biosciences
Description: The LI-7700 Open Path CH4 Analyzer is designed to measure methane flux with the eddy covariance method and for atmospheric monitoring. It is optimized for use in environments where methane flux is important, such as polar regions, rice paddies, and wetlands. With low power
-
Supplier: COSA Xentaur Corporation
Description: The ZSS is a Highly Efficient Ammonia (NH3), Hydrochloric Acid (HCl), Moisture, Oxygen (O2), Carbon Monoxide (CO), Carbon Dioxide (CO2) and Methane (CH4) Optical Gas Analyzer For Stack Gas Applications. COSA ZSS The ZSS uses a non-dispersive infrared absorbance system which is made up
- Response Time: 1.999999999999998 seconds
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 90 %
- Gas Types: Ammonia (NH3), Hydrogen Chloride (HCl)
-
Supplier: Suzhou Niumag Corporation
Description: overburden pressure on porosity and permeability Pore size distribution of rock Mechanism of water flooding Gas field caverns, cracks and micro-cracks evaluation Studies on modification mechanism Free/irreducible fluid saturation Exploration and development of CBM(Coal Bed Methane) Porosity
Find Suppliers by Category Top
Featured Products Top
-
has received the prestigious award from Frost & Sullivan for vision, innovation and technical expertise in emissions monitoring and methane gas leak detection The award recognizes (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
ensures users that the Vanguard WirelessHART gas detector’s design and operability, which were tested by Technical Inspection Association (TUV), will perform as indicated and detect any possible leak of combustible gases, such as methane (CH4) or propane (C3H8). “This (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
Conduct Research Top
-
Process Gas Monitoring in Petroleum Refineries
Emerson provides Rosemount Analytical gas analyzer technology for on-line analysis of ammonia plant streams. Strategically placed gas analyzers improve the process efficiency and the purity of the end product. Ammonia is used in the production of a variety of products including fertilizer, nitric
-
Super-ambient Pressure Gas Separation Studies Using Breakthrough System Coupled With Mass Spectrometer
cleaning. For evaluation of the separation performance, breakthrough curves of a ternary mixture (methane, carbon dioxide, and helium) were acquired using the dynaSorb BT TM analyzer (Quantachrome) as seen in Figure 1 coupled with a ThermoStar MS (mass spectrometer, Pfeiffer). It is shown
-
HRVOC Analysis (.pdf)
, oxygen, nitrogen, carbon dioxide, methane, and ethane). b. If performed by calorimeter: * BTU/SCF Monitored (Temporary Flares) * Method 301 to be performed for stationary flares 5. Record analyzer "up-time": *If a malfunction exceeds 8 consecutive hours, must sample & lab speciate within 24 hours
-
El Paso Stripper/Cooling Tower HRVOC Analysis (.pdf)
1. Continuously monitor Total HRVOCs, at least every 15 minutes (cooling towers and flares). 2. If use a Total HRVOC Analyzer: * No on-line speciation is required * Total HRVOC reporting satisfies rules * Speciation module available (if required monthly) 3. If use a GC Analyzer: * Report total
-
Detection of Volatile Organic Compounds (VOC's) with a Spectrally Filtered Cooled Mid-Wave Infrared Camera
The world's petrochemical industry is constantly seeking methods for the detection of Volatile Organic Compounds (VOC's) such as benzene, propane and methane. Leaks of such materials all too often lead to catastrophic equipment damage and loss of life. EPA regulations require reduction
More Information Top
-
Capture and Use of Coal Mine Ventilation Air Methane
6.4 Response Test on Methane Analyzer ...............................................................................55 6.5 Public Communications.....................................................................................................58 6.6 Interaction with MSHA ......................................................................................................59 .
-
A new low-power, open-path instrument for measuring methane flux by eddy covariance
Design and field performance of the LI-7700 Methane Analyzer (LI-COR Biosciences) are examined in this study.
-
Developing a Pressure-Based Measuring System for Determining Biogas and Methane Production for Biochemical Methane Potentials and Anaerobic Toxicity Assays
BMP and ATA methane production was monitored using a gas syringe and a near-infrared methane analyzer ( Sensors Europe GmbH , Erkrath, Germany).
-
In vitro screening of plant resources for extra-nutritional attributes in ruminants: nuclear and related methodologies
…of 50% and 40% in the absence and presence of protozoa respectively has been suggested [ 46 ]. v) Methane production In our laboratory, we measure methane content of the gas in the syringe using an infrared-based methane analyser (0–30% range methane analyser…
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
Methane analyzer calibration .
-
Development of the Direct Nonmethane Hydrocarbon Measurement Technique for Vehicle Testing
Instrument Testing Testing at the General Motors Powertrain Division Laboratories and focused on the methane measurement from the TEI Model 55 unit that was purchased to replace aging methane analyzers .
-
Detection of the unburned methane in a 213-kW combustor by means of a portable diode laser gas analyzer
The main features of the methane analyzer are a tunable diode laser operating at room temperature emitting radiation at 1.65 jtm and a Chernin optical multipass cell.
-
Gas bubble transport and emissions for shallow peat from a northern peatland: The role of pressure changes and peat structure
(2) LI-7700 methane analyzer for measuring methane concentration over time.
-
Methane emissions from sheep pasture, measured with an open‐path eddy covariance system
This study introduces eddy covariance measurements of CH4, using the newly developed LI‐COR LI‐7700 open‐path methane analyser , to measure field‐scale fluxes from sheep grazing freely on pasture.
-
Infrared radio-frequency double resonance and Zeeman spectroscopy of thioformaldehyde
High sensitive methane analyzer based on tuned near IR diode laser.
Indicates content that may require registration and/or purchase.