Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rockford Ball Screw
Description: Metric Ball Screws
- O.D Screw Diameter: 1.574804 inch
- Screw Lead: 0.3937007874015748 inches per
- Dynamic Load Rating: 13,825.2 lbs
- Maximum Static Load Capacity: 27,897.68 lbs
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust
- Lift Capacity: 11.24 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect precision ground ball screws are custom manufactured for new OEM designs as well as replacement applications. You are not "locked in" to a few ball screw and nut designs in a catalog. Our engineers will work with you to build your assembly to your exact
- Length: 648 inch
- O.D Screw Diameter: 0.5 to 6 inch
- Manufacturing Process: Ground Thread
- Component Type: Screw Assembly
-
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- O.D Screw Diameter: 0.07086618 to 0.6299216 inch
- Screw Lead: 0.01968503937007874 to 0.7874015748031497 inches per
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: Radwell International
Description: METRIC V BELT, 2187MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective
- O.D Screw Diameter: 0.1181103 to 0.6299216 inch
- Screw Lead: 0.03937007874015748 to 0.23622047244094507 inches per
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Description: Ball screws -- Part 2: Nominal diameters and nominal leads -- Metric series
-
Supplier: Rockford Ball Screw
Description: Metric Ball Nuts
- O.D Screw Diameter: 0.9842525 inch
- Screw Lead: 0.3937007874015748 inches per
- Dynamic Load Rating: 5,282.8 lbs
- Maximum Static Load Capacity: 8,767.2 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.5905515 inch
- Dynamic Radial Load: 1,258.88 lbs
-
Supplier: Dapra Corporation
Description: Dapra Corporation is now offering a series of high-performance METRIC SERIES Ball Nose Cutters and Inserts in the most commonly used sizes and styles. Contact Dapra today for pricing on these metric sizes. Geometry and coatings produce superior surface finishes Excellent tool
-
Supplier: Aerotech, Inc.
Description: Design Features Low cost; high performance Travel to 300 mm Crossed-roller bearings Three drive-screw choices and accuracy levels Low height profile Large tabletop mounting area with both metric and English mounting hole spacing and threads
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 5.51181102362205 to 7.08661417322835 in/sec
- Carriage Load: 55.125 to 297.675 lbs
- Positioning Accuracy: 0.004 to 0.047999999999999994 inch/inch
-
Supplier: Accuris
Description: Ball screws Part 2: Nominal diameters, leads, nut dimensions and mounting bolts - Metric series
-
Supplier: Aerotech, Inc.
Description: ball-screw stage. Quality Mechanical Construction A long-life recirculating linear guide bearing system and quality construction make the ECO225SL an attractive solution for applications where up-time is critical. Unlike low-cost competitive motion stages, the ECO225SL can be
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 8.66141732283465 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.005 to 0.051 inch/inch
-
Supplier: Joyce/Dayton Corp.
Description: the bearing support are designed to account for this expansion. See the table below for dimensional details based on metric screw part numbers. Bearing blocks used in screw & nut assemblies may not be rated for the same static load as the screws or nuts with which they
-
Supplier: Aerotech, Inc.
Description: Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm) Optional
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 1.18110236220472 to 1.96850393700787 in/sec
- Carriage Load: 8.82 to 33.075 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: These ball cages are manufactured by our same standards of the highest quality available today. Valcour Metric Ball Cages interchange with most other manufacturers parts and our line of metric ball cages is expanding to meet the European sector as well. 19mm - 44mm
- Bearing Type: Bushing, Ball
-
Supplier: maxon
Description: Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
- Gear Ratio: 561 (X : 1)
- Maximum Input Power: 0.00100516528867711 HP
- Maximum Input Speed: 8,000 rpm
- Backlash: 120 arcmin
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.9842525 inch
- Standard Drives: Hex Socket / Allen
- Metric: M6
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.4724412 inch
- Standard Drives: Hex Socket / Allen
- Metric: M10
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 0.9842525 inch
- Standard Drives: Hex Socket / Allen
- Metric: M10
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Length: 1.181103 inch
- Standard Drives: Hex Socket / Allen
- Metric: M8
- Screw Type: Set Screw
-
Supplier: Newport MKS
Description: The M-SCREW-10 Extra Low head-height Metric Screw Set contains 10 screws for mounting M-460P Series High-Performance Modular Ball Bearing Linear Stages.
- Screw Type: Cap Screw
- Metric: M6
-
Supplier: NSK Precision America
Description: NSK's WFA Series ballscrews are precision ball screws designed for high accuracy and improved linear motion. They offer maintenance-free operation with K1 Lubrication Units. These ballscrews come in a range of sizes to meet the needs of most factory automation applications and have a
- Manufacturing Process: Ground Thread
- Component Type: Screw Only
-
Supplier: Newark, An Avnet Company
Description: 9 PIECE Metric MagicRing Screw-Holding Hex L-Key Set; Kit Contents:3mm, 4mm, 5mm, 6mm, 8mm & 10mm Magic Ring Ball Ends, 1.5mm, 2mm, 2.5mm Standard Ball Ends; Product Range:-; Body Material:Chrome-Finish Steel; Hex Key Type:Ball End RoHS Compliant: Yes
-
Supplier: Pacific International Bearing, Inc.
Description: ABEC 7 Brand / 30mm X 62mm X 16mm / Ball Screw Support / 62° Contact Angle / Duplex Universal
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0 inch
- Bore: 1.181103 inch
-
Supplier: Wedin International, Inc.
Description: Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts
- Length: 63 inch
- O.D Screw Diameter: 1.25 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: Jergens, Inc.
Description: Shank can be pulled into a hole or bushing from below without applying pressure on the ball (accomplished by using a cap screw in the tapped hole in the shank). Features, Benefits, & Product Specifications: Material: 440C Stainless Steel Hardened Eccentricity of Ball to Shank:
- Measurement Scale / Units: English
- Features: Other
-
Supplier: Radwell International
Description: METRIC BALL SCREW SUPPORT BEARING - SINGLE. FREE 2 YEAR RADWELL WARRANTY
- Application: Ball Screw Support
-
Supplier: SKF/Global
Description: Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 1.18897702 inch
- Dynamic Radial Load: 4,383.6 lbs
-
Supplier: Jergens, Inc.
Description: Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa®
- Diameter / Size: 0.5118113 inch
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: SKF/Global
Description: Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different
- Bore Size: 1.968505 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 1.52755988 inch
- Dynamic Radial Load: 7,890.48 lbs
-
Supplier: SKF/North America
Description: Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 1.4566937 inch
- Dynamic Radial Load: 7,463.36 lbs
-
Supplier: SKF/Global
Description: Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different
- Bore Size: 1.574804 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 1.4173236 inch
- Dynamic Radial Load: 6,901.36 lbs
-
Supplier: SKF/Global
Description: Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8346472 inch
- Overall Width: 1.2992133 inch
- Dynamic Radial Load: 5,732.4 lbs
Find Suppliers by Category Top
Featured Products Top
-
Metric ball screws feature a unique bearing return system. Ideal solution minimize footprints while achieving quiet and smooth operation. Improved wiper technology for optimum cleaning - an ideal solution for many actuation applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Screw supports every major CAD software program – incompatibility is never an issue! Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
LinkedIn Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
software program – incompatibility is never an issue! Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
through production. Rockford Ball Screw supports every major CAD software program – incompatibility is never an issue! Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
! Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
– from prototyping through production. Rockford Ball Screw supports every major CAD software program – incompatibility is never an issue! Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
LinkedIn Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
– incompatibility is never an issue! Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
Making The Rain Go Away At Miller Park With Nook Electric Cylinders
Metric Ball Screw Jacks - Metric Ball Screw Jacks reference number system chart.
-
Home :: Medical Design Briefs
Metric Ball Screws .
-
Metric Ball Screws - Nasa Tech Briefs :: Medical Design Briefs
Metric Ball Screws .
-
Medical Motion: Precision Ball Screw Technologies
For example, Nook Industries recently released a line of thread-rolled PMBS™ Precision Metric Ball Screws with a mechanical, no-slip connection that permanently times the input to the output, providing a more cost-effective, high-precision linear actuation alternative.
-
Optimizing modular product design for reconfigurable manufacturing
Thomson Saginaw (2000) Metric precision ball screw assemblies, .
-
Annual report of the Biomedical and Environmental Research Program of the LASL Health Division, January--December 1973
This rotary motion is translated to linear notion by ijigh precision metric ball lead screws , with each step being equal to 0.1 ran of travel.
-
Endocavity Ultrasound Probe Manipulators
The rail is actuated with a ball screw (miniature metric series, φ6 mm, 1 mm pitch, McMaster 6638K1) by a geared servomotor (series RE10, 12 V, 1.5 W, gear ratio 16:1, 16 count/rev. mag- netic encoder, Part #273200, Maxon Motor).
-
Set Screws Washers Cap Screws Dials Retaining Rings HandCranks Spring Reel Handles Wrenches
Flat Ball Tipped Set Screws [ metric ] .
-
Design Engineer's Guide - Selecting a Lubricant for Ball Screws (.pdf)
We use metric measurements in these guidelines, if inch size ball screws are used, conversion to metric dimensions is required.
-
Design Engineer’s Guide - Selecting a Lubricant for Ball Screws | Design Product News
We use metric measurements in these guidelines, if inch size ball screws are used, conversion to metric dimensions is required.
Indicates content that may require registration and/or purchase.