-
Supplier: SAE International
Description: This SAE Standard provides dimensions, tolerances, material, and heat treatment for yoke type rod ends with metric threads and for use with metric size clevis pins.
-
Supplier: SAE International
Description: This SAE Standard provides dimensions, tolerances, material, and heat treatment for yoke type rod ends with metric threads and for use with metric size clevis pins.
-
Supplier: ASCO
Description: construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.
- Stroke: 0.9842525 to 19.68505 inch
- Rated Load/Force: 6,236.6264 lbs
- Operating Pressure: 150 psi
- Bore Size: 1.2598432 to 9.842525 inch
-
-
Supplier: ASCO
Description: possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal
- Stroke: 0.1968505 to 11.81103 inch
- Operating Pressure: 150 psi
- Bore Size: 0.4724412 to 6.299216 inch
- Shaft Diameter: 0.2362206 to 1.574804 inch
-
Supplier: Radwell International
Description: AIR CYLINDER, COMPACT CYLINDER, SERIES NCQ2/CQ2, DOUBLE ACTING, METRIC, WITHOUT MAGNET, STANDARD ROD, CLEVIS MOUNT, PNEUMATIC TYPE, 50 MM BORE, RC/M THREAD, 100 MM STROKE, ROD END MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Compact Automation
Description: The Compact® Composite Cylinder is your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. Composite Cylinder ManufacturersWith a wide range of both imperial and metric sizes to choose from, we can
- Stroke: 4 inch
- Operating Pressure: 125 to 150 psi
- Bore Size: 0.5 to 2 inch
- Mounting: Clevis, Double-end Mount, Rear Mount, Threaded
-
Supplier: Enidine Inc.
Description: Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive
- Absorber Stroke: 12.7 inch
- Maximum Force (P1): 786.8 lbs
- Energy per Cycle: 274.33628318584067 In-lbs
- Cylinder Diameter or Maximum Width: 17 inch
-
Supplier: Enidine Inc.
Description: Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive
- Absorber Stroke: 1 inch
- Maximum Force (P1): 11,500 lbs
- Energy per Cycle: 10,000 In-lbs
- Cylinder Diameter or Maximum Width: 3 inch
-
Supplier: Compact Automation
Description: cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2"
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end (read more)
Browse Air Cylinders Datasheets for Compact Automation -
applied at the center of the pin and the pin is supported at each end (P/2) by the Clevis. The strain gages are sealed inside small axial holes and are positioned at two locations at the clevis to clevis eye interfaces. In order to sense only those strains which are induced by the shear forces at these (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications: Our gearboxes and motors are widely used in conveyors, material handling, agricultural machinery, construction (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications These mechanical seals are widely used in automotive, food & beverage, chemical processing, pharmaceutical, water treatment, mining, power generation, and (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
joints,rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications: (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.