-
Supplier: RUD Chain, Inc.
Description: PSA-Starpoint PSA-VRS-M12 Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow
- Type: Anchorage Connectors, Deadweight Anchors
- Features: Other
-
Supplier: CSA Group
Description: anchors in tension; the resistance of anchors for load cases involving earthquake effects; revised breakout resistance in shear for an anchor in cracked concrete; and new requirements for the installation of anchors. Scope 1.1 General This Standard specifies
-
Description: Revisions in Chapter 9 address the use of concrete anchors An alternative storage protection scheme has been added for certain storage arrangements, similar to the Scheme A allowance in NFPA 30: Flammable and Combustible Liquids Code. Gain the edge in sprinkler protection to prevent
-
-
Supplier: RS Components, Ltd.
Description: 6x60 Concrete Screw Zinc & Yellow
- Hole Size (Diameter): 0.2362206 inch
- Length: 2.362206 inch
- Thread Size: 0.2362206 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/16 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/2 INCH EMBED DEPTH BOLT SIZE 2-11/16 INCH L SA MODEL
- Length: 2.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR SIZE #10 TPI 24 TYPE MACHINE SCREW, CALK-IN PACKAGING QUANTITY 100 PIECES
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4-1/4 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 2-1/4 INCH THREAD LENGTH 1-1/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 28 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 25 PIECES
- Hole Size (Diameter): 0.5 inch
- Length: 4.25 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
- Length: 1.5 inch
- Types: Concrete Anchors (Anchor Bolts), Toggle Bolts (Anchors)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 12 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Testing of anchorages in concrete under dynamic tensile loading
… to- ward the attachment from the bearing edge of anchor head (excluding the bearing area of anchor-head); Ld = effective anchor/bar embedment length (in); Db = equivalent anchor /bar head diameter (in); In metric units, and using the concrete cube strength f cc …
-
Science and the Large Hadron Collider: a probe into instrumentation, periodization and classification
Two metric tons of helium gas was instantly released in the LHC tunnel and with such a force that a number of magnets broke their anchors to the concrete floor, and were displaced and damaged beyond recognition (Fig. 3).
-
A localization scheme for sensor networks based on wireless communication with anchor groups
An estimation of such metrics is carried out based on a theoretical model of signal propagation, with a concrete value of physical characteris- tics such as the strength of signals received from anchors (RSSI: Received Signal Strength Indicator), the time of ar …
Indicates content that may require registration and/or purchase.