-
Supplier: Yamaha Motor- Robot Division
Description: Next generation linear conveyor LCM100 supersedes belt conveyors and roller conveyors. To all customers who have concerns regarding your production line The issues facing the manufacturing industry continue to increase each year: shortened lead time, reduced cost,
- Rated Continuous Thrust Force: 10.7904 lbs
- Maximum Speed: 118.110236220473 in/sec
- Maximum Acceleration: 2 g
- Design Units: Metric
-
Supplier: Diamond Chain Company
Description: Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit.
- Features: Conveyor Chain, O-ring Chain, Power Transmission Chain
- # of Strands: Double, Single
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: Diamond Chain Company
Description: Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit.
- Features: Conveyor Chain, O-ring Chain, Power Transmission Chain
- # of Strands: Double, Single
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
-
-
Supplier: SKF/Global
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 31.49608 inch
- Outside Diameter: 45.275615 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,968,800 lbs
-
Supplier: SKF/Global
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 45.275615 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 24.015761 inch
- Static Radial Load: 11,015,200 lbs
-
Supplier: SKF/Global
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 41.732306 inch
- Outside Diameter: 57.480346 inch
- Overall Width: 19.68505 inch
- Static Radial Load: 7,530,800 lbs
-
Supplier: SKF/North America
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 31.49608 inch
- Outside Diameter: 45.275615 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,968,800 lbs
-
Supplier: SKF/North America
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 45.275615 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 24.015761 inch
- Static Radial Load: 11,015,200 lbs
-
Supplier: SKF/North America
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 46.456718 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 26.377967 inch
- Static Radial Load: 10,498,160 lbs
-
Supplier: SKF/Global
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 35.43309 inch
- Outside Diameter: 52.755934 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,744,000 lbs
-
Supplier: SKF/North America
Description: maintenance and more particularly for replacement; this would also cause long and expensive, or perhaps even inadmissibly long machine downtime. Split spherical roller bearings offer the optimum solution to such problems. The main application areas include conveyor equipment, long
- Bore: 41.732306 inch
- Outside Diameter: 57.480346 inch
- Overall Width: 19.68505 inch
- Static Radial Load: 7,530,800 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Cam follower (stud-type track roller) with relubrication feature Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud
- Outside Diameter: 0.6299216 inch
- Outer Ring Width: 0.4330711 inch
- Stud Diameter (stud type): 0.2362206 inch
- Bearing Surface: Crowned Outer Ring
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a
- Outer Ring Width: 1.3779535 inch
- Stud Diameter (stud type): 1.181103 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Metric
-
Supplier: Span Tech LLC
Description: MicroSpan is a new concept in plastic chains, developed for SpanTech’s Powered Transfer program. Powered Transfers are devices that fill the space between the end of one conveyor and the next. They are used when “end to end” product movement is required and conventional chutes or idler
- Chain Width: 3.543309 to 11.81103 inch
- Chain Pitch: 0.1968505 inch
- Maximum Allowable Load: 54 lbs
- Material: Acetal (Celcon®, Delrin®, etc.)
-
Supplier: Chemence Inc.
Description: slip together easily, lubricated by the adhesive. Krylex KT422 replaces lock washers and plastic inserts. It locks machine tool access bolts, studs, and hydraulic system bolts. Used on gear box bolts/driveshaft, bearing cover cap screws, counter-sink screws, conveyor roller bolts and
- Applied Thickness / Gap Fill: 0.0001968505 inch
- Viscosity: 800 to 1,600 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
-
Supplier: Hymark/Kentucky Gauge
Description: memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Photo eye for material recognition and initialization Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands
-
Supplier: Hymark/Kentucky Gauge
Description: memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Photo eye for material recognition and initialization Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands
-
Supplier: Hymark/Kentucky Gauge
Description: memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Photo eye for material recognition and initialization Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands
Find Suppliers by Category Top
Featured Products Top
-
Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. Modern Linear guide rollers are as smooth as they are quiet. Guide rollers can run without (read more)
Browse Datasheets for Modern Linear Incorporated -
support Rigid cages for guiding parallel axis line of needle roller Available in various series with different structures and sizes Applications: Automotive industry Machinery and equipment with limited space constraints (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
-Load, Space-Saving Needle Roller Bearing (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Rollers & Bumpers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1.50 in to 4.00 in (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Rollers and Guide Wheels with Ball Bearings Fairlane industrial rollers are available from Fixtureworks in an extensive array of styles, sizes and materials, with many equipped with ball bearing sets. Here’s a quick (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Rollers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1 (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Production Operations: October 2006 Equipment Round-Up - Conveyors
The 1700 Series conveyor rollers are now available in select metric sizes in the U.S.
Indicates content that may require registration and/or purchase.