-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors
- Other DC Voltage: 5.4 to 6.6 VDC
- Continuous Current: 0.45 to 0.8 amps
- Continuous Torque: 0.013125 to 0.021875 In-lbs
- Shaft Size: 0.05905515 inch
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors
- Other DC Voltage: 5.4 to 6.6 VDC
- Continuous Current: 0.33 to 1.1 amps
- Continuous Torque: 1.7375 to 8.23125 In-lbs
- Gearbox Ratio: 500 : 1
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors
- Other DC Voltage: 3 VDC
- Number of Leads: 2 #
- Static / Holding Torque: 0.02358938053097344 In-oz
- Step Angle: 22.5 degrees
-
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors
- Continuous Current: 0.25 to 0.8 amps
- Continuous Torque: 0.30375 to 2.14375 In-lbs
- Gearbox Ratio: 60 : 1
- Shaft Size: 0.1181103 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: UL Standards & Engagement
Description: does not include a factory-installed heat exchanger or any other integral heating or cooling means. 1.4 A fan coil unit includes a motor-operated fan or blower together with a cooling coil, a heating coil, or both. The fan or blower is intended to
-
Supplier: CSA Group
Description: coil for comfort heating is provided in the unit. 1.6 A room fan heater unit is intended for heating only, includes a motor-operated fan or blower, employs electric resistance heat as the only heat source, and is intended to serve only one room or space. 1.7 A fan
-
Supplier: Infineon Technologies AG
Description: 3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the supply to automotive applications such as cooling fans, water pumps and wiper
- Peak Output Current: 0.48 amps
- Supply Voltage: 8 to 72 volts
- Propagation Delay: 400 ns
- Operating Temperature: -40 to 175 C
Find Suppliers by Category Top
Featured Products Top
-
adjust cooling based on real-time workload conditions. This allows operators to respond to temperature changes more precisely and avoid overcooling or localized overheating. In addition to temperature control, operators are focusing on improving overall system efficiency. Metrics such as (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
series supplied by jbj Techniques combines an aluminium heat exchanger, an electric motor, a gear pump and a fan. The pump circulates oil through a dedicated cooling loop, while the fan moves air across the heat exchanger to remove heat. Why use a separate cooling (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Allegro. “The ACS37035 and ACS37630 provide industry-leading accuracy and noise immunity for precise motor control for demanding applications such as robots, industrial motors and electric vehicle traction inverters. The A89347 fan driver IC ensures quiet, reliable operation in seat- and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
such as health care, education, retail, hotel, manufacturing, and office, the FRENIC-MEGA (G2) is ideally suited for applications involving Air Handling Units, Supply and Return Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse Datasheets for Fuji Electric Corp. of America -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
. Energy and heat management: Models that are more efficient reduce internal heating which helps with thermal design, less cooling needed. Applications Electric ovens, cooktops, and ranges with heating elements that require (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
High Efficiency Ice Protection System (HEIPS) for Aircraft Engine Inlets
It has an external 149 kW. electric motor driving a 2m diameter axial fan to provide wind velocity, a 63 metric ton capacity refrigeration system for cooling , and two 56 kW. air compressors dedicated to it for icing cloud formation.
-
Building Mechatronics Research Centre as energy aware Intelligent Space
infiltration [L/s/m2 ]; HVAC equipment (heating, cooling, air distribution) (efficiency metric , [COP], capacity [tons], [W]); cooling equipment efficiencies [EER], [COP]; refrigeration [COP], [W], [°C]; fan efficiencies (fan pressure rise [Pa], total efficiency, motor efficiency, fraction of the motor … [8] The heat pump system is equipped with an electric consumption meter; it is capable of the …
Indicates content that may require registration and/or purchase.