-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Minerallac Company
Description: DROP-IN, SHALLOW EMBEDMENT TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 3 INCH DRILL SIZE 3/8 INCH FINISH ZINC PLATED SCREW SIZE 3/16 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL THICKNESS 1-1/4 TO 1-3/4 INCH
- Length: 3 inch
- Bolt Type: Anchor Bolt
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FINISH/COATING PLAIN FINISH LENGTH 36 INCH LENGTH - DECIMAL 36 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 36 NOMINAL DIAMETER 1 INCH NOMINAL DIAMETER - DECIMAL 1 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1 TYPE RIGHT ANGLE BEND APPLICATION FOUNDATION PACKAGING QUANTITY 1
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 24 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
- Length: 24 inch
- Inch: 3/4"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Bolt Type: Anchor Bolt
- Features: Other
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
A shielded storage and processing facility for radioisotope thermoelectric generator heat source production
Because the total mass of each fully loaded shield rack will exceed 7 metric tons, and because the floor load capacity in Room … by the room walls on shelves and horizontal restraiat anchors , tied into the walls via drilled-in expansion bolts .
-
Ground Control for Emplacement Drifts for LA
During the expansion process, the Swellex bolt compacts the material surrounding the hole and adapts its shape to fit the irregularities of the borehole. .... The anchorage capacity of a Swellex bolt relies on the original tube diameter and material thickness and .... It varies from 10 metric tons for standard Swellex bolts to 20 metric tons for Super Swellex…
-
Thread Repair Inserts - Thread Insert - Grainger Industrial Supply
Use thread repair inserts to fix a stripped bolt or screw thread or to install a strong .... When inserted into a tapped hole with an installation tool, the coil expands to anchor the insert in place. .... an insert can be used to convert a standard threaded hole to accept metric fasteners, or vice…
-
IEEE Standard for Gas-Insulated Substations
Dimensions and weights shall be in English or metric ,or both, asspecifiedby the user. .... Calculated point to point resistance for each assembled shipping component, or shipping section, or both (10) Gas system installation procedures, gas handling procedures, and schematic diagrams (11) Specifications and procedures for cleanli- ness (12) Foundation and anchor bolt requirements (13) Grounding requirements .... thermal expansion limits .
-
IEEE Guide for Gas-Insulated Substations.
Dimensions and weights should be in English or in metric , or both, as specified by the user. .... Foundation and anchor bolt requirements m) Grounding requirements n) Logic, control, flow, and wiring diagrams o) Operating instructions and procedures p) Nameplate(s) indicating equipment ratings q) Identification of component and assembly thermal expansion limits .
-
Federal Register > Monday, December 21, 1998 > [63 FR 70456] RUS Standard for Service Installations at Customer Access Locations
4Screw-type devices shall be secured by means of expansion -type anchors . .... Where toggle bolts are specified equivalent devices may be used. .... 8To convert English units to Metric units use 1 in. = 25.4 mm.
Indicates content that may require registration and/or purchase.