Products/Services for Metric Lynch Pins
-
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...Gear TypeTooth FormDirection -
Dowel Pins - (192 companies)...available in imperial or metric units. Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered... -
Hitch Pins and Linch Pins - (85 companies)...keyed locks to prevent unauthorized removal. Images credits: Aubuchon Hardware; Tropic Trailer Parts. A linch pin (also linchpin, lynch pin, and click pin) employs a locking ring into the pin design that fastens the pin in place. An audible 'snap... -
Spring Pins - (109 companies)Various types of specialty and proprietary spring pins are also available. Often, these spring pin fasteners are rated for specific applications. Specifications. Spring pins are available in English and metric sizes, and carry specifications... -
Industrial Pins - (744 companies)Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories... -
Specialty Pins - (127 companies)Specialty pins are available in English and metric sizes, and carry specifications such as size, length, and material of construction. English pins are specified in inches or fractions of an inch. Metric pins are measured in units such as millimeters...
-
Locating and Fixturing Pins - (67 companies)Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular...
-
Timing Belts (metric) - (233 companies)Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
-
Plug and Pin Gages - (170 companies)Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges. Plug and pin gages are used to compare hole and slot dimensions or locations to specific...
-
Cotter Pins and Wire Clips - (75 companies)Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear...
Product News
-
KHK USA, Inc.
Metric Gears for Industrial Automation KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings... (read more)Browse Gears Datasheets for KHK USA, Inc. -
KHK USA, Inc.
What is a Metric Gear? Traditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of . For example, if the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The module is set to be the unit to indicate the pitch of the gear teeth by ISO, but there are other units such as DP... (read more)Browse Metric Gears Datasheets for KHK USA, Inc. -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as... (read more)Browse Air Cylinders Datasheets for Compact Automation -
SPIROL
Slotted Spring Pins Slotted Spring Pins. SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins. SPIROL Standard Inch Slotted Pins. ISO 8752 Slotted Pins. A Slotted Spring Pin is a cost-effective, general-purpose fastening solution used across countless applications. During installation, the pin compresses and applies continuous outward pressure against the hole wall. Its primary spring action occurs opposite the slot as the pin 's two halves flex, enabling... (read more)Browse Spring Pins Datasheets for SPIROL -
SPIROL
Slotted Spring Pins Slotted Spring Pins manufactured to ISO 8752 (EN 28752), ASME B18.8.4M Type B (Metric), and ASME B18.8.2 (Inch) are available from stock. ISO 8752 (EN 28752) Specifications. ASME B18.8.2 (Inch) Specifications. ASME B18.8.4M Type B (Metric) Specifications. Standard Materials. DIN 1481 is interchangeable with ISO 8752 (EN 28752) except for a variation in length tolerance. The ASME B18.8.2 range meets the requirement of NASM 10971 (formerly MIL-P-10971), NASM 16562 (formerly MS 16562), NAS 561, SAE... (read more)Browse Spring Pins Datasheets for SPIROL -
Branham, W.C. Inc.
Insert-A-Shaft® Metric Series Gearboxes Designed around 45 degree helical cut gears, these gearboex operate at lower temperatures making them more efficient as compared with "floating" brands. Gear cases are also sealed to provide worry free duty. Choose either right hand or left hand rotation. There is a W.C. Branham Right Angle Gear Drive model for most industry applications such as; used on printing, packaging and textile machinery. Use them as a speed increaser or speed reducer. ----------. W.C. Branham Inc. is a leading fluid... (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Accurate Bushing Company, Inc.
Metric rollers for high load applications Metric Double Row Heavy Roller. Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out containments. Online Catalog. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc.
Metric Yoke Needle Roller Bearing Full Complement MYRV/MYRV-S Series : Full Complement. Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MCRV Series, Sealed: MCRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture. Online Catalog. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
KHK USA, Inc.
Custom Made Metric Gears Since 1935 Optimized gear manufacturing. The purpose of production activity is to create added value. This also applies to gear manufacturing, and added value creation is conducted through production control for the purpose of achieving QCD (quality, cost, volume and deadline), including everything from the procurement of raw materials such as round bars for cylindrical gears and squared timber for racks to the packaging and shipping of the final products, namely gears. The production process required for... (read more)Browse Gears Datasheets for KHK USA, Inc. -
Keystone Electronics Corp.
Miniature Metric Binding Post Screw Terminals The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging. Rated 15 Amps, these compact, low profile terminals feature easy access for horizontal wire entry and are available in a horizontal or vertical screw position facilitating a broad range of wire management and design applications. These screw terminals are manufactured from Brass with Tin Plate to ensure low contact... (read more)Browse Wire Terminals Datasheets for Keystone Electronics Corp.