-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S970FM-0808 S970FM-1212 S970FM-1616 S970FM-2020 S970FM-2424 S970FM-3232
- Features: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S971FM-1212 S971FM-1616 S971FM-2020 S971FM-2424 S971FM-3232
- Features: Flange
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Design Units: English, Metric
- Features: Flange, Pipe Fitting
-
-
Supplier: Accuris
Description: Polyethylene (PE) Pressure Pipes and Fittings, Metric Series - Dimensions of Flanges
-
Supplier: Watts
Description: Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Iron (Cast/Ductile)
- Design Units: English, Metric
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 5 inch
- Metric Size: 13 to 100 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: Elbow, Flange, Pipe Fitting, Reducer
-
Supplier: Accuris
Description: Unplasticized Polyvinyl Chloride (PVC) Pressure Pipes and Fittings, Metric Series - Dimensions of Flanges
-
Supplier: ASME
Description: ASME has been defining piping safety since 1922. ASME B16.5 Pipe Flanges and Flanged Fittings: NPS 1/2 through NPS 24 Metric/Inch Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for
-
Supplier: ASME Standards and Certification
Description: ASME has been defining piping safety since 1922. ASME B16.5 Pipe Flanges and Flanged Fittings: NPS 1/2 through NPS 24 Metric/Inch Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for
-
Supplier: Accuris
Description: Specification for Circular Flanges for Pipes, Valves and Fittings (Class Designated) Part 2. Specification for Steel Pipe Flanges (Nominal Sizes 1/2 in to 24 in) Metric Dimensions
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Design Units: English, Metric
-
Supplier: Watts
Description: Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals,
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Carbon & Alloy Steel, Copper
- Design Units: English, Metric
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 100 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Design Units: English, Metric
-
Supplier: Accuris
Description: Unplasticized Polyvinyl Chloride (PVC) Pressure Pipes - Metric Series - Dimensions of Adapter for Backing Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S42M-08 S42M-12 S42M-16 S42M-20 S42M-24 S42M-32
- Features: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S40M-08 S40M-12 S40M-16 S40M-20 S40M-24 S40M-32 S40M-40
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Spacer Flange with ANSI, BS, JIS, UNI, MSS and SP Standards Model Number: LD 010-FL05 Key Specifications/Special Features: Types: welded neck, slip-on, threaded, lap-joint, socket welding, spectacle blind and blind Material standard: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694
- English Size: 0.5 to 64 inch
- Metric Size: 15 to 1,600 mm
- Design Units: English, Metric
- Features: Flange, Pipe Fitting
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Flange adaptor ABS metric / BS
- Metric Size: 248 mm
- Connection Type: Flange
- Features: Metric
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS & FCSM) applicable to four-screw flange type tube, pipe, and hose connections.
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose
-
Supplier: Asahi/America, Inc.
Description: 160mm (6'') Proline PP Blind Flange
- English Size: 6 inch
- Metric Size: 160.00000000000003 mm
- Features: English, Metric
- Connection Type: Flange
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Flange with Flat Plate, Barbed, Natural with Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts.
- English Size: 0.5 inch
- Metric Size: 12.700000000000001 mm
- Features: Barbed, Flange
- Design Units: English, Metric
-
Supplier: Qosina Corp.
Description: Bag Port Flange with Dimples, Barbed, Natural
- English Size: 1 inch
- Metric Size: 25.400000000000002 mm
- Features: Barbed, Flange
- Design Units: English, Metric
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Flanged Socket Adaptor Manufacturer Landee Provides Ductile Iron Flanged Socket Adaptors, DI Flanged Socket Adaptors, Size 450mm.
- Metric Size: 450 mm
- Features: Flange
- Material: Iron (Cast/Ductile)
- Design Units: Metric
-
Supplier: Asahi/America, Inc.
Description: 225mm (9'') Super Proline Stub End (Flange Adapter) - Butt
- English Size: 9 inch
- Metric Size: 225 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose
-
Supplier: Kee Safety Inc.
Description: A four point fixing base or wall flange.
- English Size: 1.25 inch
- Metric Size: 8 mm
- Material: Aluminum
- Features: Compression Fitting, Flange
-
Supplier: Kee Safety Inc.
Description: the upright. It is recommended that the fixing holes in the flanges should be inline with the applied load.
- English Size: 1.5 inch
- Metric Size: 14.000000000000002 mm
- Material: Aluminum
- Features: Compression Fitting, Flange
-
Supplier: CSA Group
Description: pipes to metal pipes having plain spigot, screw thread, compression socket and flange terminations. In addition, it lays down dimensional requirements and specifies some general material properties (including chemical resistance) together with a classification scheme for PE‑X
-
Supplier: Kee Safety Inc.
Description: The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted
- English Size: 1.25 inch
- Metric Size: 11 mm
- Design Units: English, Metric
- Features: Flange
-
Supplier: ASME Standards and Certification
Description: This standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, and testing for pipe flanges in sizes NPS 26 through NPS 60. Included are flanges with rating class designations 75, 150, 300, 400, 600, and 900 with requirements given in both SI
-
Description: pipes to metal pipes having plain spigot, screw thread, compression socket and flange terminations. In addition, it lays down dimensional requirements and specifies some general material properties (including chemical resistance) together with a classification scheme for PE‑X
-
Supplier: Kuriyama of America, Inc.
Description: FLD KOMATSU 5/8" TR518
- Features: Flange
- Design Units: Metric
-
Description: FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of thermal and /or mechanical shock. Applications include piping joints, valve adn pump
- Inside Diameter: 0.39 to 2.562 inch
- Outside Diameter: 0.714 to 4.47 inch
- Thickness / Working Height: 0.08 to 0.394 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1-7/8", 1/2", 2", 3/4", 3/8", 5/8", 7/16", 7/8"
Find Suppliers by Category Top
Featured Products Top
-
MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these (read more)
Browse Flange Protectors Datasheets for MOCAP LLC -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these protective caps (read more)
Browse Flange Protectors Datasheets for MOCAP LLC -
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
We’re proud to announce the launch of our new state-of-the-art fabricated pipe manufacturing facility in Calera, Alabama. The new location will serve the Southeast region with custom-cut pipe lengths, a range of available coatings and other products. This is our sixth strategically (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
SYGEF Plus PVDF-HP is a high purity polyvinylidene fluoride piping system specifically engineered for applications demanding exceptional purity and stringent particle control.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc.
More Information Top
-
PVC: Production properties and uses
Metric dimensions of flanges for UPVC pipes and fittings.
Indicates content that may require registration and/or purchase.