-
Supplier: Watts
Description: ARSC Series reducing straight couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARSC3412 US: 3/4 in. Pipe X 1/2 in. Pipe
- English Size: 0.5 to 1.25 inch
- Metric Size: 15 to 32 mm
- Fitting Type: Coupling, Reducer
- Features: English, Metric
-
Supplier: Watts
Description: ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt Thread
- English Size: 0.5 to 1 inch
- Metric Size: 15 to 25 mm
- Fitting Type: Elbow, Reducer
- Features: English, Metric
-
Supplier: Watts
Description: TRITON Series TR30P1 Street Reducing Fittings are used to complete a line size reduction using a standard TRITON fitting. The fittings are manufactured of PE4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The
- English Size: 0.75 to 2 inch
- Metric Size: 20.000000000000004 to 50 mm
- Features: English, Metric
- Material: Polyethylene (PE)
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Reducing bush ABS metric
- Metric Size: 50 mm
- Features: Metric
- Fitting Type: Reducer
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) TO TUBE (INCH) TUBE (INCH) TO TUBE (INCH)
- Features: English, Gas Fitting
- Fitting Type: Reducer, Tee, Tube Fitting
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: PVC-U FITTING REDUCTOR 32x25mm
- Metric Size: 25 mm
- Features: Metric
- Fitting Type: Reducer
- Connection Type: Threaded
-
Supplier: Altech Corp.
Description: Features: Polyamide Glass fiber reinforced Metric Thread
- Metric Size: 32 to 40.00000000000001 mm
- Fitting Type: Adapter, Reducer
- Features: Metric
- Connection Type: Threaded
-
Supplier: Hi-Tech Controls, Inc.
Description: When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross
- English Size: 0.125 inch
- Metric Size: 126.99993142003704 mm
- Material: Brass/Bronze
- Features: English, Metric, Pipe Fitting
-
Supplier: Mid-America Fittings, Inc.
Description: Black acetal copolymer w/ food grade nitrile rubber o-rings
- Metric Size: 4 to 12 mm
- Features: Metric, Push-to-Connect / Push-On, Reducer, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 100 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Asahi/America, Inc.
Description: 110 x 63mm (4 x 2'') Super Proline Reducing Sanitary Tee
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric, Pipe Fitting
- Fitting Type: Reducer, Tee
-
Supplier: Hi-Tech Controls, Inc.
Description: Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The
- Features: Brass/Bronze, Pneumatic Fitting
- Connection Type: Threaded
- Fitting Type: Tube Fitting
-
Supplier: ASME
Description: ASME has been defining piping safety since 1922. ASME B16.5 Pipe Flanges and Flanged Fittings: NPS 1/2 through NPS 24 Metric/Inch Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for
-
Supplier: ASME Standards and Certification
Description: ASME has been defining piping safety since 1922. ASME B16.5 Pipe Flanges and Flanged Fittings: NPS 1/2 through NPS 24 Metric/Inch Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. weld fittings are available in butt weld, socket weld, automatic tube weld and as metal gasket face seal fittings. For ultra-high purity applications, Hy-Lok weld fittings are electro-polished and packed in triple vinyl bags in a Class 10 environment. Hy-Lok
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Reducer, Tee, Tube Fitting, Union
- Features: English, Gas Fitting, Hydraulic Fitting, Threaded, Weld
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: Rigid pipe extensions are constructed from steel for strength and stability. The rolled threads provide a tight seal with the mating coupler or gun. Rigid pipe extensions come in straight or angled pipe and various lengths to fit any application. Custom lengths are available.
- English Size: 0.125 to 2 inch
- Metric Size: 6 to 10.000000000000002 mm
- Fitting Type: Adapter, Elbow, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: FLSmidth
Description: Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends available.
- English Size: 3 to 12 inch
- Metric Size: 75.00000000000001 to 300.00000000000006 mm
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter, Reducer
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Festo Corporation
Description: Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Reducer
-
Supplier: Watts
Description: Series LF3002 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron
- English Size: 0.375 to 1 inch
- Metric Size: 10.000000000000002 to 25 mm
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English, Metric
-
Description: dimensions are shown in Table 3M. Fitting Sizes/Pipe Correlation Fittings covered by this Standard Practice are shown in Table 1, by class, size range and correlation to the schedule number or wall designation of pipe for calculation of ratings. Partial Compliance
-
Supplier: ASME Standards and Certification
Description: reducing pipe fittings (c) marking requirements (d) minimum requirements for casting quality and materials (e) dimensions and tolerances in SI (metric) and U.S. Customary units (f) threading requirements (g) pressure test requirements. Table of Contents
-
Supplier: Qosina Corp.
Description: reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 72 inches of tubing, allowing it to be cut to length before incorporating into a single-use design. This item is injection molded in an ISO Class 7
- English Size: 1 to 1.5 inch
- Metric Size: 12.700000000000001 mm
- Features: Barbed, English, Metric, Sanitary / Food Grade Fitting, Tube Fitting
- Connection Type: Flange
-
Supplier: ASME
Description: reducing pipe fittings (c) marking requirements (d) minimum requirements for casting quality and materials (e) dimensions and tolerances in SI (metric) and U.S. Customary units (f) threading requirements (g) pressure test requirements. Table of Contents
-
Supplier: Qosina Corp.
Description: reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 72 inches of tubing, allowing it to be cut to length before incorporating into a single-use design. This item is injection molded in an ISO Class 7
- English Size: 0.5 to 0.75 inch
- Metric Size: 9.530000000000001 mm
- Features: Barbed, English, Metric, Sanitary / Food Grade Fitting, Tube Fitting
- Connection Type: Flange
-
Supplier: CGP Manufacturing, Inc.
Description: Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12”
- English Size: 0.0625 to 36 inch
- Metric Size: 1 to 500.00000000000006 mm
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Metric
-
Supplier: Festo Corporation
Description: Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Reducer
-
Supplier: Festo Corporation
Description: Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Reducer
-
Supplier: G.L. Huyett
Description: Elbows are angled connectors used to plumb and make turns around obstructions. They usually have a male and female end. An elbow is a connecting part that is installed to allow a change of direction for easier access to the lubrication point. Elbows, unlike adapters, maintain the same thread size
- English Size: 0.125 to 2 inch
- Metric Size: 6 to 10.000000000000002 mm
- Material: Brass/Bronze, Carbon & Alloy Steel
- Fitting Type: Coupling, Elbow, Reducer
-
Supplier: Radwell International
Description: BUSHING, HEX, REDUCING, 304 STAINLESS STEEL, 1 INCH X 3/8 INCH FITTING PIPE SIZE, MALE NPT X FEMALE NPT, CLASS 150, 38 MM HEX, 150 PSI MAX STEAM PRESSURE, 300 PSI MAX OPERATING PRESSURE, . FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: Altaflo
Description: physical properties. ALTAFLUOR 400 PFA tubing is suitable for even the most demanding applications. ALTAFLUOR 400 PFA pipe may be used with conventional threaded fittings or welded. ALTAFLUOR 400 is compatible with flare or conventional type fittings. For applications where
- Outside Diameter / Size: 0.428 to 0.438 inch
- Maximum Inside Diameter / Size: 0.354 inch
- Wall Thickness: 0.04 inch
- Temperature Range: -300 to 500 F
Find Suppliers by Category Top
Featured Products Top
-
conditions. Its versatile design allows for easy connections across various pipe materials and diameters, simplifying installation and reducing maintenance costs. Built to the highest standards, MULTI/JOINT® 3000 Plus offers corrosion resistance and long-lasting durability, making it the perfect (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
At Parker, we take pride in the quality and performance of our ZoomLock Push product family. As the industry standard for easy-to-connect HVACR fittings, ZoomLock has received extensive qualification and performance testing, ensuring that it meets all industry requirements without compromise (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
The new 1-inch refrigerant fittings have been released. Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock PUSH push-to-connect refrigerant fittings eliminates brazing, flames, fire spotters, or risks from installing (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
new glass lining facility in Calera, Alabama, is fully operational, with initial orders of glass-lined ductile iron pipe and fittings now shipping. The state-of-the-art facility brings glass lining in-house for the first time, giving MPI complete quality control over this critical process, while (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
according to DIN 2353. Ranging in sizes from M12x1.5 (6L) to M52x2 (42L) metric threads, available in Light (L) or Heavy (S) series. Suitable for OEM build or retro-fitting to existing systems. Click here to view product details. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
smaller branch saddles, tapping tees and service saddle fittings onto 1¼” IPS and larger main sizes. The standard size Sidewinders are designed to fuse a full range of fittings while a more compact Sidewinder is available for tighter confines and smaller fittings. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock MAX refrigerant press fittings eliminate brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock MAX (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
In the shop or the field, McElroy's SmartFab™ 125 makes socket fusion a breeze for polypropylene pipe and fittings. Its benchtop design makes it ideal for prefabricating large assemblies. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
SENTINEL Injection Quills are designed to safely and efficiently disperse chemicals into process pipelines. Chemicals are injected directly and evenly into the center of the process flow away from the pipe wall and where flow velocity is highest. This direct injection into the center of (read more)
Browse Pipe Fittings Datasheets for Blacoh Fluid Control, Inc.