-
Supplier: Jergens, Inc.
Description: Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom of nut nests into the concave bottom section for full floating action. Features, Benefits, & Product
- Finish: Black Oxide
- Type: Flange Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Jergens, Inc.
Description: Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
- Size: 5/8"
- Finish: Black Oxide
- Type: Flange Nut
- Features: Other, Other Metal
-
Supplier: Jergens, Inc.
Description: Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC (Inch); 6h
- Finish: Black Oxide
- Type: Flange Nut
- Features: Other, Other Metal
- Material: Steel
-
-
Supplier: Jergens, Inc.
Description: Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Size: 5/16"
- Type: Flange Nut
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any
- Standards: DIN
- Type: Flange Nut, Hex
- Size: M10, M12, M16, M20, M6, M8
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Type BJ739 - Body Steel (S45C) Quenched and tempered Black oxide finish Type BJ739-SUS - Body Stainless Steel (SUS316)
- Finish: Black Oxide
- Type: Flange Nut
- Size: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: METRIC SERRATED FLANGE NUTS National Bolt & Nut's premium line of metric serrated flange nuts meet DIN 6923 dimensions with the addition of serrated teeth under flange. These metric serrated flange nuts possess a serrated
- Standards: DIN
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M5, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Features: Other
- Finish: Phosphate, Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: Imao-Fixtureworks
Description: Type BJ740-06~20 - Body Steel(S45C) Quenched and tempered Black oxide finish Heat treated to HRC33-39 Type BJ740-24 - Body Steel Black oxide finish Type BJ740-SUS - Body Stainless Steel (SUS316)
- Finish: Black Oxide
- Type: Flange Nut
- Size: M10, M12, M16, M20, M24, M6, M8
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Nut: 303 Stainless Steel Washer: 303 Stainless Steel
- Size: 3/8"
- Type: Flange Nut
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: 3/8"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: 7/16"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch diameter and have
- Size: 3/4"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: NBS Corp.
Description: Individually top pressed to produce a razor tight sealing lock, NBS’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼” through ¾” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are
- Size: 5/8"
- Type: Flange Nut, Locknut
- Finish: Phosphate
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 3/4"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon
- Size: 3/4"
- Type: Flange Nut, Hex
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Peco Fasteners, Inc.
Description: 7/16 INCH NOMINAL DIAMETER USS APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 7/16"
- Type: Flange Nut
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Type: Flange Nut
- Size: M12
- Features: Other
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld
- Type: Cage Nut, Flange Nut
- Size: M5
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Stainless Steel, Steel, Titanium
- Type: Flange Nut, Hex, Locknut
- Standards: ISO
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807: 25 pcs.
- Size: 5/16"
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Size: 1/2"
- Type: Flange Nut
- Features: Other
- Material: Steel
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch diameter and have
- Size: 1"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Zinc & Clear Dimensions: mm
- Type: Flange Nut, Nylon Insert Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld
- Type: Cage Nut, Flange Nut
- Size: M6
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 3/8"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Type: Flange Nut
- Size: M6
- Finish: Zinc Plated
-
Supplier: Aloris Tool Technology Co., Inc.
Description: Flanged nuts for tool posts.
- Type: Flange Nut
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating nut plates or weld
- Size: 1/4"
- Type: Cage Nut, Flange Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-hex nut with a flanged face. This large bearing surface prevents damage to the part underneath. Ideal for clamping over a slot. Fully machined from solid barstock for extra strength, unlike inferior substitutes. Available in steel or stainless steel.
- Size: #10, 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8", M10, M12, M16, M20, M24, M6, M8
- Type: Flange Nut
- Thread Direction: Right Hand Thread
- Material: Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . This ball nut is made of carburized steel with ball tracks heat treated to RC 58-60, with a overall length of 3.000 in
- Type: Flange Nut, Round Nut
- Features: Other Metal
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make fully custom ball nuts to fit your design requirements. And we can work with specialty materials, special heat treatments and different coatings (i.e. Armoloy (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. Standard utility socket sets assist engineers in tightening and loosening long flange bolts and repairing clamps or mechanical couplings. Meanwhile, metric socket sets render help while tightening and loosening nuts. 7) Ratchet Wrench Handles These ratchet wrench handles (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
PNNL Hoisting and Rigging Manual
Swivel hoist rings are available in both UNC and metric thread sizes, so they shall also be marked to identify UNC or metric threads. • When a swivel hoist ring is installed with a retention nut , the nut must have no … … Never use free fit spacers or washers between the swivel host ring bushing flange and the mounting …
Indicates content that may require registration and/or purchase.