Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Canoga Perkins Corporation
Description: The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Router, Switch, VPN
-
Supplier: Canoga Perkins Corporation
Description: Remotely distributing services to multiple subscribers, users and devices, is often problematic for Service Providers. The ideal product for this link is the wrong one for that one. The 9155 Metro Ethernet Access Device has been created specifically for the distribution and termination
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Features: Other, Switch
- Form Factor: Rack Mount
-
Supplier: Canoga Perkins Corporation
Description: The 9175 Metro Ethernet Edge Switch is an advanced, high performance switching platform designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset and switch fabric with integration of Layer 2 to
- Number of Ports: 288 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
-
Supplier: Canoga Perkins Corporation
Description: The 9145E is Canoga Perkins' second generation Ethernet NID platform. The 9145E builds on the existing 9145 by adding new features and functions required by Service Providers to deliver MEF compliant Metro Ethernet Services.The 9145E's expandable, flexible architecture allows
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
- Form Factor: Rack Mount
-
Supplier: Accuris
Description: Generalized MPLS (GMPLS) Support for Metro Ethernet Forum and G.8011 Ethernet Service Switching
-
Supplier: Accuris
Description: Generalized MPLS (GMPLS) Support for Metro Ethernet Forum and G.8011 User Network Interface (UNI)
-
Supplier: Accuris
Description: Requirements and analysis for NMS-EMS management interface of Ethernet over Transport and Metro Ethernet Network (EoT/MEN)
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They
- Number of Ports: 48 #
- Data Rate: 104 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They
- Number of Ports: 8 #
- Data Rate: 20 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They
- Number of Ports: 8 #
- Data Rate: 20 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Cisco
Description: Advanced Switching for Metro Ethernet Services The Cisco Catalyst 3750 Metro Series switches are a new line of premier multilayer switches that bring greater intelligence to the metro Ethernet edge, enabling the delivery of more differentiated metro
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch, VPN
-
Supplier: Cisco
Description: The Cisco Industrial Ethernet 3010 Series Switches (IE 3010) is a family of compact 1-rack unit (RU) rack-mount, fixed configuration switches. These products offer Industrial Ethernet applications with ease-to-use, innovative features and strengthened security. The Cisco Industrial
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation and manual mode on the twisted pair (TP) copper
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Cisco
Description: Next-Generation Metro Ethernet Access Built for service providers, these multilayer customer-located switches allow you to deploy Ethernet-to-the-home (ETTH) "triple play" services and Ethernet-to-the-business (ETTB) VPN services. Based on today's most widely deployed
- Form Factor: Rack Mount
- Features: Switch, VPN
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter® GM4 PoE Network Interface Devices (NID) deliver advanced Carrier Ethernet 2.0 services and provide integrated Power over Ethernet (PoE) at the demarcation. GM4 PoE NIDs function as PoE Power Sourcing Equipment in small cell (metro cell) and Wi-Fi applications,
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Juniper Networks Inc.
Description: ACX5000 Universal Access Routers are ideal for metro Ethernet access and aggregation deployments in Carrier Ethernet networks. Their innovative design helps service providers build high-density, high-performance infrastructures where rack space and cooling are limited. Built to
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: in IEEE 802.3 defining Ethernet access network, I.E. first or last mile. With Wide, Metro and Local Area Networks already standardized, EFM allows a continuous Ethernet network across the globe, eliminating non-native transports such as Ethernet over ATM from access
- Data Rate: 0.0228 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: ZTE Corporation
Description: Metro Ethernet, Campus, FTTX and IP RAN scenario. ZXR10 8900E Series switch equipped with advanced hardware architecture and modular design, switch capacity up to 10.24Tbps ,line card wire speed capacity up to 48 x10GE, 8 x 40GE, and 4 x100GE interfaces per slot.
- Data Rate: 10,240 Gbps
- Features: Switch
-
Supplier: Cisco
Description: cell site routers Use MPLS as a transport for Radio Access Network (RAN) backhaul traffic Offer timing services Use Metro Ethernet Aggregation The Cisco ME 3800X Series also: Meets the requirements for Carrier Ethernet aggregation Is optimized for remote central office and
- Form Factor: Rack Mount
- Features: Switch, VPN
-
Supplier: GAO Tek, Inc.
Description: The high performance, cost effective 3Com compatible fiber optic transceiver is designed for Metro/Access Networks, Gigabit Ethernet, Fiber Channel and other applications.
-
Supplier: GAO Tek, Inc.
Description: The Juniper compatible fiber optic transceiver is widely used for Gigabit Ethernet Switches and Routers, Fiber Channel Switch infrastructure, Metro Edge Switch, and XDSL applications
-
Supplier: GAO Tek, Inc.
Description: The HP compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro Edge switching and XDSL application.
-
Supplier: GAO Tek, Inc.
Description: The Nortel compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro/Access Networks and Other Optical Links.
-
Supplier: CIENA Corporation
Description: Ciena’s 3942 Service Delivery Switch is a compact, high-density packet switch that delivers low TCO in metro networks that require cost-effective copper interfaces for MDU/MTU deployments. The 3942 is optimized for compact, dense metro access and delivery of Ethernet services in
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Smiths Interconnect, a Molex company
Description: Designed to secure signal transmissions in the sensitive area located between coaches of all types of rail vehicles, from high speed trains to metros and trams. The F series is equipped with modular inserts offering a combination of fibre optics, high speed Ethernet twinax or quadrax,
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Juniper Networks Inc.
Description: multiplay, high-volume Internet, metro-Ethernet services, and data center internetworking. Additionally, the MX10003 supports sophisticated timing, MACsec encryption, and advanced automation and telemetry capabilities that lay the groundwork for autonomous networks.
- Number of Ports: 2 #
- Data Rate: 4,800 Gbps
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: ZTE Corporation
Description: ZXCTN 9000 series is new-generation Carrier-class Multi-service Packet-based Platform (CMPP) promoted by ZTE to keep with the development trend of IP telecommunication services. With packet as kernel, they implement multi-service bearing and provide customers with Mobile Backhaul, Metro-E,
- Network Equipment: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter SFP-NID is a Small Form Pluggable (SFP) Gigabit optical Network Interface Device (NID). It enables Service Providers to deliver low-latency, SLA-guaranteed Business Ethernet, 4G/LTE macro cell and metro/small cell backhaul services. The SFP-NID can be installed directly
-
Fiber Optic Switches - 24-Port 10/100/1000 SFP and Copper Module GBIC Fiber Optic Switch -- SG24424MSupplier: Versitron, Inc.
Description: Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24! The SG24424M 24-Port 10/100/1000 is a standard product that meets all IEEE 802.3 Gigabit and Fast Ethernet specifications. The SG244224M includes 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24
- Number of Input Ports: 24
- Number of Output Ports: 4
- Connector Type: LC
- Switch Features: LED Indicators
-
Supplier: Juniper Networks Inc.
Description: The SDN-ready MX204 3D Universal Edge Router is a cloud-grade routing platform that offers our customers ultra-high density and throughput in a space- and power-optimized package. The MX204 addresses the emerging edge and metro Ethernet networking needs of service providers, mobile,
- Data Rate: 800 Gbps
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: ZyXEL Communications, Inc.
Description: implementation agreements to promote interoperability and deployment of Carrier Ethernet services worldwide. The ZyXEL ES-3124F 24-port FE L2 Switch is aligned with carrier-class standards for Ethernet Private Line (EPL), Ethernet Virtual Private Line (EVPL) and Ethernet
- Features: Switch
-
Description: Metro Wave Division Multiplexing (MWDM), Resilient Packet Rings (RPR), Optical Ethernet, and more. Divided into five succinct parts, the book covers: Optical transmission Networking protocols VLSI chips Data switching Networking elements and design Complete with case studies, examples,
-
Supplier: Nokia
Description: Transform your network and prepare for growth with high-throughput, high-density access and aggregation routers The 7210 SAS product family provides the deployment flexibility, service richness and operational intelligence you need to extend IP/MPLS and Carrier Ethernet throughout your
- Data Rate: 2,000 Gbps
- Features: Switch
-
Supplier: CIENA Corporation
Description: support for up to 400 Gb/s of packet services per shelf, the Z22 high-density platform provides space and power benefits for a wide range of applications, including low-latency business Ethernet services and remote cabinet deployments for high-capacity Ethernet backhaul.
- Data Rate: 400 to 2,800 Gbps
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
: ±0.28 ppm over 24 hours Overall stability: ±4.60 ppm including 20 years aging Applications: TDM networks, SONET/SDH (STRATUM III) Synchronous Equipment Timing Source Wireless backhaul (Synchronous Ethernet, IEEE 1588 v2) Metro carrier Ethernet, picocells, femtocells (read more)
Browse Oscillators Datasheets for ECS Inc. International
Conduct Research Top
-
Gigabit Ethernet for Metro Area Networks
Gigabit Ethernet for Metro Area Networks. Authored by top GigE-in-MANs specialist Paul Bedell, this authoritative guide rolls out well-organized information on the technology, standards, applications, and market players, and presents case studies that prove the value of GigE in today's MAN.
-
Building a Bigger Pipe: Inverse Multiplexing for Transparent Ethernet Bridging over Bonded T1/E1s
Network (WAN). In order to support Ethernet based networks, service providers are aggressively investing billions of dollars to install fiber and create Metro Area Networks (MANs).
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Panel calls on government to dump IC export controls A panel of former senior U.S. defense officials recommend dumping current U.S. export controls on computer technology. Ethernet framing unites long-haul and metro Ethernet technology came to the backbone network at Supercomm this week. While
-
Building a Bigger Pipe
Network (WAN). In order to support Ethernet based networks, service providers are aggressively investing billions of dollars to install fiber and create Metro Area Networks (MANs).
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and chip developers have banked their hopes on virtual concatenation technology as the best way to make Ethernet connectivity cost-effective in the metro. Virtual concatenation, or Vcat, allows existing Sonet carriers to "right-size " their pipes in order to more efficiently allocate bandwidth
More Information Top
-
Optical Networking Standards: A Comprehensive Guide
321 CHAPTER 9 METRO ETHERNET OVERVIEW AND ARCHITECTURE .
-
http://www.cisco.com/en/US/docs/solutions/Enterprise/WAN_and_MAN/Ethernet_Access_for_NG_MAN_WAN_V3.1_external.pdf
It is not intended as a reference for a service provider offering Metro Ethernet services.
-
Networks and Services: Carrier Ethernet PBT MPLS-TP and VPLS
1 In this book, Carrier Ethernet and Metro Ethernet are used interchangeably.
-
http://www.cisco.com/en/US/docs/net_mgmt/ip_solution_center/5.2/infrastructure/reference/guide/bookinfr.pdf
Preliminary Steps Before Completing NPC Discovery for Metro Ethernet Networks .
-
Bandwidth provisioning in ADSL access networks
Abstract We consider an ADSL access network consisting of subscribers, digital subscriber line access multiplexers (DSLAMs), metro Ethernet switches and a broadband remote access aggregation server (BRAS).
-
Cisco IP Solution Center L2VPN and Carrier Ethernet User Guide, 6.0 - Sample Configlets [Cisco IP Solution Center] - Cisco
This appendix provides sample configlets for L2VPN and Metro Ethernet service provisioning in ISC.
-
http://www.cisco.com/en/US/docs/solutions/Enterprise/Data_Center/HA_Clusters/HA_ME3_6.pdf
Metro Ethernet Services .
-
Advanced Communication and Networking
This paper proposes to enable Cache effect on Forwarding Table (CFT) in Metro Ethernet .
-
http://www.cisco.com/en/US/docs/ios-xml/ios/ipsla/command/sla-cr-book.pdf
Sets the number of statistics distributions kept during the lifetime of an IP SLAs Metro Ethernet 3.0 (ITU-T Y.1731) operation.
-
http://www.cisco.com/web/about/ac123/ac114/downloads/packet/pdf/PK174.pdf
Metro Ethernet an Urban Amenity .
Indicates content that may require registration and/or purchase.