Products/Services for Micro Air Hammers
-
Hammers and Mallets - (187 companies)...is an air powered chisel hammer used to break apart cement, pavement, and other types of hard rocks and material. A steam hammer is a hammer used to shape forgings powered by steam. A trip hammer is a large hammer used in agriculture, mining, and forging... -
Air Valves - (794 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both... -
Air Compressors - (1122 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air... -
Air Hose and Air Duct Hose - (480 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically... -
Chisels - (94 companies)...cathedrals or sculptural masterpieces are nearly unchanged in design and function for similar crafts today. Operation. The sharpened blade edge of a chisel penetrates into wood, metal or stone by direct force of a hand, mallet, hammer or machine-powered ram...
-
Hand Drills - (181 companies)...drill-bit having the capability to drill into softer materials, such as wood or soft plastics like PTFE (Teflon) or Polyoxymethlene (Delrin). Drills can be powered manually, using electricity, with compressed air, or with the help of an internal...
-
Impact Hammers - (57 companies)Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being...
-
Demolition Hammers - (28 companies)...exist to minimize both characteristics. Pneumatic demolition hammers are powered by large compressed air generators. Electric demolition hammers use an electric motor to drive the hammer. Gasoline demolition hammers utilize a petrol engine to drive...
-
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Nailers - (113 companies)...pullers can drive nails; set, sink, or countersink nails; and remove nails by pushing them through or pulling them out. Air nail punches or pneumatic hammers have a punch mounted on a reciprocating impact air tool. Nail punchers are similar to palm...
Product News
-
Plast-O-Matic Valves, Inc.
The Effects of Water Hammer And Pulsations The Effects of Water Hammer And Pulsations. Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid. Importance of Using... (read more)Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Blacoh Fluid Control, Inc.
Solving water hammer in diesel transfer and inconsistent transfer pressure. * Extremely long transfer times (6 -8 hours for a 30% fill). Root Causes Identified: 1. Pump suction pressure significantly exceeded recommended limits, producing severe water hammer effects and subjecting PTFE diaphragms to damaging pressure spikes. 2. Process air regulator pressure was set too high, further increasing pressure peaks and accelerating failures. 3. The original pump design lacked necessary stabilizing accessories to control pulsation and protect downstream... (read more)Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Hydro-Thermal Corporation
What is Steam Hammer and How to Eliminate It If your heating equipment is violently shaking, then it is a concern that needs to be addressed. It is not only dangerous, but it also can be an expensive maintenance problem. Externally modulated technologies such as heat exchangers or unsophisticated forms of direct steam injection, such as spargers, can cause steam hammer. Learn more about external vs. internal modulation, direct and indirect heating, and why direct steam injection works! (read more)Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained Micro Cooling. Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers built with a focus on quality, performance, and value. Read on to learn about the design and function of our miniature cooling products, their benefits, and their applications in various industries. Micro Blowers... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies, Inc.
Micro Blowers...for mobile devices Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Micro Blowers can be used in a variety of applications including: Portable medical devices. Portable computers and electronics. LED lighting. Smartbooks and tablets. Portable HDD. IP cameras. High-speed memory modules. CCTV security surveillance... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Western Gage Corporation
Micro IIi Readouts outputs are standard. AEQ-42-11-60 with blind air probe and master shown. Multi-Channel Micro IIi Triple Display. Available up to 4 Input Channels. Available up to 4 Displays. For Air Gages or LVDT or Both. (Micro IIi model AEQ 42-32N-60 shown). Micro IIi Readouts for Taper Angles. Configure to check Angular Deviations or. Configure to check Contour Tolerances. (Micro IIi model AEQ 42-33M-60 shown). Multi-channel Micro IIi Single Display. Auto-Select models direct inputs to single display... (read more) -
Backer Hotwatt Inc.
MIcro Cartridge Heaters Backer Hotwatt has been a trusted source of superior quality heating elements for for almost 70 years. As a manufacturing partner, its engineers work in step with customers to meet all performance, physical, and regulatory requirements to ensure a successful product launch and commercialization. It serves OEMs in the medical, opto-electronics, semiconductor, analytical equipment, packaging, aviation, transportation, refrigeration/air conditioning, and military fields. To better help people... (read more)Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
DFT Inc.
Got Water Hammer? Download DFT's eBook DFT (R) Inc's engineers have been working with professionals in a range of industries for over 80 years, helping to identify and resolve water hammer's underlying causes. Water hammer and reverse flow can seriously damage pipelines, pipe joints gaskets, pumps, and all the other components of a fluid flow system (flow meters, pressure gauges, etc.). The pressure spikes can easily exceed five to ten times the system's working pressure; upon impact, thereby placing a great deal of stress... (read more)Browse Check Valves Datasheets for DFT Inc. -
DFT Inc.
Watch DFT's Webinar: Water Hammer What Is It? Water hammer is a relatively common problem that is often only briefly touched upon in engineering school curriculums. As a result, it is common that the cause and effect of water hammer are not taken into account when designing industrial or residential systems. Often engineers do not realize the extent of damage it can cause in piping systems. At DFT (R), our support teams are frequently called into "course-correct" after the consequences of water hammer have already occurred. To help you... (read more)Browse Check Valves Datasheets for DFT Inc. -
DFT Inc.
Stop Water Hammer, Protect Critical Infrastructure Water hammer and hydraulic shock can damage pumps, piping systems, and critical equipment while creating excessive vibration, noise, and maintenance costs. Download this case study to learn how a high-capacity wastewater treatment facility operating at tens of millions of gallons per day solved persistent water hammer issues by replacing conventional dual-disc check valves with DFT (R) ALC (R) Axial Flow Wafer Check Valves. In this real-world application, plant personnel experienced: Reduced... (read more)Browse Check Valves Datasheets for DFT Inc.
-
Compositional analysis of laboratory-prepared and commercial samples of linseed meal and of hull isolated from flax
After filtration, the meal was air dried and ground in a micro hammer mill to pass 0.5 mm screen.
-
Further compositional analyses of flax: Mucilage, trypsin inhibitors and hydrocyanic acid
After filtration, the meal was air -dried and ground in a micro hammer mill to pass a 0.5-mm screen.
-
ELECTROSTATIC SURFACE STRUCTURES OF COAL AND MINERAL PARTICLES
Pittsburgh No. 8 or Delta Mine 6/7 (Illinois No. 6) coal was finely ground in either ambient air , or alternatively in N2 atmosphere inside a glove bag using a Micro - Hammer Cutter Mill (Gilson Company, Inc.
-
Efficiency of electrostatic separation of minerals from coal as a function of size and charge distributions of coal particles
Grindingand class@ation Pittsburgh No. 8 or Delta Mine 617 (Illinois No. 6) coal was finely ground in either ambient air , or alternatively in NZ atmosphere inside a glove bag using a Micro - Hammer .
-
An extraction method for evaluating the seed proteins of cowpea [ Vigna unguiculata (L) Walp]
The seeds were air -dried to 12% moisture content and milled in a Glen Creston Micro - hammer Mill through a 0.5 mm stainless steel sieve.
-
Swordsmithing: The State of the Art
Blades are initially forged in hydraulic presses, air powered or meSome techniques ally more complex than that of knives. effective sword micro structure is chanical hammers , or by hand, with of swordsmiths One tempered martensite in the edge, surtraditional hammer and anvil.
-
Residual value of 15 N-labelled fertilizer applied to a maize-cowpea intercropping system
… plant samples from both greenhouse and field ex- periments and grain samples from the field experiment were dried in a hot- air oven at 70°C, ground in a hammer mill and analyzed for total N by the micro -Kjeldahl method (Jackson 1967 …
-
Shock, Impact and Explosion
The initial AJ 37 attack aircraft, soon named Viggen (Thunderbolt), incorporated many other features novel for its time, including a Saab CK-37 miniaturised digital air data and nav/attack computer … … data and a Cutler- Hammer AIL micro wave beam landing-guidance …
-
Micro-Organisms in Foods 6
Air -borne micro organisms from the handling of raw vegetables settle on post-blanch surfaces (Mundt et al., 1966; Mundt and Hammer , 1968).
-
Institutional Listings
AIRBORNE INSTRUMENTS LAB., Division of Cutler- Hammer , Inc., Deer Park, L.I., N.Y. Space Technology; Air Traffic Control; Medical Electronics; Micro wave, Reconnaissance, Industrial Controls .
Indicates content that may require registration and/or purchase.