Products/Services for Micro Alignment Telescope Collimators
-
Collimators - (69 companies)...alignment of the Newtonian primary mirror. Barlowed collimation projects a shadow of the mark on the center of the primary up to the face of the collimator. The primary is adjusted by centering the mark's shadow on the face of the collimator. Barlowed...Features -
Telescopes - (59 companies)Telescopes are lens assemblies designed to magnify and view distant objects. Telescopes are lens assemblies that are designed to magnify and view distant objects. Telescopes include small devices such as spotting scopes for viewing wildlife... -
Autocollimators - (18 companies)...instruments that measure angular displacements with high sensitivity. They are used to align optical components and measure optical and mechanical deflections. How Autocollimators Work. Autocollimators consist of a telescope and a collimator...
-
Optical Lens Assemblies - (180 companies)...of the position and orientation of optical elements within a telescope and other optical instrument to achieve optimum performance. Barlowed collimation is a technique developed for adjusting the angular alignment of the Newtonian primary mirror. Beam... -
Machine Alignment Equipment - (81 companies)Machine alignment equipment is used to align rotating or moving parts and machine components. Machine alignment equipment aligns all the equipment within the tolerance range and incorporates target specifications. Types of Machine Alignment... -
Alignment Lasers - (19 companies)...be further reduced by causing it to pass backward through a telescope. Over long distances the accuracy of the beam can be affected by atmospheric fluctuations. By providing an easy to see visual tool, laser alignment devices have become common...
-
Micro Connectors and Nano Connectors - (175 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
-
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro...
-
Telescope Repair Services - (4 companies)Telescope repair services refurbish telescopes to their original operating specifications. Telescope repair providers service, refurbish and maintain optical telescopes. Typical repairs for telescopes are to incoming lenses that have suffered from...
-
Micro Machining Services - (176 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling...
Product News
-
Avantier Inc.
Ritchey-Chrétien Telescopes Systems in Space Telescopes: From Alignment to Wavefront Stability. High-Performance RC Telescope Optical System with Verified Wavefront Control. Case Study: Development of Sub-meter High-Resolution Optical Payload. Thermal Management in Space Optics. High-Performance Optical Payloads for CubeSat & SmallSat Platforms. Satellite Telescope Optics and Lenses... (read more) -
Smiths Interconnect, a Molex company
Euclid Space Telescope - Dark Universe exploration into how it has expanded and how its structure has evolved throughout cosmic history. A noteworthy achievement was celebrated as the Euclid team recently completed a critical focusing procedure. The images obtained during this process have already provided valuable insights into the beauty of the universe, generating anticipation for the mission's outcomes. Euclid, a specialised space telescope designed exclusively for astronomical purposes, serves as a testament to human ingenuity and the pursuit... (read more)Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company -
PI (Physik Instrumente) L.P.
6-Axis Stage for Active Optics Alignment Faster Optics & Photonics Alignment with Virtual Pivot Point. PI Introduces Next-Generation 6-Axis Piezo Alignment System. 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube (R) 6-DOF piezo-flexure stage is ideal for high-speed photonics and micro-optics alignment applications. With 500 um linear travel in X, Y, and Z, a rotational range of 3 in X, Y, Z, and true... (read more)Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
Northwire, Inc.
Coil Cords for the Telescoping Mobile Market Industrial Retractile Coil Cords for the Telescoping Mobile Market. Northwire is rapidly expanding in the telescoping mobile market. From mobile surveillance trailers and portable cell towers to emergency response units, our custom cables are perfectly engineered to meet the unique demands of these applications and beyond. Northwire 's industrial retractile coil cords are ideal for telescoping mobile applications. Key Features: Large diameter. 1:5 retracted to extended ratio. Composite POWER... (read more)Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
PI (Physik Instrumente) L.P.
Alignment System for Photonics and Fiber Optics Compact Fast Alignment System for Photonics and Fiber Optics, F-141 PINovAlign. Cost-Optimized 4-DOF/6-DOF System with Fast Alignment Algorithms -- Ideal for PIC Array Test & Assembly. Ideal for array alignment of photonic components. Single and dual-sided configurations. Compact 4-DOF/6-DOF photonics scan & alignment system for high dynamics & duty cycle. 2- & 3-axis configurations also available. Optimized moving platform provides convenient mounting with minimal lever arm for direct optical... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
World Star Tech
HL63163DG - Laser Diode for Biomedical & Alignment Datasheet. HL63163DG LASER DIODE. The HL63163DG laser diode is Single Mode and comes in a 5.6 mm package. HL63163DG is ideal for biomedical and alignment applications demanding reliable operations with a long lifetime and stable output power. Features. Shorter wavelength: 633nm Typ. High optical output power: 100mW. Low operating current: 170mA Typ. Small package: ?5.6mm. Single transverse mode. TE mode oscillation. Applications. Biomedical. Lightsource for optical instruments. Follow us... (read more)Browse Lasers Datasheets for World Star Tech -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting Hicksville, NY - SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311 ", and shaft lengths as low as 1 ", so they can be used for miniature applications as well. They are available in both stainless steel and steel, hardened or unhardened. SDP/SI also offers a number of shaft accessories to be used... (read more)Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Fairlane Products, Inc.
Detent Pins for locating & alignment applications Detent Pins - Ring Handle. Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately. Fairlane Products, Inc. We design... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
National Bolt & Nut Corporation
Custom Dowel Pins for precise alignment Dowel pins. Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dymax
Reducing Alignment Errors in Optical Assemblies Optical and telecommunications systems require precise material solutions to support high data rates, small form factors, and long-term reliability. Dymax light-curable materials help address key challenges by: Providing rapid, on-demand curing for faster production. Delivering high-performance bonding for optoelectronic components and fiber assemblies. Protecting sensitive optics and circuits from moisture, vibration, and thermal stress. Supporting maskants that safeguard areas during... (read more)Browse UV Curing Adhesives Datasheets for Dymax
-
Innovative miniature differential laser Doppler interferometer
Moreover, the built-in micro CCD laser light imaging system, which operate like a built-in alignment telescope /auto- collimator , was inserted to make the alignment of this newly developed interferometer easy.
-
Near-Infrared Mapping Spectrometer experiment on Galileo
… 1 plane grating spectrometer 400 mm focal length, f/3.5, Dall-Kirkham collimator 200 mm focal length … … chopper Deployable covers for telescope , radiative cooler Seventeen channel signal chain Micro processor controlled (RCA 1802 … … 1023) Scan platform Co- aligned with SSI, UVS, PPR …
-
Offset Guider/Alignment System For The 2.1 m Unam Telescope
To measure the alignment a program in the micro processor system can be executed. The program deplaces the collimator and takes the extrafocal image; this image is sent to the telescope computer which evaluates the constant coma and determines the possible e and d values of the secondary.
-
Optical Development System life cycle for the ICESat-2 ATLAS instrument
To achieve an error of less than 2 micro -radians, an active deformable mirror was used to … The lab includes a focal plane assembly set up, a one meter diameter collimator optic, a 0.8 meter flight spare telescope for alignment , and the appropriate flight software to control the transmit beam path.
-
Automated metrology simulator for multi-objects instruments
A micro - alignment telescope was used for the set up of the test to ensure the general alignment of the elements. After the ‘DM’ window a collimator doublet was placed using a standard optics mount to deliver the …
-
Alignment solutions for the optical development system lab for the ATLAS instrument
The goal will be to demonstrate boresight co- alignment of the transmitter and receiver subsystems to less than 5 micro -radians. The DOE will be aligned to the collimator so that at least one of the spots hits … The telescope will be back illuminated through the OFA test port which goes through one of the …
-
Integration and alignment of ATLAS instrument engineering model components in Optical Development System Lab
The goal will be to demonstrate boresight co- alignment of the transmitter and receiver subsystems to less than 5 micro -radians. The DOE will be aligned to the collimator so that at least one of the spots hits … The telescope will be back illuminated through the OFA test port which goes through one of the …
-
PUEO: the Canada-France-Hawaii Telescope adaptive optics bonnette I: system description
This source will be used to determine the interaction matrix as well as for optical alignment purposes. The f/8 beam comes froni the telescope (top) and is reflected on a flat 45° (1), then to the f/8 collimator (2), through the ADC (3), onto the bimorph mirror (4), the f/19.6 camera (5), through the beamsplitter (6), and lastly … The WFS module (9) contains the vibrating mirror membrane, various optical components and the micro -lens array.
-
An array of lens-coupled antennas for cosmic microwave background measurements in the 30 Ghz band
… antenna provides circular polarization and good match to the f-number of a telescope [7, 8, 16 … … hemispherical lens to operate in the 30 GHz frequency band, which includes a collimator to focus the … The array consist of four elements of bow-tie slot antennas aligned to the x-axis and … This facilitates its incorporation into systems composed of the emerging front-end monolithic micro wave integrated circuits …
-
High Resolution Elastic Recoil Detection Analysis with Q3D Magnetic Spectrometer
The Q3D magnetic spectrometer aligning one element allows to perform depth profiling with high resolution. The small A E - E telescope directly gives the relative amount of all elements by profiling all … … pa- rameters for the focal plane detector and the telescope respectively, by two Micro -VAX on-line … … reconstructed after the experiment, then the energy spectra were obtained for each components in the sample. . Collimator .
Indicates content that may require registration and/or purchase.