Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: vehicle by applying the appropriate friction behavior to tie-rod end ball joint. To control not only friction coefficient but also static-kinetic transient behavior, we investigate the potential use of diamond-like carbon (DLC) coatings. Different DLC coatings varied widely in hydrogen
-
Supplier: Dupont Molykote
Description: Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.146 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: tie-rod linkages, axle rod linkages and ball joints. Features High load carrying capacity Resistance to oxidation Good water wash-out performance Compatible with many elastomers
- Kinematic Viscosity (@ 40°C): 106 cSt
- Operating / Use Temperature: -31 to 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.93 specific gravity
- Applications: Automotive / Transportation, Machine / Gears
-
-
Supplier: Dupont Molykote
Description: High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints, splined shafts
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Applications: Bearings, Machine / Gears
Find Suppliers by Category Top
Featured Products Top
-
Dynamics and Repeatability The F-690.S1 is built on a unique hybrid kinematic design featuring three symmetrically arranged XY nanopositioning stages with direct-drive linear motors and cross-roller bearings. Each stage supports a linear bearing mounted on a wedge with ball-joint connections (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
as pressure bonding, bonding, and wire bonding. Of course, gold wire ball bonding is undoubtedly the most commonly used method. The principle is to use heat pressure source or ultrasonic energy to connect chip pads and package pins with gold wires. Because the first solder joint is spherical
More Information Top
-
Titanium ball joint total ossicular replacement prosthesis--experimental evaluation and midterm clinical results.
In this paper we describe a modified total titanium ossicular replacement prosthesis with an innovative micro ball joint in the headplate which is designed to compensate for tympanic membrane movements caused by atmospheric pressure variations.
-
Titanium clip ball joint: a partial ossicular reconstruction prosthesis.
To describe a new titanium clip prosthesis for partial ossicular reconstruction with a micro ball joint in the headplate for compensation of tympanic membrane displacements.
-
Parameters for novel incus replacement prostheses
Recently, columella-like prostheses either with a micro ball joint or a resilient joint were developed with the aim to allow prostheses to adapt to large but slow tympanic membrane displacements [8, 9].
-
Proceedings of the conference: “Otology Jubilee: 150 years of the ‘Archiv für Ohrenheilkunde’ (Archive of Otology)”,
May 7–10, 2014, in Halle (Saale), Germany
Micro ball joint in implant headplate permits alignment with the plane of tympanic membrane despite oblique axis of stapes and self-retaining clip allows stable intra-operative stapes coupling.
-
[The omega connector--a module for jointed coupling of titanium total prostheses in the middle ear].
For the first time, the Omega Connector offers to the surgeon the option to couple a titanium total prosthesis via a micro ball joint .
-
Nondestructive observation of fatigue crack propagation process in some solder joints by synchrotron radiation X-ray micro-tomography
[3] Sayama, T., Tsuritani, H., Uesugi, K., Tsuchiyama, A., Nakano, T., Yasuda, H., Takayanagi, T. and Mori, T., 2005, “Nondestructive Evaluation of Thermal Phase Growth in solder Ball Micro - joints by Synchrotron .
-
High-Speed Camera Investigation into Fracture Behavior of Solder Ball Joints Under Dynamic Loading
Solder Ball Joint , Micro -Impact Test, High-Speed Camera .
-
Local and Global Properties of a Lead-Free Solder
Figure 8 shows a beach- ball solder joint micro structure solder.
-
Tympanic Membrane Collagen Fibers: A Key to High‐Frequency Sound Conduction
Because the complete sound source was fairly large rela- tive to the bone preparations, it was connected to a ball - joint micro manipulator (BE-8, Narishige International USA, Inc., East Meadow, NY) to provide stability and a reproducible insertion depth and orientation.
-
A study on μBGA solder joints reliability using lead-free solder materials
Key Words:Thermal Fatigue Life, Finite Element Method, Lead-Free Solder, lntermetallic Compound, Solder Joint , Micro Ball Grid Array .
Indicates content that may require registration and/or purchase.