Products/Services for Micro Miniature Reed Valve
-
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro...TypeBatch (Syringe)Continuous Feed -
Thermal Switches and Thermal Protectors - (627 companies)...and igniter for an oil burner, a heavy-duty switch for electrical units, or a solenoid-operated valve on a gas furnace. Types. There are several basic types of thermal switches and thermal protectors: bi-metal disc or snap action, thermal reed switch... -
Reed Switches - (154 companies)Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close. Reed switches... -
Flow Switches - (342 companies)...and provide protection to a system if necessary. While all flow switches are flow meters, not all flow meters are flow switches because they are not all equipped with the ability to control flow rate. The switch consists of a valve body, sensing device... -
Reed Relays - (143 companies)Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors. Reed relays... -
Micro Connectors and Nano Connectors - (173 companies)...of the board. Some micro connectors and nano connectors fit the ends of electrical cables or mount on plates or bulkheads. Others fit panel cutouts or backshells. Standards. SAE AS81703, Connectors, Electric, Circular, Miniature, Rack and Panel or Push-Pull...
-
Miniature Bearings and Instrument Bearings - (158 companies)Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Ball Valves - (2118 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
Product News
-
Omnetics Connector Corporation
MICRO-MINIATURE CONNECTORS Expand Micro-Sensor MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE. Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today 's compact high-density circuit modules. PZN (polarized Nano connectors) are designed specifically to offer constant signal integrity processing through high shock and vibration applications. These unique connectors can handle cable with up to 1 amp where needed. Micro signals can be routed from a wide... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
New England Wire Technologies Corporation
Micro-Miniature Coaxial Cable for Surgical Robots that stands up to the rigorous demands of the robotics and automation industry. New England Wire Technologies has the expertise and capabilities necessary to design and manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you throughout the design process to come up... (read more) -
Omnetics Connector Corporation
Micro and Nano-miniature connector wiring systems On any given day approximately 2,300 man-made satellites are orbiting the earth's surface. These satellites are responsible for relaying both analog and digital signals. carrying a plethora of voice, video and data-streaming to and from various locations worldwide. Each second, these satellites directly impact everyday luxuries we. enjoy, such as cellphones and email, to more mission critical scientific and military communications across the globe. Space is said to be one of the harshest and... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Lee Co. (The)
LEE MINIATURE PILOTING SOLENOID VALVES Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. Incorporating innovative design and advanced technology, they have set a new benchmark in space and weight savings and power consumption. The lightest version weighs under 0.14 lbs. (2.3 oz.) and uses only 7.8 watts at 28... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Semi-Inert Miniature Solenoid Valve The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Clippard
10 mm & 15 mm Miniature Solenoid Valves . This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)Browse Solenoid Valves Datasheets for Clippard -
O'Keefe Controls Co.
VIDEO: Benefits of Small & Miniature Check Valves For the myriad small and miniature industrial applications requiring free flow in one direction with reverse flow prevented, O 'Keefe Controls Co. provides both In-line and Integral Check Valves. Engineered for accuracy, repeatability, and long, trouble-free service, these check valves are available in a broad range of styles, configurations, connections and sizes. For miniature applications, O 'Keefe Controls Check Valves are offered in sizes smaller than a penny. Watch our video for details... (read more)Browse Check Valves Datasheets for O'Keefe Controls Co. -
Lee Co. (The)
Ultra Miniature 2-Port HDI Solenoid Valve The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and offers consistent performance throughout its life. Both designs are offered in plug-in and face mount styles. In today's culture, the persistent demand for reliable and innovative products compels... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Miniature Low Cracking Pressure Check Valves Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with either M3 metric threads or barbed connections. The body is 5mm hexagonal. Our CKV family can be ordered with either 10-32 UNF threads or barbed connections. The body is 5/16 inch hexagonal. And our largest model... (read more)Browse Check Valves Datasheets for Beswick Engineering Co., Inc.
-
The Development And The Control Of A Powered Prosthesis For Children | ICIB Online Library, 1965 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
… control can be exercised by using limb or body movements to operate a lever,1 by using changes in muscle shape to operate the valve ,2 or by using … … controlling devices can be micro -switches, magnetically operated reed proximity switches, or variable … For direct gas control miniature pneumatic valves can be operated by appropriate levers and linkage.
-
Federal Register > Monday, September 15, 1997 > [62 FR 48262] Notice of Government-Owned Inventions; Availability for Licensing
… MOUNTING BRACKET FOR GLOBAL POSITIONING SYSTEM ANTENNA; filed 12 August 1993; patented 10 October 1995.//Patent 5,456,581: CONTROL SYSTEM FOR A MULTI-PISTON PUMP WITH SOLENOID VALVES FOR THE PRODUCTION OF … … 492,696: CONTROLLED RELEASE MICRO STRUCTURES; filed 17 June … … RESIN; filed 26 May 1988; patented 14 January 1997.//Patent 5,594,195: MINIATURE , LOW POWER, ELECTROMECHANICAL … … filed 16 June 1995; patented 4 February 1997.//Patent 5,600,241: VIBRATING- REED SUSCEPTOMETER FOR MEASURING …
-
Cooling microprocessors using vapor compression refrigeration
Future developments for the compressor model will be to provide a more realistic representation of the effects of the reed valves used to control the flow of fluid into and out of the compressor i.e. simulating any restrictions within the flow … The compressor model will then be incorporated into the overall miniature VCR system model. … rig to refine and optimise the system to maximise its performance potential for micro processor chip cooling.
-
Author Index
… low noisein solid-state parametric amplifiers, 1503 - H. L. McDowell and E. D. Reed , helix travelling- wave … … Desloge, E. A., S. W. Matthysse and H. Margenau, conductivity of plasmas to micro waves, 1842 Dessler … … disappearance of filaments and magnetic storrss, 2948 Dlugatch, I., optimizing antenna switches, 3568; miniature resonators for u … … of c.w.magnetrons, 3162 - and J. C. van Warmerdam, intermittent use of valves in r.f …
-
data.noun (edu.mit.mwe2011.zip)
… a P-N junction 02574189 06 n 03 diode 1 rectifying_tube 0 rectifying_ valve 0 001 @ … … #p 03201157 n 0000 #p 03205664 n 0000 | a parabolic reflector for micro wave or radio … … drives two propellers in opposite directions (for stability) 02593983 06 n 01 double_ reed 0 002 @ … … by means of lines; "he did complicated pen-and-ink drawings like medieval miniatures " 02598641 06 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,3,0). s(103044709,4,'mouth_harp',n,1,0). s(103044932,1,'harmonium',n,1,0). s(103044932,2,'organ',n,6,0). s(103044932,3,' reed _organ',n,1,0 … … s(103057137,1,'heart_ valve ',n,2,0 … … 1,1). s(103275615,1,'microphotometer',n,1,0). s(103275761,1,' micro processor',n,1 … … 1,0). s(103283398,1,'minesweeper',n,1,0). s(103283533,1,' miniature ',n,2 …
-
Subject Index
… 2338 input circuits for, 2068,2897 iass production of, 2066 Merkur-W, 1453 miniature , 1339 eor motor … … and CuO, 3183 therniomic,rating of, 599 thyratron, control of, 2640, by shunt valve , 29 voltage inipulses … … for remote radar displays, 3519 f.m.,vs coaxial cable, for television, 2370 micro wave,550, 1754 … … 2917 multiplex, with pulse-time modulation, 54 television, LondonoBirmningham, 297 Relys, glass-sealed, reed , 562, (A(2375 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103456579,2,'organ%1:06:02::'). sk(103456579,3,' reed _organ%1:06:00 … sk(103469894,1,'heart_ valve %1:06:00::'). sk(103470000,1,'heat_engine%1:06:00::'). sk … … 00::'). sk(103718718,1,'microphotometer%1:06:00::'). sk(103718864,1,' micro processor%1:06:00 … … 00::'). sk(103727636,1,'minesweeper%1:06:00::'). sk(103727771,1,' miniature %1:06:01 …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… a p-n junction 03086659 06 n 03 diode 1 rectifying_tube 0 rectifying_ valve 0 001 @ … … ~ 03986646 n 0000 | directional antenna consisting of a parabolic reflector for micro wave or radio … the frequency of an input signal 03110627 06 n 01 double_ reed 0 002 @ 03913424 n … … "drawings of abstract forms"; "he did complicated pen-and-ink drawings like medieval miniatures " 03117148 06 …
-
Potentiometric detectors for the determination of acidity by discontinuous flow analysis
Potentiometric measurements are made with a miniature glass pH electrode (1) and a silvedsilver chlo- ride reference … … channel at varying ratios as defined by the DFA cam, and are mixed by the vibrating reed . … flows past the pH- sensor and reference electrode, before flowing to waste (2) via the pinch valve . … the differential cell. detector re- sponse was conveyed t o an IBM-conipatibk micro com- puter (386 …
Indicates content that may require registration and/or purchase.