Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: DigiKey
Description: PROXIMITY SENSOR,PNP,4 PIN MICRO
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Micro-Displacement Sensor
-
Supplier: Broadcom Inc.
Description: APDS-9130 is a digital I2C compatible interface proximity sensor with IR LED in a single 8-pin package. The proximity sensor is fully calibrated to detection of objects to 100 mm thus eliminating the need for factory calibration of the end equipment or sub-assembly. The
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: The micro-miniature types are characterized by extremely small dimensions. The MM.A.6 model contains, in a very small case, a very high sensibility contact, with low hysteresis. The two fixing holes, suited for M3 screws, allow simple mounting procedure over a large variety of applications.
- Operating Distance: 0.393701 to 1.574804 inch
- Operating Temperature: -13 to 167 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 2-Wire AC Plastic Face/Plastic Barrel, 34mm Diameter, Plastic Face, 7mm to 30mm Sensing Distance, Unshielded, N.C. Output, Micro QD (AC)
- Operating Distance: 0.2755907 to 1.181103 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Eaton Corporation
Description: 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 2 MM SENSING DISTANCE
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: steel housings with an operating distance of 0.8 to 1.3 mm. High speed detection. IBS04 and ICS05 inductive proximity sensors can reach an operating frequency of up to 6 kHz. Easy to install. The active face can be installed flush with the surrounding area. The user can choose between
- Operating Distance: 0.03149608 to 0.05118113 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 18mm Diameter, Threaded Stainless Steel 316L Barrel, 5mm Sensing Distance, Shielded, N.O. and N. C., Sink (NPN), Micro QD (DC)
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 2-Wire AC/DC (PLC Interfacer), 12mm Diameter, Shielded, Tubular:Stainless Steel, Metal Face, 2mm Sensing Distance, N.O. Output, EAC Micro QD
- Operating Distance: 0.0787402 inch
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: TE Connectivity
Description: Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Series : Q1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush
- Operating Distance: 0.787 inch
- Operating Temperature: -13 to 158 F
- Switch Type: Normally Closed
-
Supplier: TE Connectivity
Description: Product Diameter : 12 MM [.472 INCH ] Product Length : 50 MM [1.968 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200
- Operating Temperature: -4 to 158 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 3-Wire DC, Extended Range Short Barrel, 18mm Diameter, Tubular:Nickel Plated Brass, Short, 8mm Sensing Distance, Shielded, N.C., Sink (NPN) Output, Micro QD (DC)
- Operating Distance: 0.3149608 inch
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E52 Series; Sensor Connection:DC Micro, 4-Pin RoHS Compliant: No
-
Supplier: DigiKey
Description: 34MM CAP PROX 3W DC PNP MICRO CO
- Operating Temperature: -13 to 158 F
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Broadcom Inc.
Description: APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to approximate the human eye response with a low lux performance at 0.01 lux. This
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: 65 Standard Target: 100 mm × 100 mm Flat Plate Connection Type: 5-Pin Micro DC Connection Type: V1: 4-Pin Micro DC Connection Type: V15: 5-Pin Micro DC
-
Supplier: Allied Electronics, Inc.
Description: SENSOR, PHOTOELECTRIC, MICRO-AMP LOGIC MODULE
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346986-ATS19200LSNATN-H Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) Series: * Package: Tape & Reel Standard Package: 2,400 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH
- Sensor Technology: Photoelectric Sensors
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1148 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, INDUCTIVE, 3 MM SENSING RANGE, MICRO-SIZE, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Heilind Electronics, Inc.
Description: MICRO-DISPLACEMENT SENSOR
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1228153-ATS668LSMTN-T Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Termination Style: PC Pin Package: Tape & Reel Actuator Material: Magnet Standard Package: 800 Frequency: 12 kHz
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Festo Corporation
Description: Back pressure actuated valve For contactless sensing of indicating instruments, checking pressing and stamping tools, edge control, magazine control, for measuring and counting Can be used even in very dirty environments, in complete darkness, with translucent or magnetic objects
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9960 is a digital RGB, ambient light, proximity and gesture sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC), proximity and gesture sensing with IR LED. The RGB and ambient light sensing
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1348 is an omnipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Allied Electronics, Inc.
Description: The Cutler-Hammer® iProx represents the highest performance, most versatile tubular inductive sensor offered by Eaton's electrical business. By utilizing an embedded microprocessor and exclusive SmartSense™ technology, iProx can sense up to three times farther than typical sensors of
-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Automation24, Inc.
Description: The FQRN/BP-0E retro-reflective sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQRN/BP-0E retro-reflective sensor has 1 x NO/NC contact and a range of 4.5 m and
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The FQI7/BP-0E diffuse reflection sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQI7/BP-0E diffuse reflection sensor has NO and NC contacts as well as a range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Features: Diffuse, Infrared
-
Supplier: Automation24, Inc.
Description: The transmitter of the FQIH/00-0EA24 M18 through-beam sensor from M.D. Micro Detectors has a plastic housing with protection rating IP67. The device is a cost-effective alternative to stainless steel models. The transmitter of the FQIH/00-0EA24 through-beam sensor has a range of
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Features: Infrared, Through Beam
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
Find Suppliers by Category Top
Featured Products Top
-
The compact confocalDT IFD2410 and IFD2415 sensors represent a new generation of confocal sensors. These compact sensor systems have an integrated controller, which significantly simplifies installation. Several measuring ranges and accuracy classes open up a wide range of (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group -
The optoelectronic optoCONTROL CLS1000 fiber optic sensors are used for reliable position control as well as for position and presence detection. Their high luminous intensity and (read more)
Browse Fiber Optic Proximity Sensors Datasheets for Micro-Epsilon Group -
that has to date only been reserved for inductive sensors and proximity sensors. This compact sensor comes with integrated electronics including temperature compensation, offering an excellent price/performance ratio, as well as easy operation. The high measurement accuracy and linearity as (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, inductive proximity sensors work in tight spaces to detect metallic objects for motion control tasks like tool selection,. robotic position-sensing, and control of micro-mechanisms. The most up-to-date version of IO-Link lets inductive proximity sensors. double as RPM detectors as they provide an output
More Information Top
-
Design and implementation of capacitive proximity sensor using microelectromechanical systems technology
In addition, this micro proximity sensor is an ideal building block for many other types of sensors, such as force, tactile, and flow sensors.
-
Sensor technologies and microsensor issues for mechatronics systems
AN EXAMPLEOF NCSU MICRO PROXIMITY SENSOR USING MICROMACHININGTECHNOLOGY .
-
Powerful, Multifunctional Torsional Micromuscles Activated by Phase Transition
Figure 4b demonstrates a non-contact micro proximity sensor , where the coil is heated by Joule heating.
-
Engineering Decisions for Manufacturing Systems
[5] R. C. Luo and Z. Chen, “Modeling and implementation of an innovative micro proximity sensor using micromachining technology”, Proc.IEEE/RSJ Int.
-
Capacitance-based sensor design and application in automatic system
[6] Z Chen and R.C. Luo, “Modeling and implementation of an innovative micro proximity sensor using micromachining technology,” in .
-
Proximity Capacitance Sensor Design for Noncontact Liquid Detection
[5] Z Chen and R.C. Luo, “Modeling and implementation of an innovative micro proximity sensor using micromachining technology”, in Proceedings of the 1993 IEEE/RSJ International Conference on Intelligent Robots and Systems, .
-
MEMS on robot applications
Therefore we proposed to attach a micro proximity sensor on the tip of robot-fingers to detect the distance at the approaching motion.
-
A thin-film flexible capacitive tactile normal/shear force array sensor
Developmentand Implementation of an Innovative Micro Proximity Sensor and a Tactile Array Sensor, PhD. Thesis.
-
Artificial neural network approach to authentication of coins by vision-based minimization
Passeraub et al. [9] presented an induc- tive method by using a proximity sensor Micro systems to find the profiles of the coins, but this method alone is not enough to distinguish the test coins as genuine or spurious if the coins…
-
Proceedings of International Solid State Sensors and Actuators Conference (Transducers '97)
Coin Recognition Using an inductive Proximity Sensor Micro system .
Indicates content that may require registration and/or purchase.