-
Supplier: Xoxide
Description: complex micro compressor and refrigerant to cool the PC, allowing the user to maximize their over-clocking limitation and performance. Built to deliver a consistently cold temperature, the Xpressar Micro Refrigeration Case is 20ºC cooler than your average liquid cooling
-
Supplier: Micro Sensor Co., Ltd.
Description: refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field pressure
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
- Bushing Type: Flanged, Sleeve
-
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Cincinnati Sub-Zero Products
Description: Refrigeration design protects compressors and prolongs life keeping cool during all operating conditions.
- Chamber Capacity: 1.2 cubic feet
- Temperature Range: -70 to 190 C
- Humidity Range: 10 to 95 % RH
- Configuration: Benchtop / Instrument
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Gems Sensors & Controls
Description: Fused Glass Prism for High Pressures Excellent Price-to-Performance Ratio Ideal for Corrosive Environments The enhanced ELS-1150 series is the highest performing electro-optic level switch from Gems™ Sensors. At just 1.38" (35 mm) long, the ELS-1150 has been upgraded with a micro-processor
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
Find Suppliers by Category Top
Featured Products Top
-
MicroClimate® difference is in the design. Fully welded ports and shelf pilasters eliminate leak potentials increasing the life of your chamber. Refrigeration design protects compressors and prolongs life keeping cool during all operating conditions. BENEFITS (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
NIST Manuscript Publication Search
Micro Cryogenic Coolers (MCCs) can achieve very small sizes and high efficiencies when operating with a refrigerant mixture, but micro -scale compressors have a limited pressure output.
-
US8051723
Micro biological standards and guidelines, refrigeration manufacturers, compressor size estimation, and sanitizing chemicals, ready prepared food containers, and modified starch suppliers are also discussed .
-
Low-Temperature Two-Phase Microchannel Cooling for High-Heat-Flux Thermal Management of Defense Electronics
In contrast, the compressor in a direct refrigeration loop requires maintaining a micro channel exit quality of 1.0 or greater.
-
Qualification testing of Portland's low floor light rail vehicle
The HVAC unit utilizes AC compressor motors, R-l34A refrigerant , and micro processor controls.
-
Ten tips for improving chiller efficiency
Chiller efficiencies have improved significantly during the past 10 years, mostly as a result of new refrigerants and micro processor controls, as well as improved compressor and motor design.
-
Tiny refrigerator taking shape to cool future computers | EurekAlert! Science News
"This overall project represents the first comprehensive research to carefully obtain data showing what happens to heat transfer in arrays of micro channels for miniature refrigeration systems and how to design miniature compressors ," Garimella said. " .
-
Measurements and models of radio frequency impulsive noise for indoor wireless communications
Sources of the impulsive noise were cash registers, micro wave ovens, a gas-powered floor cleaner, refrigeration compressor motors, and line printers.
-
Analytical model for an electrostatically actuated miniature diaphragm compressor
The authors concluded that efficient and reliable mini- and micro - compressors are essential in order to achieve energy efficiencies that would render refrigeration systems competitive with other electronics cooling technologies.
-
Results of the development of modular microcryogenic systems
CTMCS with controlled electric drive rotation speed a) with conventional compressor boosting, b) simpli fled diagram, c) with controlled suction pressure and refrigerant storage: 1- compressor ; 2-capacity; 3- micro heat-exchanger; 4-filter; 5-forced startup unit; 6-control unit; 7…
-
A compendium of energy conservation: Success stories 90
To reduce this energy consumption, DOE and a leading manufacturer of supermarket refrigeration equipment developed an innovative design, featuring multiple parallel compressors and advanced micro- processor controls, that reduces the energy consumed by more than 40%.
Indicates content that may require registration and/or purchase.