Products/Services for Micro Tritium Vials

  • Vials-Image
    Vials - (195 companies)
    Vials are small glass or plastic bottles used for storage. Depending on supplier they can be supplied in amber or clear glass, plastic, with or without markings and in various configurations of features and sizes. Vials can be used...
    Mouth Type
    Connection Type
    Limited Volume Inserts
  • Micro Connectors and Nano Connectors-Image
    Micro Connectors and Nano Connectors - (173 companies)
    Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
  • Micro-dispensing Valves-Image
    Micro-dispensing Valves - (15 companies)
    Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro...
  • Micro Machining Services-Image
    Micro Machining Services - (176 companies)
    Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling...
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    MEMS Processing Equipment - (42 companies)
    MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes...
  •  
    Cylindrical Lenses - (141 companies)
    ...includes micro cylindrical lenses as well. Cylindrical lenses are optical lenses which focus light onto a line. Unlike spherical lenses, which focus light onto a point, cylindrical lenses stretch images by focusing light onto a one-dimensional plane...
  •  
    Precision Adjustment Screws - (20 companies)
    Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
  •  
    Optical Lenses - (483 companies)
    Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses. An optical...
  •  
    Spherical Lenses - (168 companies)
    ...or virtual image of that object. This area includes micro spherical lenses as well. Spherical lenses are optical lenses with curved surfaces which converge or diverge light rays, thus forming a real or virtual image of an object. They are also known...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire