Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Co. (The)
Description: This small (7 mm), 2/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and extensive cycle life offer high value at an economical price in a variety of applications, including microfluidic piloting, air-over-gasket fluid
- Pressure Rating: 10 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This small (7 mm), 3/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and long cycle life offer high value at an economical price in many applications, including microfluidic piloting and directional flow control to
- Pressure Rating: 45 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: Sensirion
Description: liquid flow measurements down to 70 nl/min and even below. The SLG-0150 completes the SLG series with a slightly higher flow range than the SLG-0075, at a reduced pressure drop. It is the first choice for laboratory setups and leakage detection at moderate pressures up to 500 bar. The
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
-
Supplier: Sensirion
Description: liquid flow measurements down to 70 nl/min and even below. The SLG-0150 completes the SLG series with a slightly higher flow range than the SLG-0075, at a reduced pressure drop. It is the first choice for laboratory setups and leakage detection at moderate pressures up to 500 bar. The
- Liquid Volumetric Flow Rate: 0 to 0.00132 GPM
- Operating Pressure: 2,900.754 psi
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Current
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Measurement Type: Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Integrated temperature measurement via IO-Link Precise analog output and
- Working Pressure Range: -14.6 to 580.2 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: ifm efector inc.
Description: Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated
- Working Pressure Range: -14.50377 to 87.02262 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.37323607 to 87.0221036143182 psi
-
Supplier: ifm efector inc.
Description: Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in the pump Independent system-pressure monitoring with second switching output Pump
- Working Pressure Range: -14.50377 to 145.0377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.2136946 to 145.036839357197 psi
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), G 1/2 B
- Working Pressure Range: 0 to 145 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status:
- Working Pressure Range: 2.9 to 29.01 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 0-100PSI,H-GRD,A-PKG,MV,ABSO PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: 154N Compensated The 154N compensated is a 19 mm small profile, mediacompatible, piezoresistive silicon pressure sensor packaged in a316L stainless steel housing. The 154N compensated isdesigned for O-ring mounting and OEM applications wherecompatibility with corrosive media is
- Measurement Type: Differential
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
required to carry liquefied gases at cryogenic temperatures down to minus 269 degrees Celsius. Aircraft tubing may transfer cryogenic sensor coolants, supercooled jet fuel or liquid oxygen in a rocket engine. Austenitic stainless steels and some aluminum alloys are suitable for cryogenic service (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
A high-shear, low Reynolds number microfluidic rheometer
Viscous heating effects are minimized in the microfluidic rheometer because it operates under continuous flow rather than in batch mode; the microfluidic pressure sensors only probe fresh fluid.
-
Particle-based optical pressure sensors for 3D pressure mapping
This paper presents the design, fabrication and testing of three generations of microfabricated microfluidic pressure sensors for efficient 3D flow and pressure mapping.
-
Integrated ionic liquid-based electrofluidic circuits for pressure sensing within polydimethylsiloxane microfluidic systems.
Consequently, the integrated microfluidic pressure sensor developed in this paper is promising for better monitoring and for characterizing the flow conditions and liquid properties inside the PDMS microfluidic systems in an easier manner for various lab on a chip applications.
-
Detection principles and development of microfluidic sensors in the last decade
3.3 Microfluidic pressure sensors .
-
An unpowered, wireless contact lens pressure sensor for point-of-care glaucoma diagnosis
The development of a wireless, microfluidic pressure sensor composed of Polydimethylsiloxane (PDMS) and dyed glycerol is presented for point-of-care glaucoma diagnosis.
-
Inductively coupled microfluidic pressure meter for in vivo monitoring of cerebrospinal fluid shunt function.
A microfluidic pressure sensor with inductively coupled, wireless readout capability has been developed for integration into cerebrospinal fluid shunt valve implants.
-
An unpowered, wireless contact lens pressure sensor for point-of-care glaucoma diagnosis.
The development of a wireless, microfluidic pressure sensor composed of Polydimethylsiloxane (PDMS) and dyed glycerol is presented for point-of-care glaucoma diagnosis.
-
Polydimethylsiloxane-integratable micropressure sensor for microfluidic chips.
A novel microfluidic pressure sensor which can be fully integrated into polydimethylsiloxane (PDMS) is reported.
-
A study of cavitating and non-cavitating performances of valveless micropump through dynamic measurement of chamber pressure
The entire assembly of the pressure measurement system, which consists of microfluidic pressure sensor circuit connected with the data acquisition system, was made on a circuit board so as to make a rigid setup.
-
MEMS 2011 program schedule
Keio University, JAPAN 223-Th A SEAMLESSLY INTEGRATED MICROFLUIDIC PRESSURE SENSOR BASED ON AN IONIC LIQUID ELECTROFLUIDIC CIRCUIT .......................................................................................................................
Indicates content that may require registration and/or purchase.