Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kozak Micro Adjusters
Description: Utilizing the same proprietary machining and custom modified machining methods used to create our ultra fine adjustment screws and bushings, Kozak Micro is proud to present some of the finest resolution direct drive micrometers for use in micro positioning and optomechanical
- Gage / Instrument Type: Micrometer
-
Supplier: Piezosystem Jena, Inc.
Description: automation fine adjustment of optical components microassembly The MICI 180 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.61 N/µm
- Capacitance: 2,600 nF
- Length: 64 mm
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 575 micrometers have a pointed spindle and a double V-anvil, both shaped to contact the screw thread. The micrometer reading therefore gives the pitch diameter. 0-1" Range, .001" Grad, 28-30 TPI.
- Gage / Instrument Type: Micrometer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Screw Thread Micrometers Interchangeable Anvil-Spindle Tip Type IP65 water/dust protection With Ratchet Stop for constant force. With SPC output With a standard bar Range: 1-2in 25-50mm Accuracy: ±.0002in Mass: 380g Each Unit Includes Fitted Plastic Case
- Range: 1 to 2 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 585 micrometers have a pointed spindle and a double V-anvil, both shaped to contact the screw thread as shown in the drawing. The micrometer reading therefore gives the pitch diameter. 1-2" Range, .001" Grad, 20-24 TPI.
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 2-3" Graduation 0.001"
- Gage / Instrument Type: Micrometer
-
Supplier: RS Components, Ltd.
Description: Inside micrometer w/lock screw,50-300mm
- Range: 11.81103 inch
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
-
Supplier: Reid Supply
Description: clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . 1292044 has a display resolution of .00005 in / .001 mm. The readout is Digital with a measurement range of 50,8 - 76.2 mm | - 2.000-3.000 in.
- Range: 3.00000162 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Reid Supply
Description: clamp opens and closes by turning an internal screw. On analog micrometers, measurement is calculated by reading the lines and numbering system that appears on the thimble and sleeve. . YPI-13
- Range: 1 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish
- Gage / Instrument Type: Micrometer
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish
- Gage / Instrument Type: Micrometer
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish
- Gage / Instrument Type: Micrometer
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish
- Gage / Instrument Type: Micrometer
-
Supplier: Reid Supply
Description: Starrett 823 Tubular Inside Micrometer Set features .001" graduation, with 5 rods and handle, 1-1/2-8" range, and 1/2" movement of screw. 1 1/2-8" Range with 5 Rods/Handle, with Case screw.
- Range: 8 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Gage / Instrument Type: Gage Head / Probe, Micrometer
-
Supplier: Newport MKS
Description: This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer resolution than conventional micrometers (typically
- Range: 0.250000135 inch
- Resolution: 0.000100000054 inch
- Graduation / Resolution: 0.000100000054 inch
- Measurement Scale / Units: Metric
-
Supplier: Newport MKS
Description: The HR-13 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-13 is recommended for
- Range: 0.5118113 inch
- Resolution: 0.0001968505 inch
- Graduation / Resolution: 0.0001968505 inch
- Measurement Scale / Units: Metric
-
Supplier: Mahr Inc.
Description: Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Scope of delivery Case
- Range: 0 to 0.9842525 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Newport MKS
Description: resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer
- Range: 0.5118113 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Measurement Scale / Units: Metric
-
Supplier: Edmund Optics Inc.
Description: ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom
- Z-Axis Travel: 0.393701 inch
- Carriage Load: 6.615 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
Supplier: Edmund Optics Inc.
Description: ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom
- Z-Axis Travel: 0.393701 inch
- Carriage Load: 6.615 lbs
- Carriage Length: 2.755907 inch
- Carriage Width: 2.755907 inch
-
Supplier: Edmund Optics Inc.
Description: ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom
- Z-Axis Travel: 0.1968505 inch
- Carriage Load: 3.3075 lbs
- Carriage Length: 1.181103 inch
- Carriage Width: 1.181103 inch
-
Supplier: Edmund Optics Inc.
Description: ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom
- Z-Axis Travel: 0.787402 inch
- Carriage Load: 11.025 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
-
Supplier: Mahr Inc.
Description: Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Scope of delivery Case
- Range: 0 to 7.87402 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear actuator with PIShift piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is
- Stroke or X-Axis Travel: 0.29527575 to 1.0236226 inch
- Rated Speed: 0.0015748031496063 to 0.00236220472440945 in/sec
- Drive Type: Micrometer
- Features: Self-locking
-
Supplier: Newport MKS
Description: The RC-4 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted micrometer. One end of the cable slips over the micrometer knob, while the
-
Supplier: Radwell International
Description: SCREW MICROMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 5 inch
- Carriage Load: 50 to 100 lbs
- Lead: 0.025 inches per
- Drive Type: Handwheel/Crank, Micrometer
-
Supplier: Kozak Micro Adjusters
Description: adjusters are HEX driven and optional knobs and drive types are available. Thread class exceeds 3A. Note: Kozak Micro cannot guarantee that our screws and bushings will be compatible with screws and bushings sold by other manufacturers.
-
Supplier: Kozak Micro Adjusters
Description: adjusters are HEX driven and optional knobs and drive types are available. Thread class exceeds 3A. Note: Kozak Micro cannot guarantee that our screws and bushings will be compatible with screws and bushings sold by other manufacturers.
-
Supplier: Qioptiq
Description: The linear stages are available in four versions, central or offset drives, with micrometer screw or with fine adjustment screw. The stages T 10 F and TS 10 F are equipped with a fine-adjustment screw with 0.25 mm pitch. The spindle has a hexagon socket and can be driven
- Stroke or X-Axis Travel: 0.393701 inch
- Carriage Load: 2.248 to 13.488 lbs
- Base Length: 1.574804 to 2.1653555 inch
- Base Width: 1.574804 to 1.59448905 inch
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Ball and rod bearing combined with a micrometer (or precision lead screw) drive provide smooth and creep free linear translation with an accuracy of 0.001mm. If fitted with the precision GCM-4111 micrometer, an even higher accuracy can be accomplished. Use product GCM-53 series
- Orientation: Horizontal
- Drive Type: Micrometer
- Motor Type: None
- Axis Configuration: X Axis Only, X-Y Axes
-
Supplier: Qioptiq
Description: adjustment is performed using the laterally-positioned micrometer screw. Rotary Stages can be combined with linear positioners. Continuous rotation 360°-scale reading Can be used horizontally or vertically Adjusted angle can be locked Laterally arranged micrometer Scale
- Load Capacity: 5.62 to 11.24 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Qioptiq
Description: Precision micrometer movement Top mounted adjustment screws for space restricted setups Color coded screws for roll and pitch axes Rod Ø 14 mm included
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 to 50 mm
- Shape: Circular
- Mount Type: Mirror Mount
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear actuator with PIShift piezo motors Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode. PIShift piezo motors Compact, inexpensive inertia drive (stick-slip). At rest, the drive is self-locking,
- Stroke or X-Axis Travel: 0.29527575 to 1.0236226 inch
- Rated Speed: 0.0015748031496063 to 0.00236220472440945 in/sec
- Rated Force: 4.9456 lbs
- Drive Type: Micrometer
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Precise and smooth linear translation with no backlash is achievable by dovetail guides and a spring-loaded micrometer or lead screw mechanism. The springs pre-load the moving plate, elimination an backlash. In the tables below x stands for one -dimensional stage and x-y stands for a
- Device Type: Dovetail Slide
- Drive Type: Handwheel/Crank, Micrometer
- Orientation: Horizontal
- Motor Type: None
Find Suppliers by Category Top
Featured Products Top
-
Micrometers Dial / Test Indicators & Dial Calipers LVDTs / Glass Scales Electronic Vernier Calipers Rulers Lead Gage Setting Standards Snap Gages Variable Screw Thread Gages (Tri (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Rings & Plugs Pin & Plug Gages Taper Threads - Pipe Threads (API Gages) Micrometers Dial / Test Indicator & Dial Calipers Electronic Vernier Calipers Variable Screw Thread Gages Taps, Dies, and Cutting Tools (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
companies as MAG Giddings & Lewis, and Gleason Corporation. Applications Ball Ways / Machine Slides Spindles / Lead Screws Transducers - LVDT / Glass Scales Precision Length Bars Ball Bearings Roller (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal Model 175 scale is set by two point calibration, the user can determine if parts are within tolerance in minutes. Thanks to the Labmaster Universal Model 175's adjustable table position and orientation, the user can to verify screw thread pitch with micro-inch accuracy. With (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
High Stability Positioning Stage with Self-Clamping Ceramic Linear Motors Provides Long-Term Nanoscale Stability
An insidious nanoscale instability process is the quasi-asymptotic settling due to lubricant flow processes in drive, alignment and adjustment elements such as lead-screws and micrometer drives. It has been thought that this progresses at the nanoscale over many minutes, but conventional
More Information Top
-
CR4 - Thread: Micrometer Screw
Micrometer Screw .
-
Over a new device of the optical rauben micrometer
Which takes up, e.g., Harting yon is sought gewSlmlich the main reason of the same in the poor Ausfithrung of the micrometer caliper (the Miskroskop. 511) that they to be behaftet even easily with errors which to amount screw handling …
-
Studies on screw micrometers
For prevention of entangling un gene by the Erklarung of conversions, that the Oelschicht by Uses is subjected by micrometer calipers , I will separately consider zunachst these conversions before I go Coincidenz provisions on the actual treatment der.
-
XI. The double-screw-micrometer-eyepiece and its application for measurement of the angle of optical axes of Krystalldurchschnitten under the microscope
Is the angle of the coordinate-readings at the double-optical rauben-micrometer-eyepiece by the deriving to berticksichtigen: these angles bear upon da~ on parallel circuits and dal] the reading on every micrometer caliper the distance of a certain horizontal …
-
Practical Opto-Electronics
A micrometer screw is used to manually adjust the wavelength.
-
Sample Preparation Handbook for Transmission Electron Microscopy
… using three micrometric screws with a precision of 10 μm • One removable L-bracket containing a glass or Pyrex cylinder as a sample support (enabling transmitted-light observation) • One spirit level • Three locking screws for locking the micrometer screws .
-
Over an instrument for measuring of the horizontal distance and the height difference
A telescope is rotated by an Axe by movement of a micrometer caliper the number of the screw revolutions has concluded uud from det to the angle, the abstracting line has described which.
-
Coordinate Geometric Generalization of the Spherometer and Cylindrometer
Cauchoix’s design, a three-legged base supporting a central micrometer screw , was quickly adopted as the basic stan- dard and remains in use to this day.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56631/RLE_PR_118_XVI.pdf?sequence=1
In all of these designs we utilize a compact form of construction in which various plates, driven by micrometer screws and separated by steel balls running in linear or curvi- linear V-grooves, are sandwiched together to form a precision mechanical assembly.
-
Observing and Measuring Visual Double Stars
The quartz prism is shifted with the micrometer screw and hence the relative position of the images can be changed.
Indicates content that may require registration and/or purchase.