-
Supplier: IntelLiDrives, Inc.
Description: CARTESIAN XYZ ROBOT with precision ball screw provide exceptional accuracy, repeatability and ultra-fine positioning resolution capability to 1 micron in a very compact, format. They are ideal for pick&place and lab automation applications. Easy to program with
-
Supplier: diaago
Description: Micronic tubes, the device is an excellent and reliable choice for many sample storage tube applications. Features Total rack capacity: 20 Fast pick & place operation of 250 tubes per hour 2D code reading and 1D code reading (source and target rack) Easy to
-
Supplier: diaago
Description: Next level sorting and managing of your valuable samples with the Micronic Tube Handler HT700. The automated handler answers the need for sorting sample storage tubes more efficiently, quickly and safely. Due to the unique design, the device has a small footprint and a large
-
-
Supplier: DWFritz Metrology
Description: DWFritz Automation has strong capabilities in the areas of intelligent machine vision systems, advanced robotics, and micron-level precision technologies. With these competencies, we tackle the sophisticated custom automation projects that most automation companies cannot. Call DWFritz
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Computer, Electrical, Electronics, Fiber Optics, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor, Pharmaceutical, Telecommunications
- Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Insertion, Carousel Systems, Continuous Motion, Conveyors, Flexible Assembly, High Speed Assembly, Inline Indexing, Linear Motor Integration, Multi-station, Nonsynchronous, North America, Northwest US Only, Other, Other Automation
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design /
-
Supplier: OMEGA Engineering, Inc.
Description: DLM Linear Rail Slides are guided air cylinders that can be utilized in many industrial, R&D, lab, production and quality inspection applications from single direction to complex X-Y-Z motion. These pneumatic automation components, by Robohand , are used in typical Pick-N-Place
- Stroke or X-Axis Travel: 0.5 to 4 inch
- Carriage Load: 4 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: Aerotech, Inc.
Description: pick-and-place machines. Design Features Closed-loop servo control of voice-coil and single-phase motors HyperWire® fiber optic interface 192 kHz servo loop update rate Customizable current loop configurations available to meet your application requirement
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Configuration: Panel Mount, Stand Alone
-
Supplier: H2W Technologies
Description: maintain the required .001” [0.025 mm] gap between the platen and the forcer. The two axis step and direction signal from a microstepping drive, to the 2 or 4 phase forcer is supplied via a power cable. The motion achieved with a full step is .010” [250 microns] and with
Find Suppliers by Category Top
Featured Products Top
-
. The sensor comes with 10 [ms] response time in combination with detection of flow direction in one. Different MID packages are available; all can be processed with automated pick and place procedures and come with solderable microflow component can be used in a by-pass flow channel as a differential pressure and sensor is soon available in combination with different USB plug and play evaluation boards. See also: Sensors for HVAC Industry - Part I... (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
An Advanced Collaborative Framework for Micro Assembly
The traditional process of manual MDA, involving picking and placing micron sized parts manually, is time-consuming and unreliable [11, 15, 16].
-
Thermally tuned external cavity laser with micromachined silicon etalons: design, process and reliability
Optical chips (laser, photodiodes.. .) and electronic components are mounted with an accuracy of approximately 10 microns by pick and place automation using machine vision commonly employed in the electronics industry.
-
Nanomanipulation system for scanning electron microscope
Example #1 – Manipulating and pick and place of micron -sized object through the use of microgripper end- effector .
-
Micro devices assembly using virtual environments
The physical experiments are limited to pick and place tasks involving micron sized pins and objects; the discussion in this paper deals with experiments related to such tasks (sect. “ .
-
CR4 - Thread: Project Ideas
I normally don't do this but what about design, fabrication and test of a device used to pick and place sub- micron transistors.
-
Releasing tool-adhered natural fibrous microscale objects with vacuum system
Automatic pick and place of 40 microns objects using a robotic platform”, The 9th International Conference of the European Society for Precision Engineering and Nanotechnology, San Sebastian, Spain, 2009, 4pp.
-
CAD-driven microassembly and visual servoing
This teleoperated interface has been used to pick up and place 100 micron O.D. LIGA gears with 50 micron holes on pins ranging from 35 to 49 microns (seeFigure 2).
-
Ultra-Precise Assembly of Micro-Electromechanical Systems (MEMS) Components
This teleoperated interface has been used to pick up and place 100 micron O.D. LIGA gears with a 50 micron hole on pins ranging from 35 to 44 microns (see Figure 2.3).
-
Micro-grippers for assembly of LIGA parts
This teleoperated interface has been used to pick up and place 100 micron OD LIGA gears with 50 micron holes on pins ranging from 35 to 49 microns (see Figure 7).
-
CAD-driven microassembly and visual servoing
This teleoperated interfacehas been used to pick up and place 100 micron O.D. LIGA gears with 50micron holes on pins ranging from 35 to 49 microns (seeFigure2).
Indicates content that may require registration and/or purchase.