-
Supplier: Ningbo Best Group Co., Ltd.
Description: line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below:
- Pole & Throw Specifications: SPST
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Pole & Throw Specifications: DPDT
-
Supplier: Ningbo Best Group Co., Ltd.
Description: line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below:
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: SPST
-
-
Supplier: Biamp Systems, Ltd.
Description: The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls to all zones. The microphone has a stable aluminum base, equipped with a
- Directivity: Directional
- Application: Security / Paging
-
Supplier: Visual Sound, Inc.
Description: wireless microphone, the ATW-RMS1 remote mute switch is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RMS1 features a toggle switch with positive "on" - "off" function. It is
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Whirlwind Music Distributors, Inc. The Micmute PP and PPD are configured as latching Push On; Push Off switches, meaning that the switch must be pushed and released to turn the signal on or off through the box. Each time the switch is ... The Micmute PP and PPD are configured as latching Push
-
Supplier: Visual Sound, Inc.
Description: microphone preamplifier is required, and is the ideal choice where either a toggle-type switch or push-to-talk switch is to be provided for microphone control, particularly if condenser microphones are used. Quiet Switching of Condenser Microphone Remote
-
Supplier: TelephoneStuff.com
Description: The footswitch accessory replaces the toggle button function on the CT switch, (and the discontinued Parrott 60V and Bahama switch), which alternates the headset microphone between telephone and computer. Features: - Faster, "eyes-off" alternation between applications - Alternate
- Application: Telephone / Voice Communication
-
Supplier: Tele-Communication, Inc.
Description: headset in place of your PC speaker and microphone Documents and Downloads ZoomSwitch ZMS20-UC Instructions ZoomSwitch ZMS20-UC Data Sheet June 2011 UC Magazine (ZMS20-UC on p 46) The newest development in ZoomSwitch technology, the ZoomSwitch ZMS20-UC , is optimized for unified
-
Telephone Components and Accessories - ZoomSwitch ZMS10 -- Revolutionary New Phone Headset AccessorySupplier: Tele-Communication, Inc.
Description: speaker and microphone Documents and Downloads ZoomSwitch ZMS10 Data Sheet ZoomSwitch ZMS10 Instructions Telecommunications has just discovered a great new product! The ZoomSwitch, a revolutionary new phone headset accessory. With the ZoomSwitch, you can connect your existing office headset
-
Supplier: Infineon Technologies AG
Description: The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM72D128 digital microphones on flex board. Up to two Infineon digital XENSIVTM MEMS microphones can be connected to the
- Bus Width: 24-Bit
- Category: Development Board
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY575 MIC power is a three-channel microphone power module that provides a constant current source for the IEPE preamplifier, as well as the positive/negative power for the dual-power supply preamplifier. It is featured by high input impedance, low output impedance, low noise floor, and
Find Suppliers by Category Top
More Information Top
-
A system for room acoustic simulation
for one's own voice
The state of the control room microphone ’s toggle switch (A.1.4) determines whether the microphone in the control room that the experimenter uses is in operation.
-
Advanced Flash on Devices
There are actually two additional ways of interacting with the Chumby: a built-in microphone and the toggle switch on the top of a Chumby.
-
The impact of listening with directional microphone technology on self-perceived localization disabilities and handicaps.
Fifty-seven individuals participated unaided and then in groups of 19, using omni-directional microphones, directional- microphones , or toggle - switch equipped amplification.
-
Comufrance Sarl
A toggle switch to activate the microphone is mounted on the headset or attached in line to the 10 m coiled cable which provides the connection to the aircraft intercom.
-
An Underwater audio communicator
is designedwithawaterproof toggle switch , inserted along the microphone cable con- venienttothediver’shand,andspring-biasedtothe “off” position.
-
Efficacy of the bone‐anchored hearing aid for single‐sided deafness
All patients were implanted with the BAHA Compact (ear-level device) with a class D amplifier, output compression (AGCo), and a switch that toggled between the directional and omnidirectional microphone settings; the directional microphone was a module that plugged into the BAHA…
-
Exploring Social TV
The subjects were asked to jointly watch TV and to try out the following 4 audio chat control types: Toggle: A remote control toggle button has to be pressed to switch the microphone on and .
-
Performance changes in human conditioning as a function of shifts in the magnitude of attitudinal reinforcement
A panel mounted on the tabletop contained the S's "comment" switch (a telephone toggle switch with a spring return), a microphone , and a speaker, as weIl as an opinion change indicator used in the masking task.
Indicates content that may require registration and/or purchase.