-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrates Seamlessly with PI Piezo-Z Stages or PIFOC® Objective Scanners Extremely Fast Laser Based System Works with Microscopes from Industry Leaders
-
Supplier: Nikon Metrology
Description: The LV-DAF delivers fast, versatile autofocus with the Hybrid Auto-Focus system, making the most of two types of auto focus systems. Combining slit projection and contrast detection auto focus, it features large focus range and fast tracking ability. A variety of observation
- Total Magnification: 2.5 to 100 X
- Eyepiece Style: Binocular
- Remote Interface: Computer Interface
- Application: Semiconductor Inspection
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working
-
-
Supplier: Mad City Labs, Inc.
Description: C-Focus™ systems provide an automatic means to eliminate microscope focus drift over long time periods. Unlike autofocus systems which require use of advanced microscopes with internal focus correction or external devices which track video signals or reflected
-
Supplier: Phenom-World BV
Description: The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure
- Total Magnification: 70 to 20,000 X
- Resolution: 30 nm
- Accelerating Voltage: 5 kilovolts
- Grade: Benchtop
-
Supplier: PI (Physik Instrumente) L.P.
Description: Application fields Super-resolution microscopy Light disk microscopy Confocal microscopy 2-photon microscopy 3D imaging Screening Interferometry Measuring technology Autofocus systems Biotechnology Semiconductor inspection PIFOC scanner system of the entry-level class
- Stage Type: Z-Axis Stage
-
Supplier: Evident Scientific
Description: automating the inspection process. Strehl ratio: Indicates as a percent, the ratio of the proportion of light that an actual optical system can concentrate with respect to the proportion of light concentrated in the image plane (central intensity) by an ideal, aberration-free optical
- Magnification: 50 to 100 X
- Numerical Aperture: 0.95 NA
- Working Distance: 0.35000000000000003 mm
- Field of View: 26.500000000000004 mm
-
Supplier: WDI Wise Device Inc.
Description: WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes.
- Applications: CVD / PVD Films, Flat Panel Displays, Photolithography / Patterning, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Features: Non-contact, Non-destructive
- Technology: Optical / Imaging System
-
Supplier: Nikon Metrology
Description: technology, and TT L laser autofocus. It allows both 2D and height measurements in the same field of view. The Confocal NEXIV VMZ-K6555 is used for the inspection and measurement of critical dimensions of highly complex structures on advanced semiconductor devices, probe cards, substrate
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: The LV-DAF delivers fast, versatile autofocus with the Hybrid Auto-Focus system, making the most of two types of auto focus systems. Combining slit projection and contrast detection auto focus, it features large focus range and fast tracking ability. A variety of observation
- Remote Interface: Image Analysis Processing Software
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: PI (Physik Instrumente) L.P.
Description: Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional accessory PIFOC® objective scanning system for microscopy Optimized for large
- Minimum Step Size (Resolution): 2,000 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: WDI Wise Device Inc.
Description: The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes.
- Automation / Control: CNC Control
- Type: Component / Subsystem
- Laser Type: Diode
- Laser Operation: Micromachining / Trimming
-
Supplier: Fischer Technology, Inc.
Description: frictional properties High-precision positioning table for positioning accuracy to < 500 nm More powerful microscope with autofocus and automatic object recognition Specimen holders for different samples
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Features: Other
- Test: Vickers and Knoop
-
Supplier: PI (Physik Instrumente) L.P.
Description: attachment PICMA® high-performance piezo drive Piezo ceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80°C Fields of application Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis.
- Minimum Step Size (Resolution): 400.00000000000006 µm
- Stage Type: Motorized Stage, Z-Axis Stage
Find Suppliers by Category Top
More Information Top
-
Visual servoing methods in robot-assist cell microinjection system
For example, a microscope autofocusing system can bring the samples into focus by using the focus algorithm and computer control.
-
A low-cost automatic translation and autofocusing system for a microscope
We have shown how to build a low-cost, real-time microscope autofocus system using 'off the shelf' components.
-
Comparative Study of Sharpness Parameters of Microscopic Images of Biomedical Preparations
The goal of this work is to describe research on microscope autofocusing systems for BMP monitoring.
-
Front Matter: Volume 7495
Design and optimization for microscope autofocus systems based on the analysis of video signals [7495-124] .
-
DR. KRISTINA M. JOHNSON
UNDER SECRETARY OF ENERGY
U.S. DEPARTMENT OF ENERGY
BEFORE THE
COMMITTEE ON SCIENCE AND TECHNOLOGY
SUBCOMMITTEE ON ENERGY AND ENVIRONME...
Other inventions include tunable optical filters, spectrometers and color filters, microscope autofocus systems , rechargeable pacemakers and new methods for efficiently licensing intellectual property.
-
Modeling of actuator systems using multilayer electrostrictive materials
For example, Suyama et al. [2] applied electrostrictive actuators for precisely positioning a table of a microscope autofocusing system in addition to the course motions generated by stepping motors and ball screws.
-
Design and characterization of precise laser-based autofocusing microscope with reduced geometrical fluctuations
Abstract Due to consumer preference for products with ever higher performance, a requirement exists for precise autofocusing microscope systems to perform the inspection process in automated mass production lines.
-
Novel fast laser-based auto-focusing microscope
The experimental results show that the proposed auto- focusing microscope system is under a 1 s cycle time and ±3 μm positioning accuracy with a ±500 μm linear working range.
-
Dynamic autofocus for continuous-scanning time-delay-and-integration image acquisition in automated microscopy
M. Bravo-Zanoguera and J. H. Price, “Analog circuit for an autofocus microscope system ,” U.S. Patent No. 5,995,143 1999 .
-
Development of the fast astigmatic auto-focus microscope system
This means that the astigmatic auto- focus microscope system could work very reliably and the astigmatic auto-focus system designed for the 20× objective could also be workable for the 10× and 5× objectives.
Indicates content that may require registration and/or purchase.