-
Supplier: Avantier Inc.
Description: we produce a wide range of quality microscope objectives for applications ranging from research to industry to forensics and medical diagnostics. We carry may types of objectives in stock, including apochromat objectives, achromatic objectives, and semi apochromat
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Newport MKS
Description: this short distance, if one is not careful while focusing in on the targeted specimen, the end of the microscope objective may "crash" into the object under study. These Long Working Distance Objectives are ideal to use when the application requires there be room between the
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.55 NA
- Optical Type / Correction Factor: Apochromat
- Lens Type: Objective Lens
-
Supplier: Zaber Technologies, Inc.
Description: The X-MOR-E is a motorized objective turret which extends the high-precision focus capability of the X-LDA-AE to up to 4 objectives. Unlike a conventional nosepiece, the system moves only one objective at a time which allows rapid focus moves under 30 ms and
- Features: Other
-
-
Supplier: Cole-Parmer
Description: precision optics make these microscopes ideal for the student and the professional. Binocular Siedentopf viewing head is inclined at 30
and rotates 360 for easy sharing. Objective turret is ball-bearing mounted for smooth magnification changes; reverse mounting allows - Total Magnification: 1,000 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Cole-Parmer
Description: optics make these microscopes ideal for the student and the professional. Binocular Siedentopf viewing head is inclined at 30
and rotates 360 for easy sharing. Objective turret is ball-bearing mounted for smooth magnification changes; reverse mounting allows easy - Total Magnification: 1,000 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: ASTM International
Description: This specification covers the basic and design forms, lead, classification, and nominal size of the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread
-
Supplier: Newport MKS
Description: The NPO250 Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 250 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: The NPO140 Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface
- Mount Type: Lens Holder
- Features: Other
-
Supplier: ASME Standards and Certification
Description: screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread introduced and adopted many years ago by the Royal Microscopical Society of Great Britain, generally known
-
Supplier: ASME
Description: screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread introduced and adopted many years ago by the Royal Microscopical Society of Great Britain, generally known
-
Supplier: Newport MKS
Description: The NPO250SG Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 250 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface
- Mount Type: Lens Holder
- Features: Other
-
Supplier: ASTM International
Description: This specification covers the basic and design forms, lead, classification, and nominal size of the screw thread used for mounting the objective assembly to the body or lens turret of microscopes. It is based on, and intended to be interchangeable with, the screw thread
-
Supplier: Navitar, Inc.
Description: specimens Contrast improvement - Apochromatic over 436-656nm 95mm parfocal distance for turret compatibility Large Field of View and Increased Throughput: Field of view increase of 67% to 150% when compared to objectives with similar NA. Higher Resolution: Up to 30% increased resolving
- Lens Type: Objective Lens
-
Supplier: Cole-Parmer
Description: models feature paired objectives mounted in a revolving turret for easy switching between low and high magnification.
- Total Magnification: 2 X
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: models feature paired objectives mounted in a revolving turret for easy switching between low and high magnification.
- Total Magnification: 3 X
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Zaber Technologies, Inc.
Description: quick-change objective system allows manual objective changes in seconds and supports any objective thread. MKR microscopes cores are compatible with X-MOR-E motorized objective turrets. An optional MJB junction block (sold separately) introduces an
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: quick-change objective system allows manual objective changes in seconds and supports any objective thread. MKR microscopes cores are compatible with X-MOR-E motorized objective turrets. An optional MJB junction block (sold separately) introduces an
- Microscope Type: Inverted
- Features: Other
-
Supplier: Evident Scientific
Description: wafer inspection microscopes that provide exceptional image resolution and clarity through a wide range of observation methods including brightfield, darkfield, differential interference contrast (DIC), near-IR (near-infrared) and DUV (deep ultraviolet). The motorized objective
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: Zaber Technologies, Inc.
Description: quick-change objective system allows manual objective changes in seconds and supports any objective thread. MKR microscopes cores are compatible with X-MOR-E motorized objective turrets. An optional MJB junction block (sold separately) introduces an
- Features: Other
-
Supplier: Mad City Labs, Inc.
Description: Labs nanopositioning stages. Quick mount adapters thread directly into the microscope turret and the nanopositioner can then be clamped onto the adapter without having to rotate the entire assembly with the attached cable. A variety of quick mount adapter threads allow the Nano-F
- Carriage Load: 1.1025 lbs
- Features: Other
-
Supplier: Parco Scientific Company
Description: wide-field eyepieces Diopter control is standard in the left viewing tube Coated optics for a crisp image and superior resolution Working distance of 80mm Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives Diagonally adjustable top light
- Eyepiece Style: Binocular
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Parco Scientific Company
Description: Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and
- Total Magnification: 10 to 30 X
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Mad City Labs, Inc.
Description: control. The Nano-F450 can be used as a stand-alone system or in conjunction with other Mad City Labs piezo nanopositioning stages. Quick mount adapters thread directly into the microscope turret, allowing the lens piezo nanopositioner to be clamped onto the adapter without having to
- Load Capacity: 1.1025 lbs
- Overall Length: 4.46 inch
- Overall Width: 0.99 inch
- Overall Height: 2.55 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: settings come as standard on all HMV-G models, and a 40x objective lens is provided for indentation size measurement. Additional Options Two indenters and up to four objective lenses can be mounted on the same turret Motorized turret rotation for switching between
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc.
More Information Top
-
A Variable-Energy Soft X-Ray Microprobe to Investigate Mechanisms of the Radiation-Induced Bystander Effect.
Vertical motorised micro-positioning of the microscope objective turret allows the focus of the microscope .
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/882/3/Woei%20Ming%20Lee%20PhD%20thesis.pdf
The initial drift in axial position is postulated to arise from the heavy mechanical mount used to mount the microscope objective turret .
-
Holographic in-line imaging setup for measuring the solid content of fluids
The laser and the pinhole are housed in a microscope objective body that can be fastened to a normal inverted microscope objective turret .
-
Small catadioptric microscope optics
The objective must fit on a standard microscope objective turret .
-
Microanalysis station at the Kurchatov synchrotron radiation source
Microscope objective turret TV Appro .
-
Virtual Microscopy and Virtual Slides in Teaching, Diagnosis, and Research
Zoom in and zoom out controls allow for viewing at a broad range of magnifications, a digital analog to rotating a microscope objective turret .
-
Illumination optimization for optical semiconductor metrology
A collimated laser beam is coarsely aligned by iterative adjustment using two tools in the microscope objective turret , taking advantage of the mechanical mounting plane of the objective surface.
-
Implementation and performance of a femtosecond laser mask repair system in manufacturing
The computer controls the microscope objective turret , condenser assembly, stage location and imaged aperture.
-
7th International Workshop on Microbeam Probes of Cellular Radiation Response
Independent vertical microposi- tioning of the microscope objective turret allows the focus of the micro- scope and the X-ray focus to coincide in space (i.e., at the point at which the cell should be positioned for exposure).
-
High Resolution Phase Measuring Laser Interferometric Microscope For Engineering Surface Metrology
Turret Mounted Microscope Objectives .
Indicates content that may require registration and/or purchase.