Products/Services for Microtemp G4a00 Fuse Panels
-
Fuse Holders - (553 companies)...or conductor cross-sectional area of the conductor connected to the fuse holder should also be considered. Mounting Mounting choices for fuse holders include fuse block, fuse clip, panel mount, PC mount, snap mount, and in-line mount... -
Fuses - (1074 companies)Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits. When fault current reaches a predetermined magnitude for a fixed period of time, current flow is interrupted through... -
Control Panels - (732 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display... -
Fusible Alloys - (15 companies)Fusible alloys have low melting points, usually below 300 o F. Many fusible alloys have eutectic compositions. Fusible alloys are used as work holders, electroforming mandrels, tube bending aids, fire sprinkler parts, steam boiler relief plug, resin...
-
Solar Panels - (186 companies)Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
-
Flat Panel Displays - (785 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Control Panel Services - (321 companies)...three-phase power. Custom control panels that require low or extra-low voltage AC cables and low or extra-low voltage DC cables are also available. Often, control panel services may design products with components such as switches, amps, fuses...
-
Panel Interface Connectors - (12 companies)Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety...
-
Composite Panels - (163 companies)Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
-
Panel Computers - (219 companies)Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes. Flat panel PCs combine a liquid crystal...
Product News
-
Interpower
Fuse Holders and Fuse Carriers Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements. Over 4 million parts in-stock. For ordering and FREE technical support, please contact our Customer Service Department at (800) 662-2290 or order online at www.interpower.com. Order a free Catalog! Email... (read more)Browse Fuse Holders Datasheets for Interpower -
VICFUSE
Class CC Fast Acting Fuse and Fuse holder | VCF Industrial control panels, automation equipment, and commercial electrical systems require overcurrent protection that responds quickly while minimizing equipment damage during fault conditions. The VICFUSE VCF Class CC Fast Acting Fuse is designed to deliver fast-acting, current-limiting protection for branch circuits and non-inductive loads. Manufactured in accordance with UL248-4, the VCF Series combines compact 10 x 38 mm Class CC dimensions with high interrupting capability, making... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
Class G Fuse Blocks | Vicfuse protection. UL94 V-0 flammability rating. Available in 1, 2, and 3-pole configurations. Box lug, pressure plate, and screw terminal options. Solid/stranded wire compatibility. Technical Specifications. Voltage Rating: 600V AC (1-20A). 480V AC (25-60A). Current Rating: 1A -60A. Flammability Rating: UL94 V-0. Recommended VICFUSE Fuses. Time Delay Series: VGT. Typical Applications. Branch-circuit protection. Industrial and commercial electrical panels using time-delay, current-limiting Class G... (read more)Browse Fuse Holders Datasheets for VICFUSE -
VICFUSE
DC Protection Fuses for Semiconductor Devices . Engineering Benefits. The VD Series gives design engineers and OEM manufacturers a single DC fuse platform covering a broad voltage range, with the current-limiting and low let-through energy characteristics needed to protect sensitive semiconductor devices from fault currents. Multiple terminal styles, body sizes, and optional blown-fuse indication or microswitch signaling support integration into a range of panel and equipment designs, while adherence to IEC 60269-4 gives engineers a recognized basis... (read more)Browse Fuses Datasheets for VICFUSE -
WATTCO
Temperature Control Panels Industrial control panels are used to regulate temperature and provide safety mechanisms in place to prevent overheating your liquid and protect your heating elements. Control panels come in many different terminal boxes - standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain contactors, relays, fuses, on - off disconnect switches... (read more)Browse Temperature Controllers Datasheets for WATTCO -
VICFUSE
Switch Disconnectors for NT/NH Fuse Links are AC-22B at 500V AC, AC-21B at 690V AC, and DC-21B at 440V DC. Operating ambient temperature ranges from -40 C up to +125 C, with a degree of protection of 3X. Typical Applications. Industrial power distribution panels using NT/NH series fuse links. Motor and feeder circuit switching and isolation. Applications requiring convenient, tool-light fuse installation and removal. Certifications and Compliance. The VHS Series is RoHS compliant and carries CE marking. Engineering Benefits. The VHS Switch... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
UL Class Fuse Series for Industrial protection motors, drives, transformers, and power electronics. Compatible with modern industrial and OEM system designs. Simplifies protection selection across multiple applications. Typical Applications. Motor circuits and motor control centers. Industrial automation systems. Power distribution and feeders. Control panels and load centers. AC/DC drives and converters. Lighting and heating systems. Semiconductor and power electronic protection. Industrial Value. The UL Class Fuse Series is designed... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Class J Time-Delay Fuses for Motor Inrush circuits, transformers, control panels, circuit-breaker backup and load centers. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
VJF Class J Fast-Acting Fuse Vicfuse and mechanical stress during fault conditions, improving equipment reliability and reducing system downtime. Applications. The VJF Class J fuse is suitable for a broad range of industrial and electrical protection applications, including: Industrial automation systems. Motor control centers. Semiconductor protection. Power conversion equipment. Industrial power distribution. Branch circuit protection. Variable frequency drives (VFDs). UPS systems. Control panels. Renewable energy systems. OEM... (read more)Browse Fuses Datasheets for VICFUSE -
DigiKey
Electric Vehicle (xEV) High Voltage Fuses are designed to protect control circuits, lighting circuits, industrial control panels, and other electrical applications. These 600 VAC/DC rated supplementary fuses have high interrupting ratings and current limiting capability. Resources. Product Use Aid: xEV10 Series Product Application. Selection Guide: 10 mm x 38 mm Fast-Acting Fuses for reliable overcurrent protection in EV applications. Features. Current rating: 5 A to 100 A. Up to 1,000 VDC rating. High breaking capacity for high-energy... (read more)Browse Electrical Connectors Datasheets for DigiKey