Products/Services for MIL-SPEC Time Delay Relay
-
Time Delay Relays - (286 companies)...delay relay\short Brothers PLC\sd3-60. FORD EC2-1 - Nema solid state time delay relays. MIL-C-83726/21 - Relays, time delay on operate, solid state (Type I). MIL-PRF-83726 - Relays, hybrid and solid state, time delay, general specification for. QPL-83726...Timer Function / Mode of OperationNumber of FunctionsNumber of Ranges -
Electromechanical Relays - (950 companies)...a pushbutton in order to test the relay circuit. Relays featuring time delays have adjustable speeds, allowing for delayed make or break times. Standards. BS EN 61810-1 -- Electromechanical elementary relays - Part 1: general requirements. SAE AS5363 -- General... -
Protective Relays and Monitoring Relays - (395 companies)...such as failure of a load tapchanger controller or by a sudden loss of customer load.Overvoltage relays may be instantaneous or time-delayed devices. Voltage regulation, bus and back- up protection, and generator protection are applications... -
Electrical Contactors - (217 companies)...for electrical contactors are also available. Features. Electrical contactors differ in terms of available features. Devices with time delays provide delay-on-make, delay-on-break, single-shot, recycling, and interval timing functions. Intrinsically... -
Aerospace Contactors - (12 companies)...energy under normal or abnormal conditions to cause ignition of a specific hazardous atmospheric mixture in its most ignited concentration. In terms of features, aerospace contactors with a time delay can provide delay-on-make, delay-on-break... -
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
-
Delay Lines - (98 companies)Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. Image Credit: Colby Instruments | D & N Electronics | Digi-Key. Delay lines are devices...
-
Fuses - (1074 companies)...used in circuits with small inrush currents or where overcurrent or short circuit must be quickly interrupted, such as resistive loads. Time lag - Time-delay fuses are used where high starting inrush currents will occur and decay gradually...
-
IC Timers - (122 companies)Examples include a microPC1555 and a microPC617. A MicroPC1555 timer chip is used as a timing signal generator and can act as a stable and monostable generators. A MicroPC617 timer chip is used for driving lamps and relays and can act as a timing signal...
-
Safety Relays - (221 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...
Product News
-
Finder S.p.A. con unico socio
Time Delay Relays Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day. Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Type 12.31-0007 (Weekly, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Features include: Shortest programming interval: 1 h (12.31-0007). 15 min (12.31-0000) (read more)Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
VICFUSE
Class J Fuse | VJT Time-Delay | Vicfuse The VJT series from VICFUSE is a Class J time-delay, current-limiting fuse designed to provide dependable overcurrent and short-circuit protection across industrial electrical systems and power distribution applications. Engineered according to UL248-8 requirements, the VJT fuse combines controlled time-delay characteristics with high interrupting capability, allowing temporary inrush currents to pass while maintaining fast fault interruption during overload and short-circuit conditions... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse for Motor Protection Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC fuse designed specifically to address these challenges in industrial and commercial electrical systems. Designed according to UL248-4, the VCTMP fuse combines time-delay characteristics with high interrupting capability, allowing motors... (read more)Browse Fuses Datasheets for VICFUSE -
Powell Electronics, Inc.
Reduce lead times on mil-spec products domestically, avoiding offshore delays, and maintains a year's supply of raw materials to prevent shortages. Their lead times range from immediate availability to five weeks. Available through Powell, Glenair's rugged MIL-DTL-38999 Series III connectors are suitable for harsh environments and come in various styles and finishes, supporting all standard arrangements and polarisations. Follow us on: Facebook. YouTube. LinkedIn. About Powell Electronics. Harold PowellPowell Electronics is among the largest... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Nicomatic North America
Unleash the Power of Superior MIL-Spec Connectors! lead time, MOQ = 1 part. High modularity: contacts Signal ( LF), Power (HP), and Coax (HF) up to... (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
VICFUSE
Time-Delay Class CC Fuse | Vicfuse UL Class Series Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption when overloads or short circuits occur. The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed to address these requirements in compact industrial installations. Developed according to UL248-4, the VCT combines delayed... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
UL Listed Class J Time-Delay Fuses, 1A-600A Vicfuse 's VJT series is a UL Listed (File No. E479968) time-delay, current-limiting Class J fuse designed to UL248-8 for industrial motor, feeder, branch-circuit and load-center protection. Rated 600VAC/500VDC, 1A-600A, VJT delivers up to 200kA AC / 100kA DC interrupting capacity, with superior short-circuit protection and headroom for future system expansion. Suited for motor circuits, mains, transformers, control panels and circuit-breaker backup applications. Matching UL-rated VFPSJ fuse... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Class CC Time-Delay Fuse 600V UL248-4 The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable overcurrent protection while accommodating the temporary inrush currents typical of motor starting, helping prevent nuisance fuse operation during normal motor start-up conditions. The compact Class CC form factor allows the VCTMP to be used in space-constrained industrial control... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
Interpower
No Shipping Delays, No Problem North American hospital-grade cords and cord sets. International hospital-grade cords and cord sets. North American and International Cords. Cable. Inlets. We also supply high-quality products such as: Hospital-grade plugs and sockets. Hospital-Grade modules. IEC products. View are full range of products here. Need 1 or 100 power cords? 500? Let Interpower 's streamlined supply chain empower all your electrical cord and component needs! Call us at 641-673-5000 or 800-662-2290 or email us at... (read more)Browse AC Power Cords Datasheets for Interpower -
Beacon Adhesives, Inc.
Mil-Spec Adhesives: Aerospace & Defense Segments For years, Beacon Adhesives has been providing our Adhesives to the military for specific applications. These products have been tested to comply with appropriate ASTMs and qualify based on a company or governments MIL-SPEC. They may also be spec 'd into a drawing for a part or whole product. APPLICATIONS. Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine... (read more)Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.