-
Supplier: VPT, Inc.
Description: A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in a mil/aero power system. With outputs 3.3V and 5V,
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 12.5 watts
-
Supplier: Analytic Systems
Description: The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 #
-
Supplier: VPT, Inc.
Description: The 20A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed power system. The DVPL is a non-isolated, synchronous, buck regulated
- DC Input Voltage: 4.5 to 5.5 volts
- DC Output Voltage: 0.8 to 3.4 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 66 watts
-
-
Supplier: Analytic Systems
Description: This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 500.00000000000006 watts
- Number of Outputs: 1 #
-
Supplier: Analytic Systems
Description: The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Power: 150 watts
- Number of Outputs: 1 #
-
Supplier: Analytic Systems
Description: The RWY 400 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 400W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 400 watts
- Number of Outputs: 1 #
-
Supplier: ABSOPULSE Electronics Ltd.
Description: applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as immunity to shock and vibration. Cooling is by conduction via a base plate to a heatsinking surface. Full
- DC Input Voltage: 14.4 to 154 volts
- DC Output Voltage: 5 to 110 volts
- DC Output Power: 30.000000000000004 watts
- Features: DC/DC Converter, Switching
-
Supplier: ABSOPULSE Electronics Ltd.
Description: mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as immunity to shock and vibration. Cooling is by convection by
- DC Input Voltage: 14.4 to 154 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 200 watts
- Features: DC/DC Converter, Switching
-
Supplier: ABSOPULSE Electronics Ltd.
Description: separation diode allows for redundant operation. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as
- DC Input Voltage: 14.4 to 154 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 8 to 16 amps
- DC Output Power: 200 watts
-
Supplier: Rantec Power Systems Inc.
Description: 270VDC inputs, and between one and six output voltages. We have both convection and condiction cooled units. Our products are designed to meet Mil-spec input requirements (704 or 1275) ,MIL-STD-461 EMI requirements, MIL-STD-810 environments and MIL-STD-901 shock. Let us
- Type: DC Power Supply
-
Supplier: Richardson RFPD
Description: ratio, THD and IMD which are important in signal processing applications. In addition, the AD678K, B and T grades are fully specified for dc parameters which are important in measurement applications.The AD678 offers a choice of digital interface formats; the 12 data bits can be
- Resolution: 12 bits
- Sample Rate: 200 kSamples/Sec
- Package Type: DIP
-
Supplier: Richardson RFPD
Description: be loaded first. The double buffered latch structure eliminates data skew errors and provides for simultaneous updating of DACs in a multiDAC system. The AD660 is available in five grades. AN and BN versions are specified from -40°C to +85°C and are packaged in a 24-lead300 mil plastic
- Resolution: 16 bits
- Features: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from
- Rated Voltage: -40 to 40 volts
- Rated Current: 20 amps
-
Supplier: Broadcom Inc.
Description: compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic DIP package with gold plated leads.
- Rise Time: 3.4 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Mounting Option: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
PWI 150-P59 are fully encapsulated with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating. This ensures protection from high levels of shock and vibration, moisture and (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC-DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly (read more)
Browse DC-DC Converters Datasheets for DigiKey -
low DCR down to 0.22 mΩ for reduced losses and increased efficiency. Offering 30% higher rated and saturation current than ferrite-based alternatives at +125 °C, these AEC-Q200 qualified inductors are ideal for high-current automotive applications including DC/DC converters (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Main Material: Aviation-grade materials Surface Treatment: Black anodized anti-corrosion process (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Modular & COTS based power system for small LEO satellite
Vicor Mil - Grade DC to DC converters of 150 watts have been selected for 100 watt BCR and BDR modules, to be used in Power Conditioning Unit and Power Distribution Unit [15].
-
Self-resonant reset forward converter with dual-outputs for military application
This paper provides a technique to meet these challenges in the MIL - Grade DC - DC Converter .
-
28VDC MIL-COTS VIPAC power systems from Vicor
It incorporates Vicorâs M-FIAM5B, which provides MIL-STD-461E EMI filtering and MIL -STD-704E/F transient protection; Vicor's Maxi, Mini and Micro DC - DC H or M grade converters ; and a choice of output connections and mechanical platforms.
-
Galileo: a modular mid- and long-wave infrared camera
Galileo uses military grade DC to DC converters . These converters are MIL -STD-704D compatible, .
-
VPT Introduces New 3A Point Of Load DC-DC Power Converter
• Meets MIL-STD-461C and MIL -STD-461D EMC requirements when used with VPT DC - DC converters and EMI filters Military- grade environmental screening to MIL-PRF-38534 Class H is available.
-
VPT's DVPL point-of-load converter is first of its kind to earn DSCC SMD
The Defense Supply Center Columbus (DSCC) has issued the world's first Standard Microcircuit Drawing (SMD) for VPT's DVPL0505S point-of-load DC - DC converter . The DVPL is the only point-of-load converter designed and built to military- grade reliability as defined in MIL -PRF-38534.
-
Looking Under the Hood of a Military Power Supply - Nasa Tech Briefs :: NASA Tech Briefs
This means that COTS supplies would shut down at higher voltages while military grade devices keep on … This is primarily because designers of military compliant devices tend to optimize performance of their DC / DC designs by trading off maximum output current for a wider input voltage range. High line ratings present another problem for COTS DC/DC converters , since their maximum rated line capability is less than applicable MIL -STDs.
-
DC-DC Converters for military and aerospace applications
These new products complement VPTâs existing MIL -PRF-38534 compliant products, providing customers with more choice when … âSome designers of electronics systems have chosen to rely on commercial- grade parts in an attempt to reduce costs when using âcommercial-off-the-shelfâ (COTS) DC - DC converters .
Indicates content that may require registration and/or purchase.