-
Supplier: Accuris
Description: VOLUME 3. POLYMER MATRIX COMPOSITES MATERIALS USAGE, DESIGN, AND ANALYSIS
-
Supplier: Accuris
Description: VOLUME 2. POLYMER MATRIX COMPOSITES MATERIALS PROPERTIES
-
Supplier: Accuris
Description: Composite Materials Handbook Volume 5 Ceramic Matrix Composites
-
-
Supplier: Accuris
Description: VOLUME 1. POLYMER MATRIX COMPOSITES GUIDELINES FOR CHARACTERIZATION OF STRUCTURAL MATERIALS
-
Supplier: ASTM International
Description: thicknesses are described in 8.2.1. 1.2 This test method is consistent with the recommendations of MIL-HDBK-17, which describes the desirable attributes of a bearing response test method. 1.3 The multi-fastener test configurations described in this test method are similar to
-
Supplier: Daburn Electronics & Cable
Description: Potting Material: Silicon (UL94-V0) Dimensions: 1.25 x 0.80 x 0.40 inches (31.8 x 20.3 x 10.2 mm) Weight: 14 g (0.48 oz.) MTBF: MIL-HDBK-217F Ta25϶C, Full load: 8.638 x 105 hours ENVIRONMENTAL Operating Ambient Temperature Without derating: -40°C to 77°C With derating: 77°C to 105°C
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.004 to 0.006 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.3 to 1 amps
-
Supplier: Daburn Electronics & Cable
Description: Frequency, full load to minimum load: 1000 KHz, min. ENVIRONMENTAL Operating Ambient Temperature: -40 to 71°C without derating and 71 to 85°C with derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Daburn Electronics & Cable
Description: kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 94°C With derating: 77 to 105°C Storage temperature range: -55 to 125°C Thermal impedance Natural convection (20LFM): 18°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 0.004 to 0.025 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.3 to 1 amps
-
Supplier: ASTM International
Description: 1.5 This test method is consistent with the recommendations of MIL-HDBK-17B (1), which describes the desirable attributes of a conditioning and moisture property determination procedure. 1.6 This standard does not purport to address all of the safety problems, if any, associated with
-
Supplier: ASTM International
Description: testing, are not discussed. A more complete summary of general composite testing standards, including non-ASTM test methods, is included in the Composite Materials Handbook (MIL-HDBK-17). Additional specific recommendations for testing textile (fabric, braided) composites are
-
Supplier: Daburn Electronics & Cable
Description: ANSI/AAMI, ES60601-1, IEC6060-1, EN60601-1 Case Material: Nickel Coated Copper Base Material: Non-conductive black plastic Potting Material: Silicon (UL94-V0) Dimensions: 1.25 x 0.80 x 0.40 inches (31.8 x 20.3 x 10.2 mm) Weight: 14 g (0.48 oz.) MTBF: MIL-HDBK-217F Ta25°C, Full load,
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.004 to 0.006 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.6 to 1.8 amps
-
Supplier: ASTM International
Description: ColorMilitary Standards:^REFDOCID: MIL-STD-12,^REFDOCTITLE: Abbreviation for Use on Drawings, Specifications, Standards, and in Technical Documents^REFDOCID: MIL-STD-740, ^REFDOCTITLE: Airborne and Structureborne Noise Measurements and Acceptance Criteria of Shipboard EquipmentMilitary
Find Suppliers by Category Top
Featured Products Top
-
Click to download our brochure Climatics » Green Water Loading Green Water Loading per MIL-HDBK (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Vessels with superstructure-mounted systems Any equipment forecast to experience over-deck water loads - - - - - - - - - - MIL-HDBK-2036 MIL-HDBK-2036 is a military handbook that provides guidance on environmental stress screening (ESS (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
pressure. They can be assembled with protection level IP 54 and compliance to the different levels of the DO 160, MIL HDBK 217, MIL 461, MIL 704, and MIL 810F standards, among others. Nominal speeds range from 5,500 to 23,000 rpm. Some fans integrate a two-speed wiring. Standard input voltages (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
: RTCA / DO-160 MIL-STD-167-1 MIL-STD-810 MIL-S-901 E-Labs personnel have over 70 years of hands-on lab testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial, Electronics (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
: RTCA / DO-160 MIL-STD-167-1 MIL-STD-810 MIL-S-901 E-Labs personnel have over 70 years of hands-on lab testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial, Electronics (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
Ruggedized lightweight aluminum MIL-DTL-38999 style shells Available in 40, 32, and 12 100Ω differential pairs (DP) depending on shell size Shell size 25 DP to 40 DP plus 10 single-ended Shell size 23 DP to 32 DP plus 8 single-ended Shell size 17 DP to (read more)
Browse Electrical Connectors Datasheets for DigiKey -
indoors and outdoors, then we can apply a heavy Cosmoline based coatings such as Tectyl Nox Rust X-110 which meets MIL standard MIL-C-16173 E and offers years of indoor storage capability. We also offer Powder Coating options for both small and large springs with in (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
Anodizing: MIL-A-8625 Type III hardcoat (50-70μm) for: 30% better wear resistance vs. untreated aluminum Salt spray resistance: 1,000+ hours (ASTM (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Available in Nine shell sizes: 11, 13, 15, 17, 19, 23, 25, 29 & 33 Pin count - 7, 12, 21, 31, 42, 64, 92, 121 and 155 Plating options – Cadmium, Zinc Nickel Six keying options (1, 2, 3, 4, 5, 6) for both (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
features a forgiving 1:1 mix ratio by weight and a flowable, mixed viscosity of 12,500–17,500 cps at room temperature. Its 3–4 hour working life for a 100-gram batch allows sufficient time for application and processing. The recommended optimal cure schedule is overnight at room temperature (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc.
More Information Top
-
ZASMHBA0003386
Composite Materials, Vol 3, Material Usage, Design, and Analysis, MIL - HDBK - 17 - 3E , U.S. Department of Defense, Jan 1997 3. " .
-
ZASMHBA0003443
Composite Materials, Vol 3, Chapter 7, MIL - HDBK - 17 - 3E , Department of Defense Handbook 9.
-
ZASMHBA0003393
Composite Materials, MIL - HDBK - 17 - 3E , Polymer Matrix Composites, Vol 3, Material Usage, Design, and Analysis, Department of Defense Handbook, Jan 1997 4. " .
-
A Range of Practical Failure Criteria for Laminated Composites
[27] Anon., "Polymer Matrix Composites Vol. 3 - Materials Usage, Design, and Analysis," MIL - HDBK - 17 - 3E , 23 Jan. 1997,pp.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50453/42075737-MIT.pdf?sequence=2
MIL - HDBK - 17 - 3E , DOD Coordination Working Draft, Vol. 3, Chapter 5.
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20120708/offline/sampe_journal_20120708.pdf
Other composite strength structural siz- ing checks were for crippling from Mil - Hdbk - 17 - 3E including Dij terms, global buckling of a curved panel, and local buckling in the longitudinal, transverse, and shear directions (Figure 6).
-
AIAA Journal > Lateral Buckling Behavior of Pneumatically Stiffened, Reinforced Composite Beams in Bending
27 MIL - HDBK - 17 - 3E , DOD Coordination Working Draft, Vol. 3, Jan. 1997, Chap.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2971/3/Marcello%2bGrassi%2bThesis.pdf
MIL - HDBK - 17 - 3E , Structural Behaviour of Joints, In: MM.-HD3K-17-3E, Chapter 5, 1998.
-
http://www.ndt.net/article/ndcm2011/papers/A-01-2.pdf
MIL - HDBK - 17 Vol. 1E, 3E .
Indicates content that may require registration and/or purchase.