-
Supplier: DigiKey
Description: "0.118"" (3.00mm) Blind Rivet Grip Range Aluminum"
- Material: Aluminum
- Rivet Type: Blind
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO JRPASD6415 Rivet
- Body Diameter: 0.25590565 inch
- Material: Aluminum, Steel
- Rivet Type: Blind
- Features: Other
-
Supplier: bisco industries
Description: Nylon Spacers
- Rivet Type: Blind
-
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.266 inch
- Grip Length: 0.08 to 0.13 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.29921276 inch
- Grip Length: 0.01968505 to 0.12992133 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .25-.31 (#45) Aluminum / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and
- Body Diameter: 0.125 inch
- Grip Length: 0.25 to 0.31 inch
- Shear Strength: 305 lbs
- Material: Aluminum
-
Supplier: SpeedBear Fasteners
Description: Dome head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .750 inches.
- Body Diameter: 0.15625 inch
- Grip Length: 0.047 to 0.25 inch
- Shear Strength: 360 lbs
- Rivet Type: Blind
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Rivet Type: Blind
-
Supplier: SpeedBear Fasteners
Description: Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.5 inch
- Shear Strength: 505 lbs
- Rivet Type: Blind
-
Supplier: SpeedBear Fasteners
Description: Low profile head, blind breakstem rivets with aluminum body and carbon steel mandrel. Grip range of .031 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.187 to 0.375 inch
- Shear Strength: 1,535 lbs
- Rivet Type: Blind
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Rivet Type: Blind
- Head Type: Dome / Button
Rivets
(653 Companies)
Cold Forming and Cold Heading Services
(156 Companies)
Captive Fasteners
(152 Companies)
Threaded Inserts
(280 Companies)