Products/Services for Mil Spec Threaded Rod
-
Threaded Rod - (318 companies)Last revised: December 18, 2024 Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right hand and left hand. Right hand... -
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC... -
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular... -
Grounding Bars and Rods - (90 companies)...copper-bonded grounding bars and rods are sometimes made of high-strength, cold-drawn steel. They may be used with compression couplers. Sectional copper-bonded grounding bars and rods often use cold-rolled threads instead of cut threads to provide added... -
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can... -
Nuts - (1361 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...
-
Eyebolts - (236 companies)Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
-
Studs - (369 companies)Description. Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut. Studs are available in both English and Metric threads. Materials. Studs can be anodized...
-
Posts, Spacers, and Standoffs - (517 companies)...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
-
Bolts - (1301 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Everlube Products
MIL SPEC & AEROSPACE lubricants & coatings Aerospace. Solid film coatings/lubricants are ideal for aerospace applications since they are designed to provide lubrication in extreme thermal environments and under extreme pressures often dealt with in the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings... (read more)Browse Industrial Coatings Datasheets for Everlube Products -
National Bolt & Nut Corporation
COMMON USES AND APPLICATIONS OF FASTENER THREADS LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
A.H. Systems Inc.
H-Field Rods for magnetic field testing. to the direction of the RF signal and has deep nulls when the antenna is in line with the direction of the signal. The A.H. Systems' H-Field Rod Antenna operates efficiently over the frequency range of 5 MHz to 30 MHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable measurements. Here is a pdf version of our product catalog. Welcome to A.H. Systems, inc. A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Keystone Electronics Corp.
Hex Male-Female Threaded Standoffs Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Insaco, Inc.
Internal Threading for Cutting-Edge Industries Expanding Possibilities with Advanced Internal Threading Solutions. Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining challenge --until now. Our breakthrough technology enables engineers and designers to create durable, high-performance threaded components with unmatched precision, opening new frontiers in aerospace, medical, and advanced manufacturing applications. The Future of High-Performance Threading. Our... (read more) -
Keystone Electronics Corp.
Standoffs & Spacers - Threaded and Clear Hole Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry. Keystone 's standard Hex & Round Threaded Standoffs are available in Aluminum, Brass, Stainless Steel, Nylon and Phenolic materials. Keystone 's standard Clear Hole Spacers are available in Aluminum, Brass, Nylon and Phenolic materials. Aluminum Standoffs and Spacers feature a Clear Iridite finish per MIL-C-5541. Brass Spacers feature a Zinc Plate... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
-
Gypsum scale formation on a heated copper plate under natural convection conditions and produced water remediation technologies review
The base of the tank is made from a square slab of optically clear MIL - Spec Cast Acrylic 0.64 cm thick, 30.5 cm x61 cm in cross section. .... Four threaded rods , used for support, are located at the corners of the base, one of which holds the circulation pump and another the wye valve in the recirculation system, .
Indicates content that may require registration and/or purchase.