Products/Services for Mil Std 209 Tiedown
-
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel.Hoist Ring TypeFeaturesSpecial Applications -
Tie Down Straps - (153 companies)...are also used with tie-down clamps, D-shaped rings or T-shaped cleats that are made from heat-treated aluminum, chrome-plated zinc, or stainless steel. Specifications Specifications for tie down straps include length, width, rated capacity... -
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications... -
Product and Component Testing Services - (1678 companies)...or MIL-STD 810. Product and component testing services provide evaluation of finished products or component through performance in electrical, life, environmental exposure, dynamic, ergonomic, or other specialized tests. The objectives of product... -
Pad Eyes - (40 companies)Pad eyes are eyelets, rings, or loops that attach to machinery or equipment. They can be used for tie-down, lashing or securing applications, but are not usually rated for overhead lifting. Types. There are many different types of pad eyes. Examples... -
Primers and Adhesion Promoters - (317 companies)Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
-
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates.
-
Wire Rope and Mechanical Cable - (396 companies)...varieties are the strongest core types. Standards. Wire rope and mechanical cable vary in terms of approvals and features. Some products meet U.S. military specifications (MIL-SPEC) or comply with guidelines from the American Society of Testing...
-
Gas and Vapor Barriers - (112 companies)...to reduce tarnishing of the showpieces and for insect de-infestation. Types of Gas and Vapor Barriers. There are a variety of barriers used to help prevent gas and vapor intrusion, including: Sheet membrane: Commonly made from 40 to 60 mil high-density...
-
Link Chain - (236 companies)...chain, transport chain, and stainless steel chain. Alloy chain is heat-treated for added strength and used in overhead lifting, sling, and tie-down applications. Coil chain is made from carbon steel and has either long-pitch straight links or twist...
Product News
-
E-Labs, Inc.
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing MIL-DTL-901H (Formerly MIL-S-901) Shock Testing -- Naval Shock Qualification for Shipboard Equipment. E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (UNDEX) and other high-magnitude transient loads. Our end-to-end service covers test planning, instrumentation & data acquisition, pre/post functional inspections, laboratory testing or witnessed naval qualification, and clear... (read more) -
OTTO Controls
MIL-Qualified Toggle Guards OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation --and they 're military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
OTTO Controls
Miniature MIL/Commercial Toggles Mini T3 toggles feature: snap-action actuation. positive tactile feedback and lever lockout options that help prevent accidental activation. numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle. shorter-behind-panel depth. Visit OTTO's military cross-reference to look up the T3 models on the QPL. (read more)Browse Toggle Switches Datasheets for OTTO Controls -
OTTO Controls
Large Trims for MIL/Aero Grips OTTO Controls' T2 large trim switches give engineers the functionality and reliability they count on for MIL/aero flight grips. These trim switches combine pushbutton and toggle action in one compact switch. When the pushbutton is activated, the toggle goes into lockout mode; the pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
PEI-Genesis
The future of MIL-STD-1553B MIL-STD-1553B: The Backbone of Modern Defense Technology. For 50+ years, MIL-STD-1553B has been the gold standard in military and aerospace data communication, proving that true innovation isn 't about replacing the old, but refining what works. Cinch Connectivity Solutions Ltd Trompeter Solutions Feature: Deterministic performance - Guaranteed message delivery with zero latency risks. Dual-redundant architecture - Fail-safe reliability for mission-critical systems. Evolved for modern needs... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Rochester Electronics
Extending Product Lifecycles for Mil/Aero Military and aerospace systems require longer development times and have longer production lifecycles than any other industry. When faced with critical-part obsolescence, manufacturers need to find reliable replacements which do not only address single-replacement events but also cover the requirements for the full lifecycle of a program. Learn how Rochester's product replication can provide a viable solution for obsolescence management. (read more)Browse Data Acquisition Systems and Instruments Datasheets for Rochester Electronics -
Everlube Products
MIL SPEC & AEROSPACE lubricants & coatings by specific company and/or specification number. Product Type : In our product type section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand Family : For customers familiar with our product brand names, we have provided a section that includes many of our major product brands and allows... (read more)Browse Industrial Coatings Datasheets for Everlube Products -
OTTO Controls
MIL-Qualified Switches, Shorter Lead Times OTTO Controls manufactures more than 75,000 MIL-Spec switches, many of which are also military qualified. High-quality, MIL-qualified pushbuttons, limit switches, toggles, basic switches, trim switches and more are made in the U.S. and are available with shorter lead times. Look up MIL-qualified switches with our online tool, which cross references OTTO part numbers and military part numbers. Switches are continuously being added. Ask OTTO about custom options, MIL-STD testing conducted in our... (read more)Browse Limit Switches Datasheets for OTTO Controls -
BRIM Electronics, Inc.
MIL-Spec and Commercial Lacing Cords & Tapes Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713). Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67 F to +500 F. Available in multi finishes. NYLON FLAT BRAIDED LACING TAPE--. A-A-52080 (MIL-T-43435 TYPE I) FINISH B. Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant... (read more)Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Nicomatic North America
Unleash the Power of Superior MIL-Spec Connectors! DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. Features : 4 weeks... (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America