-
Supplier: Sensata Technologies
Description: The 9115 series of circuit breakers was designed for waterproof electrical systems of ordinance vehicles. The 9115 series is recommended for other mobile military and ground equipment, including trucks, tractors, graders, earth movers, fuel units, and amphibious as well as
- Continuous Current Rating: 15 to 30 amps
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Sensata Technologies
Description: general aviation aircraft. The military grade version of this circuit breaker is the Klixon® 7274- 2 series. The 7277 and 7274-2 series circuit breakers are physically and electrically identical, with the exception that the 7277 has wider calibration limits.
- Continuous Current Rating: 0.5 to 20 amps
- Features: Miniature Circuit Breaker
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, MILITARY GRADE, MAGNETIC, 3 POLE, 7 AMP, 240VAC/50VDC, 5925-01-042-8662. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 7 amps
- Number of Poles: 3
-
-
Supplier: Electric Generators Direct
Description: •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Composite Mounting Pad •Reduces
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits High Reliability 25x improvement in MTBF, compared with
- Voltage: 115 VAC
- Protection: EMI / RFI Protection
- Unit Type: Modular / Desktop
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: function & environmental testing Power supply input function & environmental testing Air conditioner testing Avionics testing of military & aircraft Breakers, fuses testing Lamp circuit testing The Chroma 6420 Programmable AC Power Source uses state of the art PWM technology to
- Type: AC Power Source
-
Supplier: Hannay Reels
Description: (-7°C to +204°C). Chain guard available upon request; must be specified. No electromechanical components that can break (relays, solenoids, circuit breakers). All functions are performed with state-of-the-art, military grade, environmentally sealed electronics. Over
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 150 to 500 ft
- Flange Diameter: 26.75 to 31.75 inch
- Core Diameter: 8 to 10.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Sensata Technologies and the Klixon brand design and produce electrical protection devices for aircraft, heavy vehicle, industrial and military/defense applications around the world. KLIXON® aircraft circuit breakers are compact, lightweight, protective (read more)
Browse Circuit Breakers Datasheets for Sensata Technologies -
At APM Hexseal, we know the importance of producing military-grade parts that work well under extreme conditions. Since World War II, we’ve been providing crucial sealing solutions for use in military applications, protecting (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
switch boots, Morse developed and patented a full product line of circuit breaker, potentiometer, and switch seals designed to function reliably over more than 100,000 actuations. Morse and APM Hexseal helped develop the MIL-B-5423 military specification, now known as MIL-DTL-5423, which sets (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
compact and versatile DG12 series power entry modules integrate an IEC inlet, EMC filter, and rocker-style circuit breaker with optional IP67 protection, making them suitable for use in environments exposed to splashing water. They are IEC rated up to 10 A at 250 VAC and UL/CSA rated up to 15 A at (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
Product Spotlight: Crystal Seals PROTECT CIRCUIT BREAKERS AND PANELS FROM CONTAMINANTS WHILE IN HARSH ENVIRONMENTS BENEFITS Made from clear urethane. For (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
, weight, and color requirements. The boots conform to military specifications and are DFARS and ROHS compliant. CIRCUIT BREAKER BOOTS AN ESSENTIAL PAIR FOR OPTIMUM PERFORMANCE Heavy sleet? Or perhaps (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
-throw switch. While unlighted switches are the most common, they can be either lighted or unlighted. Circuit Protection Circuit protection takes the form of a circuit breaker or a fuse. Both provide current protection to the equipment, reducing the possibility that a short circuit (read more)
Browse Power Entry Modules Datasheets for Interpower -
Founded in 1947, APM Hexseal is a leader in developing and manufacturing environmental sealing solutions for the advanced protection and longevity of circuit breakers and electromechanical switches. APM Hexseal is a trusted sealing products provider for extreme military, commercial, and (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp.
More Information Top
-
Modern Plastics Handbook > Thermosets, Reinforced Plastics, and Composites
A few such applications are military and commercial connectors, potentiometer housings, insulators, switches, circuit boards and breakers , x-ray tube holders, and TV components. .... Grade and Mil-M-14 type .
-
Silicone Source-Certain HEXSEAL® Switch & Circuit Breaker Seals
Silicone Source-Certain HEXSEAL® Switch & Circuit Breaker Seals. .... In commerce, counterfeit electronic components are finding their way into U.S. military equipment. .... And in medicine, counterfeit breast implants utilizing industrial- grade silicone instead of the appropriate medical-grade are…
-
Power Generation - Some Tasks and Goals
…Army Reserve and the Pennsylvania Army National Guard, being retired in 1963 in the grade ofBrigadier General. .... of the Power Engineering Society, the National Society of Professional Engineers, and the Society ofAmerican Military Engineers. .... he served as a Navigation Officer in the U.S. Air Force, he was assigned to the Operating Department, where he was involved with engineering maintenance problems associated with major power equipment, including boilers and auxiliaries, circuit breakers , transformers, and other station…
-
New Hall-effect joystick available from Aerco
• Military grade optical filters target new applications. .... • Sealed toggle circuit breakers handle tough conditions 26th November 2015 .
-
electric insulation application - offers from electric insulation application manufacturers, suppliers, exporters & wholesalers
Electric Grade Application as dielectric gas Gas insulated high voltage circuit breakers and other switchgears Gas ... .... Sell Military Telephone Cable - Infantry Field Wire .
-
Combined switch and break functions from Aerco
• Military grade optical filters target new applications. .... • Sealed toggle circuit breakers handle tough conditions 26th November 2015 .
Indicates content that may require registration and/or purchase.