-
Supplier: Intergraph Corporation
Description: GeoMedia® Map Publisher is a new product that has been added to the GeoMedia product family. National, regional, and military mapping agencies will use GeoMedia Map Publisher whenever they require enhanced cartographic capabilities and high levels of GIS mapping automation to
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Description: The maps in this book are drawn with satellites, assembled with pixels radioed from outer space, and constructed from statistics; they record situations of intense conflict and express fundamental transformations in our ways of seeing and of experiencing space. These maps are built
-
Supplier: Northrop Grumman Corporation
Description: A completely integrated, state-of-the-art national security solution BattleSpace Command is a set of advanced C4ISR software and intelligence tools that provides a common operating picture that is fully synchronized with all echelons of your military's command structure. It is a proven
-
-
Supplier: Spectral Dynamics, Inc.
Description: CATS - The Computer-Aided Test Suite™ Scalable hardware and software to meet a wide range of dynamic test requirements PUMA Vibration Control and Analysis System 4 to 32 input channels with ICP Up to 51.2 kHz sample rate per channel Powerful distributed Digital Signal Processors Vibration
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: SpotSee
Description: with the use of Google Maps (optional) Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. Zoom
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: ranges (independently configured) and include a data sample buffer. Analog to digital conversion starts or “A/D starts” are issued one of three ways: Software Start, Timer Start, or External Trigger Start. A/D starts are software configured to be either rising or falling edge.
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP484 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board
- Digital I/O Channels: 6 #
- Resolution: 32 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP483 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same
- Digital I/O Channels: 8 #
- Resolution: 32 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP482 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they
- Digital I/O Channels: 10 #
- Resolution: 32 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: hundreds of milliseconds allows a wide variety of low-pass filtering options. Latching inputs record low- and high-going pulses that your application may otherwise have missed. PWM allows programmable duty-cycle square wave output on any digital output. MAP is our new Matrix Mapping feature,
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: A/D starts are software configured to be either rising or falling edge. Additionally, A/D starts are software configured to be Single Channel or Scan. Single Channel samples data once from the next consecutive channel within the enabled set. A Scan samples data from all channels within
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: A/D starts are software configured to be either rising or falling edge. Additionally, A/D starts are software configured to be Single Channel or Scan. Single Channel samples data once from the next consecutive channel within the enabled set. A Scan samples data from all channels within
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Northrop Grumman Corporation
Description: Flexible, MDR Flight Software The software that controls MDR payload resources, like the processors it runs on, delivers higher performance at reduced cost than its flight-proven counterpart in the LDR payload. The software is responsible for managing all MDR payload resources
-
Supplier: Visual Sound, Inc.
Description: provides much-needed flexibility while its navigational features increase work flow efficiencies. MultiPoint KvM meets the demanding requirements of control centers in a variety of industries, including oil and gas, utilities, security, government, military, and broadcast. The solution's
-
Supplier: SAE International
Description: name and identifies characteristics that apply in each one. Regardless of the titles chosen for these phases, or whether the product is a facility, software, an airplane or a machine screw, at some time in its history a product will go through all or most of these phases. The phases can have
Find Suppliers by Category Top
Featured Products Top
-
transition to third-party software and to provide broader accessibility for key stakeholders. The FARO Focus is a complete, easy-to-use solution for reality capture professionals, with intuitive hardware and versatile software offerings (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM
More Information Top
-
Canopy-cover thematic-map generation for Military Map products using remote sensing data in inaccessible areas
Military Map software was used to extract crops, water, built-up areas, grass, and forest from .
-
NAVAL
POSTGRADUATE
SCHOOL
A visual display, such as in General Atomics‟ new Advanced Cockpit Ground Control System, “expands the operators‟ field of view to 120 degrees from 30 degrees with a panoramic synthetic view generated by software from a military mapping server,” simulating the…
-
Exposing Reliability/Performance Tradeoff in Non-Volatile Memories Through Erratic Bits Signature Classification
After joining the Italian Army as a Software De- velopment Engineer for vectorial military maps , he joined STM as a Process Engineer for embedded Flash memory devices.
-
Theory and accuracy of geographic interest square — A new grid view
Unlike the simple military plotting software , the deduced map emphasizes on artificial intelligence and expert system.
-
Alternative energy technologies as a cultural endeavor: a case study of hydrogen and fuel cell development in Germany
(2010) War upon the map : user innovation in American military software .
-
Revitalized militarily critical technologies program
• Space Optical Sensor Software: space sensor MSI and HSI image processing algorithms, autonomous channel correlations, and automated spectral mapping software tools designed or developed for military and other defense measurement and signatures intelligence interests.
-
N P S
RESEARCH
Currently he is working on the design and development of a software architecture for dynamic map -based military systems for planning and execution using new platform-independent technologies.
-
Reviewing Aerospace Proposals with respect to Software Architecture
The software system shall map naturally onto the military command and control structure.
-
:: New Materials Zone ::
Forensics tool: Members of the military 's history department have used the mapping software to help in missing-in-action cases by recreating geographic conditions on the days that aircraft have crashed.
-
Recent Work in Library and Information History
…al. (op. cit.), pp. 21–50 La Barre, Kathryn, ‘Pauline Atherton Cochrane: Weaving Value from the Past’, Libraries & the Cultural Record, 45 (2010), 210–37 Lindsay, Jon R., ‘“War Upon the Map ”: User Innovation in American Military Software ’, Technology and Culture…
Indicates content that may require registration and/or purchase.