-
Supplier: Redwood Plastics
Description: Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents.
- Industry / Application: Construction, Military / Aerospace, Polyethylene - HDPE / UHMW
- Function: Impact
- Form: Tile / Sectional
-
Supplier: Visual Sound, Inc.
Description: techniques and carefully selected materials ensure that each M.A.C.C.™ case is constructed to meet U.S. Military requirements. ATA Category 300, Specification 1 compliant 1/4 in., 3/8 in., 1/2 in. ACX Plywood ABS plastic or fiberglass laminate (olive drab standard) Matte Black valance
- Features: ATA Case
-
Supplier: Ameripack Corporation
Description: computer cavity can be custom fitted to your desktop. Whatever your case needs are, Ameripack can deliver! 0.50" Plywood Construction Optional Gasket Sealed Doors for Outdoor Use Heavy Duty 3.5" Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
- Features: ATA Case, Carrying Case, Heavy Duty, Heavy Duty Case, Military Case, Molded Case, Vented
- Container Type: Box / Crate
- Application: General Use, Material Handling, Shipping
- Material: Wood
-
-
Supplier: HDT Global
Description: mounted or attached to the unit. 14. A thermostat is supplied with all models. Applications: Steel Mills, Corn Processing Plants, Plywood Plants, Aluminum Mills, Wood Lot Operators Station, Auto Plants, Chemical Plants, Power Plants, Cement Plants, Lime Plants, Copper Smelters, Refineries,
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Georgia-Pacific Corporation
Description: resins are styrene-free and are thermally cured without the need for external catalysts. GP laminating resins are suitable for use in honeycomb, prepregs and laminates. Our resins for honeycomb are used to reinforce Nomex®, carbon fabric and paper honeycomb and often used for military
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
Find Suppliers by Category Top
More Information Top
-
Federal Register > Monday, June 10, 2013 > [78 FR 34820] Formaldehyde Emissions Standards for Composite Wood Products
Thus, stock panel producers do not include facilities that only make products exempted from the CARB ATCM (and that are statutorily excluded from the TSCA Title VI rule) such as curved plywood, military specified plywood , structural plywood, and wood-based structural-use …
-
States > California > State > Regulations > Title 17 - Public Health > Division 3 - Air Resources > [17 CCR division 3, chapter 1] Chapter 1 - Air Resources Bo...
"Hardwood plywood" does not include laminated products, military specified plywood , or curved plywood.
-
The economic botany of the paulownias
He thus suggested the use of paulownia as a substitute for balsamwood in the preparation of military aircraft plywood .
Indicates content that may require registration and/or purchase.