Products/Services for Military Sheet Explosives
-
Explosives and Energetic Materials - (41 companies)Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications. Types of Explosives and Energetic Materials Examples include: gunpowder flash... -
Armor and Ballistic Shielding - (90 companies)...systems in military, law enforcement, aerospace, and automotive applications. Products that incorporate armor and ballistic shielding include body armor, personal protective gear, protective clothing, bulletproof vests, ballistic body armor, steel armor... -
Explosives Storage Magazines - (15 companies)...explosives are used in military, mining, and demolition applications. They detonate at 1,000 to 9,000 meters per second (m/s) and are categorized as either primary or secondary explosives. Primary explosive materials are very sensitive to friction, heat... -
Shipping and Handling Labels - (121 companies)...be used for explosive materials, gases, flammable liquids, flammable solids, spontaneously combustible or water reactive substances, poisonous substances, and corrosive materials. Image Credit: Polartech. o Biohazardous labels identify packages...
-
Sheeters - (36 companies)Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may... -
Hazmat Storage Buildings - (56 companies)Hazardous material storage containers are designed to hold, store, and/or transport hazardous materials.
-
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
-
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can...
-
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
Product News
-
E-Labs, Inc.
Explosive Atmosphere Testing CONTACT E-LABS <<. Our Testing Capabilities Include: Ignition Risk Assessment: Evaluating whether your equipment could cause ignition during power-up or operation. Containment Evaluation: Determining if your equipment can contain any flammable reactions that may occur. Compliance Verification: Ensuring adherence to industry standards and regulations for explosive atmospheres. Why Choose E-Labs for Explosive Atmosphere Testing?. Expertise: Decades of experience in environmental testing across... (read more) -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses and ejectors, tailored for your application. Setpoint programs for programmable speeds, pressures, dwell times, vacuum, tool temperatures, and quantity of pressure / hold applications are stored remotely via computer. This 300 ton Explosives Compaction Press produces LAW Rocket compacts for the United States military. Catalog Information on Explosives Compaction PressWatch Them Operate!. pact simultaneously, or one ram can remain fixed while the other ram compacts. (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Backer Hotwatt Inc.
Heating Innovations for Safer Explosives Detection Enhancing Safety with Heating Innovations in Explosives Detection. Thermal Solutions that Power Sensitivity and Accuracy in Critical Security Systems. At a busy airport checkpoint, a handheld detector signals a trace alert. In a military base overseas, a portable field unit operates flawlessly in desert heat. In a training facility, a detection dog readily locates the source of a faint explosives scent. What ties all of these critical security moments together? Heating technology. Keep Reading (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Hotwatt Inc. -
Savage Engineering, Inc.
Explosive Powder Compaction Presses 50 to 1000 ton capacities. Wonderware software for DAQ and GUI. Programmable speeds and pressures. Vacuum systems. Tool heating systems. Hazardous rated electrical. Explosive Powder Billets / Compacts. Compact Powder into Warheads. Pyrotechnics. Flares. Munitions. Countermeasures. Made in USA (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Cygnus Instruments Limited
Industries Exposed to Explosive Atmospheres will help put such companies on a stronger stance in... read more about using ultrasonic testing in industries exposed to explosive atmospheres. (read more)Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
E-Labs, Inc.
Expertise in Military Testing Military and Commercial Specifications and Standards. At E-Labs, all tests are performed to the appropriate Military and/or Commercial Specifications and Standards. We can put your products through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. RTCA/DO-160 Testing. E-Labs can test to RTCA/DO-160 which covers standard procedures... (read more) -
E-Labs, Inc.
Testing to Military & Commercial Specs Military and Commercial Specifications and Standards. At E-Labs, all tests are performed to the appropriate Military and/or Commercial Specifications and Standards. We can put your products through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. RTCA/DO-160 Testing. E-Labs can test to RTCA/DO-160 which covers standard procedures... (read more) -
MarShield
Common Sheet Lead Questions Sheet lead is a common, quick and cost-effective method to efficiently shield radiation in dental offices, vet clinics, health clinics, hospitals and other areas. It can also be used for roof flashing and can be laminated to drywall or plywood depending on your needs. Many customers have questions about sheet lead orders and clarifications about what we offer. We 've gathered all the important information you need to know about sheet lead to help you complete your order below. About Sheet Lead... (read more)Browse Radiation Shielding Datasheets for MarShield -
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
SAB BRÖCKSKES GmbH & Co. KG
Gigabit Ethernet Cables for Explosive Areas We offer secure, standards-compliant solutions for demanding industrial applications. As a specialist manufacturer of cables and wires, we understand the specific requirements of safety-critical applications - especially in potentially explosive areas. Even though cables are not subject to certification in accordance with the ATEX Directive 2014/34/EU, they are an indispensable component of electrical explosion protection. Our new Gigabit Ethernet ExLD cables have been specially developed... (read more)Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
-
Identifying explosives by dielectric properties obtained through wide-band millimeter-wave illumination
The discriminative value is illustrated with inert substances and military sheet explosive .
-
Security training symposium: Meeting the challenge: Firearms and explosives recognition and detection
Military sheet explosive Is packaged as shownIn Figure 14 or in 50 foot rolls, lt has a pressure-sensitive adhesive backing, making lt possible to quickly apply the sheet to Irregular or curved surfaces, Sheet explosive can be manufactured In a variety…
-
A Contribution to the Analysis of Corner Turning Rib Problems
As well as in earlier experiments, an explosive was used marked with PL SE M (Plastic Sheet Explosive Military ) produced by RIICH for measuring and simulation.
-
Demex 200 demolition/EOD explosive
Demex is designed to be similar to UK military SX2 sheet explosive , which is also available from the same manufacturer.
-
Explosives detection with quadrupole resonance analysis
Quadrupole Resonance Analysis (QRA) has proven effective as a technique for detecting the presence of plastic, sheet , and military explosive compounds in small quantities, and can also be used to identify narcotics such as heroin and cocaine base.
-
Low-temperature measurements on shock loaded tin.
Sheet explosives have both military and commercial applications .
-
Low-temperature measurements on shock-loaded tin
Sheet explosives have both military and commercial applications.
-
Low THz spectroscopy of some widely used explosives
Prima 1000: Military /Commercial plastic sheet explosive , main ingredient is PETN.
-
Morpho Detection Inc
CT provides high levels of detection for all categories of explosives , including military , sheet , commercial and powder variants.
-
Invision Technologies Inc
CT provides high levels of detection for all categories of explosives , including military , sheet , commercial and powder variants.
Indicates content that may require registration and/or purchase.