-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Milliohm Meter PCE-MO 2002 (Milliohm Meter with ruggedized and waterproof carrying case. With highly accurate measurement range) This Milliohm Meter comes with a housing protected against water splash. With the Milliohm Meter PCE-MO 2002 Series
- Resistance / Impedance Range: 0 to 2,000 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: InspectorTools
Description: Portable Milliohm meter provides resolution to 100µO Features: High accuracy and performance for low resistance measurements Large 0.7" (18mm) LCD 1999 count 4-wire cables with Kelvin clip connectors Manual zero display adjust Overrange indication Compact, durable field service
-
Supplier: Allied Electronics, Inc.
Description: DIGITAL MILLI-OHM METER
-
-
Supplier: REED-Direct
Description: Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions: 6.3 x 4.7 x 3.3" Weight: 1.5 lbs
- Resistance / Impedance Range: 0.00000010000000000000001 to 2 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: REED-Direct
Description: Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions/Weight: 6.3 x 4.7 x 3.3"/1.5 lb
- Resistance / Impedance Range: 0.00000010000000000000001 to 2 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: InspectorTools
Description: High accuracy, high resolution portable Milliohm Meter for field use Four terminal Kelvin measurements Over-temperature and over-voltage protection 5 ranges with 100µΩ max resolution Invalid test indicators prevent inaccurate measurements Built-in water resistant case with shoulder
-
Supplier: REED-Direct
Description: Large LED display HI/LO warning setup Overload protection 4-wire with 2 Kelvin clips included Dimensions: 11 x 8.3 x 3.5" Weight: 4.85 lbs
- Resistance / Impedance Range: 0.00000001 to 20 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: InspectorTools
Description: Benchtop meter provides resolution down to 0.01mΩ 7 ranges for wide low resistance measurements High resolution to 0.01mΩ 1999 count display with 0.8" digits 4-wire test cable with Kelvin clip connectors Automatic zero Built-in comparator for Hi/Lo/Go resistance testing or selection
-
Supplier: Tradeport Electronics Group
Description: High Precision Programmable DC Milli-Ohm Meter
-
Supplier: Allied Electronics, Inc.
Description: Dual Display Multimeter, 1000 VDC (Max.), 750 VAC (Max.) Voltage Rating Custom one-chip LSI microprocessor circuit 0.7 in. 2000 count LED display 4-terminal kelvin connection 5 VDC test voltage Benchtop Meter 7 Ranges Covers 20 mΩ to 20 KΩ Full Scale High Resolution to 0.01 mΩ 1999 Count
-
Supplier: Amprobe Test Tools
Description: Help prevent failures in motor windings, generators and transformers with a quick and easy resistance test using an Amprobe milliohm meter. To efficiently inspect and verify electronic components for quality control, choose an Amprobe LCR tester.
- Resistance / Impedance Range: 0.0002 to 2 kohms
- Capacitance Range: 0.0002 to 20,000 microF
- Inductance Range: 0.0002 to 200 H
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: PASSIVE PROBE, GOM-802 MILLI-OHM METER; Test Probe Functions:Temperature; For Use With:GW Instek GOM-802 Milli-ohm Meter; Product Range:
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Four terminal measurement. Measures down to 100µΩ. 5 Ranges from 200.0mΩ to 2000Ω. Maximum resolution of 100µΩ Three test currents with over-temperature protection. Protection against inadvertent connection to over-voltage. Large LCD. Potential lead resistance, current lead resistance checks.
- Resistance / Impedance Range: 0 to 2 kohms
- Display Digits: 3 Digits
- Form Factor: Bench / Free-Standing
- Standards and Certifications: CE Marking
-
Supplier: TEGAM, Inc.
Description: TRUST is an essential feature in any measurement tool and TEGAM's new 700 Series bond meters and milli-ohmmeters are instruments you can rely on every day with confidence. These new models are designed with the clearest and most informative displays for mistake-free measurements. They quickly
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: ValueTronics International, Inc.
Description: The GOM-801H is a Milli Ohmmeter from Instek. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would
-
Supplier: Laurel Electronics LLC
Description: applicable to all Laureate 1/8 DIN Digital Panel Meters. Modular Hardware The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ohm Meter PCE MO 3001 meter for the smallest resistances / 0.1 μΩ resolution / accumulator operated / extensive LCD / polycarbonate ABS casing / EN 61010-1
- Resistance / Impedance Range: 2 to 200 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a
- Resistance / Impedance Range: 0.000000000001 to 1,111,100 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: TEGAM, Inc.
Description: “Why do I have to look at the meter to read it?” is a question we hear from our customers. It may sound absurd, but we took it seriously when we introduced our new 710A grounding and bond meter. The BKDP-M2 Display Probe combines the ergonomic ruggedness of TEGAM’s BKP-M2 Probe and
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Milliohm Meter, 4.3 V rated Voltage, 10 mA rated Current Operating temperature -15 °C to +55 °C 4 terminal kelvin type. LCD display.
-
Supplier: ValueTronics International, Inc.
Description: on the output to reduce mains frequency ripple and can drive 200 amps through a total current loop resistance of 11 milliohms. The filtered output of the DLRO200-115 also eliminates magnetic transients that could inductively trip a breaker’s control (bus differential relay), if left in the
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MO 2001-US Milliohmmeter Measures electrical resistance from 100 μΩ to 2000 Ω / Heavy-duty water-resistant casePCE-MO 2001-US is a milliohmmeter used to measure electrical resistance in everything from machines and vehicles to buildings and residences. Featuring a measuring range from 100 μΩ to
-
Supplier: TEGAM, Inc.
Description: High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Tinsley Precision Instruments
Description: Range: 0.0001Ω to 11Ω Accuracy: ± 1 units Galvanometer: Built in Galvanometer Sensitivity: 2 μA/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 230 x 200 x 140 mm Weight: Approximately 6kg
- Resistance / Impedance Range: 0.00000010000000000000001 to 0.011 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Tinsley Precision Instruments
Description: Features RX range 20mW (10-60A) to 6kW (10mA) Maximum resolution 0.01mW Automatic range selection Current setting from 0.01 to 60A Fast core saturation with 60V Test objects up to 150MVA with 5 to 10A, 500MVA with 20 to 60A "Heat Run” measurement including algorithm (resistance at t=0) Measuring
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Temperature Compensated
-
Supplier: Tinsley Precision Instruments
Description: Features Measurement range 1.0000 mOhm to 100.00 kOhm Resolution 0.1µOhm 0.03% Accuracy RS232 interface Printer interface PLC interface Programable limits
- Resistance / Impedance Range: 0.0000000009999999999999999 to 100 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Programmable
-
Supplier: RS Components, Ltd.
Description: Megger 1006-598 Ohmmeter
- Options & Features: Battery Powered
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: Kikusui America, Inc.
Description: The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can also be
- DC Voltage Range: 0.5 to 10,000 volts
- AC Voltage Range: 0.5 to 10,000 volts
- Display Digits: 4 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: SMC International
Description: influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms, milliOhms or microOhms, according to the selected scale. Easy to use,
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: SMC International
Description: against the influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms or milliOhms, according to the selected scale. Easy to use,
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: Littelfuse, Inc.
Description: A sub-miniature, normally open switch with a 12.70mm long x 1.80mm diameter (0.500" x 0.071") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 10-25 AT. High insulation resistance of 1012 ohms minimum and low contact resistance of less than 120 milliohms.
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
Find Suppliers by Category Top
Conduct Research Top
-
Measurement of Electronic Component Impedance Using a Vector Network Analyzer
impedance. Such methods are based on the use of bridges (with or without auto-balancing), resonators, precision current and voltage meters, and network analyzers. The vector network analyzer (VNA) has recently become a powerful tool for analyzing impedance in a broad band, which partially covers the GHz
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
More Information Top
-
Progress in field testing of shielded cables
The most important feature is that it finds faults that visual inspection and even milliohm meter measurementscannot detect.
-
Application of a hydrogen reference electrode to a solid state water removal device
The membrane resistance was measured by means of a milliohm meter (made by Matsushita Tsushin Co.) using the a.c. four-terminal method [3].
-
RTG thermopile glass bonding process description (1D-W)
NOTE: If, after readjusting the probe, the milliohm meter continues to read full scale, set the meter to the 100-ohm scale.
Indicates content that may require registration and/or purchase.